- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
NXP Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S12XEQ384MAL NXP USA Inc. | 100 | - | Datasheet | 12 Weeks | Surface Mount | 112-LQFP | YES | - | A/D 16x12b | 91 | - | 393216 | - | -40°C~125°C TA | Tray | 2012 | HCS12X | e3 | - | Active | 3 (168 Hours) | 112 | - | Matte Tin (Sn) | IT ALSO REQUIRES 5 V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | MC9S12XEQ384 | - | S-PQFP-G112 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 24K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 384KB 384K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 32 | YES | NO | YES | NO | - | 4K x 8 | CPU12 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() SPC5604BK0CLL6 NXP USA Inc. | 5000 | - | - | 14 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 28x10b | 79 | - | - | - | -40°C~85°C TA | Tray | 2006 | MPC56xx Qorivva | - | yes | Active | 3 (168 Hours) | 100 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | SPC5604 | - | - | - | 5.5V | - | 4.5V | Internal | 64MHz | 32K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z0h | DMA, POR, PWM, WDT | 8MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 32 | YES | NO | YES | - | - | 64K x 8 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() LPC4333JET256,551 NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | Surface Mount | 256-LBGA | YES | - | A/D 8x10b; D/A 1x10b | 164 | - | 524288 | - | -40°C~105°C TA | Tray | 2010 | LPC43xx | e1 | - | Active | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 1mm | NOT SPECIFIED | LPC4333 | 256 | S-PBGA-B256 | Not Qualified | 3.6V | 2.5/3.3V | 2.2V | Internal | 204MHz | 136K x 8 | 2.2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4/M0 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 25MHz | FLASH | 32-Bit Dual-Core | 512KB 512K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | 24 | 16K x 8 | CORTEX-M4 | - | 32 | 1.55mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() S9S12G48AMLF NXP USA Inc. | 9900 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | - | - | A/D 12x10b | 40 | - | - | - | -40°C~125°C TA | Tray | - | HCS12 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 25MHz | 4K x 8 | 3.13V~5.5V | - | 12V1 | LVD, POR, PWM, WDT | - | FLASH | 16-Bit | 48KB 48K x 8 | CANbus, IrDA, LINbus, SCI, SPI | - | - | - | - | - | - | - | 1.5K x 8 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC5553MZQ132 NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | Surface Mount | 324-BBGA | YES | - | A/D 40x12b | 220 | - | 1572864 | - | -40°C~125°C TA | Tray | 2003 | MPC55xx Qorivva | e0 | - | Active | 3 (168 Hours) | 324 | 3A991.A.2 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | PC5553 | - | S-PBGA-B324 | Not Qualified | 1.65V | 1.53.35V | 1.35V | External | 132MHz | 64K x 8 | 1.35V~1.65V | MICROCONTROLLER | e200z6 | DMA, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 1.5MB 1.5M x 8 | CANbus, EBI/EMI, Ethernet, SCI, SPI | - | 32 | YES | NO | YES | NO | 24 | - | - | - | 32 | 2.55mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() MC9S08DZ96MLL NXP USA Inc. | 1 | - | Datasheet | 10 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 24x12b | 87 | - | 98304 | - | -40°C~125°C TA | Tray | 2002 | S08 | e3 | - | Active | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3V | 0.5mm | 40 | MC9S08DZ96 | - | S-PQFP-G100 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 40MHz | 6K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 38.4MHz | FLASH | 8-Bit | 96KB 96K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | - | 16 | 2K x 8 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() DSP56F826BU80E NXP USA Inc. | 6229 | - | Datasheet | 10 Weeks | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | 46 | - | - | - | -40°C~85°C TA | Tray | 1998 | 56F8xx | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | DSP56F826 | - | - | - | - | - | - | External | 80MHz | 4K x 16 | 2.25V~2.75V | - | 56800 | POR, WDT | - | FLASH | 16-Bit | 64KB 32K x 16 | EBI/EMI, SCI, SPI, SSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9S12HZ256VAL NXP USA Inc. | 600 | - | Datasheet | - | Surface Mount | 112-LQFP | YES | - | A/D 16x10b | 85 | - | 262144 | - | -40°C~105°C TA | Tray | 1998 | HCS12 | e3 | - | Not For New Designs | 3 (168 Hours) | 112 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 2.5V | 0.65mm | 40 | 9S12HZ256 | - | S-PQFP-G112 | Not Qualified | 2.75V | 2.55V | 2.35V | Internal | 25MHz | 12K x 8 | 2.35V~5.5V | MICROCONTROLLER | - | LCD, Motor control PWM, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, SCI, SPI | - | 16 | YES | NO | YES | - | 16 | 2K x 8 | CPU12 | - | 16 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MC68HC16Z1CEH25 NXP USA Inc. | 5 | - | Datasheet | 11 Weeks | Surface Mount | 132-BQFP Bumpered | YES | - | A/D 8x10b | 16 | - | - | - | -40°C~85°C TA | Tray | 1996 | HC16 | e3 | - | Not For New Designs | 3 (168 Hours) | 132 | EAR99 | Matte Tin (Sn) | IT ASLO OPERATES AT 3V | 8542.31.00.01 | QUAD | GULL WING | 245 | 5V | 0.635mm | 30 | MC68HC16 | - | S-PQFP-G132 | Not Qualified | 5.5V | - | 4.5V | Internal | 25MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | CPU16 | POR, PWM, WDT | 25.17MHz | ROMless | 16-Bit | - | EBI/EMI, SCI, SPI | - | 16 | YES | NO | YES | NO | 20 | - | - | - | 16 | 4.572mm | 24.13mm | 24.13mm | ROHS3 Compliant | ||
![]() S912XET256J1MAA NXP USA Inc. | 33 | - | - | 12 Weeks | Surface Mount | 80-QFP | YES | - | A/D 8x12b | 59 | 16384 | 262144 | - | -40°C~125°C TA | Tray | 1996 | HCS12X | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.65mm | 40 | - | - | S-PQFP-G80 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 16K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 16 | YES | YES | YES | - | - | 4K x 8 | CPU12 | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() LPC2103FBD48,118 NXP USA Inc. | 5000 |
| Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | - | A/D 8x10b | 32 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | LPC2100 | e3 | - | Not For New Designs | 1 (Unlimited) | 48 | EAR99 | Tin (Sn) | ALSO REQUIRES 3.3 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | 40 | LPC2103 | 48 | S-PQFP-G48 | Not Qualified | 1.95V | 1.83.3V | 1.65V | Internal | 70MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM7® | POR, PWM, WDT | 25MHz | FLASH | 16/32-Bit | 32KB 32K x 8 | I2C, Microwire, SPI, SSI, SSP, UART/USART | - | 32 | YES | NO | YES | NO | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MK40DX128VLK7 NXP USA Inc. | 20 | - | Datasheet | 13 Weeks | Surface Mount | 80-LQFP | YES | - | A/D 27x16b; D/A 1x12b | 52 | - | 131072 | - | -40°C~105°C TA | Tray | 2002 | Kinetis K40 | e3 | - | Active | 3 (168 Hours) | 80 | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK40DX128 | - | S-PQFP-G80 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 72MHz | 32K x 8 | 1.71V~3.6V | MICROCONTROLLER | ARM® Cortex®-M4 | DMA, I2S, LCD, LVD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 2K x 8 | CORTEX-M4 | - | - | - | 12mm | 12mm | ROHS3 Compliant | ||
![]() S9S12P96J0MLH NXP USA Inc. | 800 | - | Datasheet | 16 Weeks | Surface Mount | 64-LQFP | YES | - | A/D 10x12b | 49 | - | 98304 | Automotive grade | -40°C~125°C TA | Tray | 2010 | HCS12 | - | - | Active | 3 (168 Hours) | 64 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | 9S12P96 | - | S-PQFP-G64 | Not Qualified | 5.5V | 1.83.3/5V | 3.13V | Internal | 32MHz | 6K x 8 | 1.72V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 16-Bit | 96KB 96K x 8 | CANbus, SCI, SPI | - | 16 | YES | NO | YES | - | - | 4K x 8 | CPU12 | AEC-Q100 | - | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() MKE16F256VLL16 NXP USA Inc. | 674 | - | Datasheet | 13 Weeks | Surface Mount | 100-LQFP | YES | - | A/D 16x12b; D/A 1x12b | 89 | - | - | - | -40°C~105°C TA | Tray | 2016 | Kinetis KE1xF | - | - | Active | 3 (168 Hours) | 100 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | NOT SPECIFIED | - | - | - | - | 5.5V | - | 2.7V | Internal | 168MHz | 64K x 8 | 2.7V~5.5V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | DMA, LVD, PWM, WDT | 50MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, FlexIO, I2C, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | 68K x 8 | - | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() MK60DX256VLQ10 NXP USA Inc. | 26 | - | Datasheet | 13 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 42x16b; D/A 2x12b | 100 | - | 262144 | - | -40°C~105°C TA | Tray | 2012 | Kinetis K60 | e3 | - | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40 | MK60DX256 | - | S-PQFP-G144 | Not Qualified | 3.6V | 1.8/3.3V | 1.71V | Internal | 100MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, LVD, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG | - | 32 | YES | YES | YES | YES | - | 4K x 8 | CORTEX-M4 | - | - | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() S912XEQ512J3MAG NXP USA Inc. | 12 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 24x12b | 119 | - | 524288 | - | -40°C~125°C TA | Tray | 2010 | HCS12X | e3 | - | Active | 3 (168 Hours) | 144 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | 40 | S912XEQ512 | - | S-PQFP-G144 | Not Qualified | 1.98V | 3.3/5V | 1.72V | External | 50MHz | 32K x 8 | 1.72V~5.5V | MICROCONTROLLER, RISC | - | LVD, POR, PWM, WDT | 40MHz | FLASH | 16-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, SCI, SPI | - | 16 | YES | YES | YES | - | 23 | 4K x 8 | CPU12 | - | 16 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() MKL27Z64VDA4R NXP USA Inc. | 21 | - | Datasheet | 13 Weeks | Surface Mount | 36-XFBGA | YES | - | A/D 14x16b | 30 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Kinetis KL2 | - | - | Active | 3 (168 Hours) | 36 | 3A991.A.2 | - | DIFFERENTIAL ANALOG CHANNEL INPUTS: 3-CH 16-BIT | 8542.31.00.01 | BOTTOM | BALL | 260 | 3V | 0.5mm | 40 | - | - | S-PBGA-B36 | - | 3.6V | - | 1.71V | Internal | 48MHz | 16K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | DMA, I2S, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, FlexIO, SPI, UART/USART, USB | - | 32 | YES | YES | YES | NO | - | - | - | - | - | 0.5mm | 3.5mm | 3.5mm | ROHS3 Compliant | ||
![]() S912ZVHY64F1VLQ NXP USA Inc. | 10000 | - | - | 12 Weeks | Surface Mount | 144-LQFP | YES | - | A/D 8x10b | 100 | - | 65536 | - | -40°C~105°C TA | Tray | 2010 | S12 MagniV | - | - | Active | 3 (168 Hours) | 144 | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 12V | 0.5mm | - | S912ZVHY64 | - | S-PQFP-G144 | Not Qualified | 18V | 6/18V | 5.5V | Internal | 32MHz | 4K x 8 | 4.5V~5.5V | MICROCONTROLLER | S12Z | DMA, LCD, POR, PWM, WDT | 20MHz | FLASH | 16-Bit | 64KB 64K x 8 | CANbus, I2C, LINbus, SCI, SPI | - | 16 | YES | YES | YES | - | 32 | 2K x 8 | CPU12 | - | 32 | - | 20mm | 20mm | ROHS3 Compliant | ||
![]() SPC5644AF0MLU3 NXP USA Inc. | 133 | - | - | 12 Weeks | Surface Mount | 176-LQFP | YES | - | A/D 40x12b | 84 | - | 4194304 | Automotive grade | -40°C~125°C TA | Tray | 2004 | MPC56xx Qorivva | e3 | - | Active | 3 (168 Hours) | 176 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 1.2V | 0.5mm | 40 | SPC5644 | - | S-PQFP-G176 | Not Qualified | 1.32V | 1.23.35V | 1.14V | Internal | 80MHz | 192K x 8 | 1.14V~5.25V | MICROCONTROLLER | e200z4 | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, EBI/EMI, LINbus, SCI, SPI | 380mA | 32 | YES | YES | YES | - | - | - | - | AEC-Q100 | - | - | 24mm | 24mm | ROHS3 Compliant | ||
![]() MC9S08EL32CTL NXP USA Inc. | 265 | - | Datasheet | 10 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | A/D 16x10b | 22 | - | 32768 | - | -40°C~85°C TA | Tube | 1998 | S08 | e3 | - | Active | 3 (168 Hours) | 28 | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 3V | 0.65mm | 40 | MC9S08EL32 | - | R-PDSO-G28 | Not Qualified | 5.5V | 3/5V | 2.7V | External | 40MHz | 1K x 8 | 2.7V~5.5V | MICROCONTROLLER | - | LVD, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, LINbus, SCI, SPI | - | 8 | YES | NO | YES | NO | - | 512 x 8 | - | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant |