- Surface Mount
- Terminal Form
- Terminal Position
- Length
- Terminal Pitch
- Width
- uPs/uCs/Peripheral ICs Type
- Peak Reflow Temperature (Cel)
- Mounting Type
- Part Status
- Time@Peak Reflow Temperature-Max (s)
- Applications
Attribute column
Manufacturer
NXP Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Adjustable Threshold | Clock Frequency | Program Memory Type | Has ADC | DMA Channels | PWM Channels | DAC Channels | Supply Current-Max (Isup) | Controller Series | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM912F634DV2AER2 NXP USA Inc. | 1277 | - | Datasheet | 16 Weeks | Surface Mount | 48-LQFP Exposed Pad | YES | 9 | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | Automotive | - | 2.25V~5.5V | QUAD | GULL WING | 260 | - | 7V | 0.5mm | 40 | MM912F634 | S-PQFP-G48 | - | - | - | LIN, SCI | - | - | 2K x 8 | MICROPROCESSOR CIRCUIT | S12 | - | - | FLASH (32KB) | - | - | - | - | - | HCS12 | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MM912J637AM2EPR2 NXP USA Inc. | 32000 |
| - | 20 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | Battery Monitor | - | 2.25V~5.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | MM912J637 | - | Not Qualified | 3.5V | 1 | LIN, SCI, SPI | POWER SUPPLY MANAGEMENT CIRCUIT | - | 6K x 8 | - | S12 | YES | - | FLASH (128kB) | - | - | - | - | 25mA | HCS12 | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() A7001CGHN1/T1AGBEL NXP USA Inc. | In Stock | - | - | 18 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -25°C~85°C TA | - | 2011 | - | Active | - | - | - | - | Authentication | - | 1.62V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | 3.2kB | - | MX51 | - | - | EEPROM (76.4kB) | - | - | - | - | - | A700x | - | - | - | - | ||
![]() MM912I637AM2EPR2 NXP USA Inc. | 11 | - | - | 26 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | Battery Monitor | - | 2.25V~5.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | MM912I637 | - | Not Qualified | 3.5V | 1 | LIN, SCI, SPI | POWER SUPPLY MANAGEMENT CIRCUIT | - | 6K x 8 | - | S12 | YES | - | FLASH (96KB) | - | - | - | - | 25mA | HCS12 | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MM912F634CV1AER2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP Exposed Pad | - | 9 | -40°C~105°C | Tape & Reel (TR) | 2010 | - | Obsolete | 3 (168 Hours) | - | - | - | Automotive | - | 2.25V~5.5V | - | - | - | - | - | - | - | MM912F634 | - | - | - | - | LIN, SCI | - | - | 2K x 8 | - | S12 | - | - | FLASH (32KB) | - | - | - | - | - | HCS12 | - | - | - | ROHS3 Compliant | ||
![]() MM912H634DM1AER2 NXP USA Inc. | 27 | - | - | 16 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | 9 | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | Automotive | - | 2.25V~5.5V | - | - | 260 | - | - | - | 40 | MM912H634 | - | - | - | - | LIN, SCI | ANALOG CIRCUIT | - | 6K x 8 | - | S12 | - | - | FLASH (64kB) | - | - | - | - | - | HCS12 | - | - | - | ROHS3 Compliant | ||
![]() MM908E621ACPEK NXP USA Inc. | In Stock | - | - | 25 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 12 | -40°C~85°C | Tube | 2003 | e3 | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | Automotive Mirror Control | 8542.31.00.01 | 9V~16V | - | - | 260 | - | - | - | 40 | MM908E621 | - | - | - | - | SCI, SPI | - | - | 512 x 8 | MICROCONTROLLER | HC08 | - | - | FLASH (16kB) | - | - | - | - | - | 908E | - | - | - | ROHS3 Compliant | ||
![]() MM908E624ACEWR2 NXP USA Inc. | 5890 | - | Datasheet | - | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) | - | 16 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | Automotive Mirror Control | - | 5.5V~18V | - | - | - | - | - | - | - | MM908E624 | - | - | - | - | SCI, SPI | - | - | 512 x 8 | - | HC08 | - | - | FLASH (16kB) | - | - | - | - | - | 908E | - | - | - | ROHS3 Compliant | ||
![]() MM912G634DM1AER2 NXP USA Inc. | 27 | - | - | 16 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | 9 | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | Automotive | - | 2.25V~5.5V | - | - | 260 | - | - | - | 40 | MM912G634 | - | - | - | - | LIN, SCI | ANALOG CIRCUIT | - | 2K x 8 | - | S12 | - | - | FLASH (48kB) | - | - | - | - | - | HCS12 | - | - | - | ROHS3 Compliant | ||
![]() MM912G634DV2APR2 NXP USA Inc. | 27 | - | - | 16 Weeks | Surface Mount | 48-LQFP | - | 9 | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | Automotive | - | 2.25V~5.5V | - | - | 260 | - | - | - | 40 | MM912G634 | - | - | - | - | LIN, SCI | ANALOG CIRCUIT | - | 2K x 8 | - | S12 | - | - | FLASH (48kB) | - | - | - | - | - | HCS12 | - | - | - | ROHS3 Compliant | ||
![]() MM912I637AV1EP NXP USA Inc. | 10000 | - | Datasheet | 26 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 8 | -40°C~105°C | Tray | 2012 | e3 | Obsolete | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | Battery Monitor | - | 2.25V~5.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | MM912I637 | - | Not Qualified | 3.5V | 1 | LIN, SCI, SPI | POWER SUPPLY MANAGEMENT CIRCUIT | - | 6K x 8 | - | S12 | YES | - | FLASH (96KB) | - | - | - | - | 25mA | HCS12 | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MM908E626AVPEKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 13 | -40°C~115°C | Tape & Reel (TR) | 2003 | e3 | Obsolete | 3 (168 Hours) | - | 3A991.A.2 | Matte Tin (Sn) | Automotive Mirror Control | 8542.31.00.01 | 8V~18V | - | - | 260 | - | - | - | 40 | MM908E626 | - | - | - | - | SCI, SPI | - | - | 512 x 8 | MICROCONTROLLER | HC08 | - | - | FLASH (16kB) | - | - | - | - | - | 908E | - | - | - | ROHS3 Compliant | ||
![]() MM908E625ACPEKR2 NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | 13 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Obsolete | 3 (168 Hours) | 54 | 3A991.A.2 | Matte Tin (Sn) | Automotive Mirror Control | 8542.31.00.01 | 8V~18V | DUAL | GULL WING | 260 | - | 12V | 0.65mm | 40 | - | R-PDSO-G54 | - | - | - | SCI, SPI | - | 32 MHz | 512 x 8 | MICROCONTROLLER | HC08 | - | 9.8304MHz | FLASH (16kB) | YES | NO | YES | NO | - | 908E | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MM912IP812AMAFR2 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 100-LQFP Exposed Pad | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | Obsolete | 3 (168 Hours) | 100 | 3A991.A.2 | Matte Tin (Sn) | Engine Control | - | 4.7V~36V | QUAD | GULL WING | 260 | - | - | 0.5mm | 40 | MM912IP812 | S-PQFP-G100 | - | - | - | CAN, SCI, SPI | - | - | 6K x 8 | MICROPROCESSOR CIRCUIT | S12P | - | - | FLASH (96KB) | - | - | - | - | - | HCS12 | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MM912I637AV1EPR2 NXP USA Inc. | 10000 | - | Datasheet | 16 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 8 | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Obsolete | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | Battery Monitor | - | 2.25V~5.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | MM912I637 | - | Not Qualified | 3.5V | 1 | LIN, SCI, SPI | POWER SUPPLY MANAGEMENT CIRCUIT | - | 6K x 8 | - | S12 | YES | - | FLASH (96KB) | - | - | - | - | 25mA | HCS12 | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MM912J637AV1EPR2 NXP USA Inc. | 27 | - | - | 26 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 8 | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | Battery Monitor | - | 2.25V~5.5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | MM912J637 | - | Not Qualified | 3.5V | 1 | LIN, SCI, SPI | POWER SUPPLY MANAGEMENT CIRCUIT | - | 6K x 8 | - | S12 | YES | - | FLASH (128kB) | - | - | - | - | 25mA | HCS12 | 0.9mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MM912G634DC2AP NXP USA Inc. | 27 | - | - | 18 Weeks | Surface Mount | 48-LQFP | - | 9 | -40°C~105°C | Tray | 2010 | - | Active | 3 (168 Hours) | - | - | - | Automotive | - | 2.25V~5.5V | - | - | - | - | - | - | - | MM912G634 | - | - | - | - | LIN, SCI | - | - | 2K x 8 | - | S12 | - | - | FLASH (48kB) | - | - | - | - | - | HCS12 | - | - | - | ROHS3 Compliant | ||
![]() A7004CIHN1/T1AGBAJ NXP USA Inc. | 4386 | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~90°C TA | Tape & Reel (TR) | 2011 | - | Active | - | - | - | - | Authentication | - | 1.62V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | 3.2kB | - | MX51 | - | - | EEPROM (76.4kB) | - | - | - | - | - | A700x | - | - | - | - | ||
![]() MM912G634DC1AE NXP USA Inc. | 27 | - | - | 18 Weeks | Surface Mount | 48-LQFP Exposed Pad | - | 9 | -40°C~105°C | Tray | 2010 | - | Active | 3 (168 Hours) | - | - | - | Automotive | - | 2.25V~5.5V | - | - | - | - | - | - | - | MM912G634 | - | - | - | - | LIN, SCI | - | - | 2K x 8 | - | S12 | - | - | FLASH (48kB) | - | - | - | - | - | HCS12 | - | - | - | ROHS3 Compliant | ||
![]() MM912KS812AMAFR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP Exposed Pad | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | Obsolete | 3 (168 Hours) | 100 | 3A991.A.2 | Tin (Sn) | Engine Control | 8542.39.00.01 | 4.7V~36V | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | 40 | - | S-PQFP-G100 | - | - | - | CAN, SCI, SPI | - | - | 12K x 8 | MICROPROCESSOR CIRCUIT | S12XS | - | - | FLASH (256kB) | - | - | - | - | - | HCS12 | - | 14mm | 14mm | ROHS3 Compliant |