- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | ROM Programmability | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8377VRANGA NXP USA Inc. | 2468 |
| Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | MPC8377 | S-PBGA-B689 | 1.1V | 1.051.8/2.52.5/3.3V | 1V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | - | - | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MC68302EH16C NXP USA Inc. | 8 | - | Datasheet | 8 Weeks | 132-BQFP Bumpered | YES | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e3 | Not For New Designs | 3 (168 Hours) | 132 | 3A991.A.2 | Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | - | - | 40 | MC68302 | S-PQFP-G132 | - | - | - | 16MHz | MICROCONTROLLER, RISC | M68000 | - | - | NO | YES | NO | NO | 20 | - | - | 16 | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | - | Communications; RISC CPM | FLASH | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548ECVJAUJD NXP USA Inc. | 3600 | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Active | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | MPC8548 | S-PBGA-B783 | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | 1.333GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | - | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MPC8323ECVRAFDCA NXP USA Inc. | 650 | - | - | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine, Security; SEC 2.2 | - | - | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MCIMX6D5EYM10AE NXP USA Inc. | 10 | - | Datasheet | 15 Weeks | 624-LFBGA, FCBGA | - | - | Commercial grade | -20°C~105°C TJ | Tray | 2002 | i.MX6D | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P2041NSE7PNC NXP USA Inc. | 9240 | - | Datasheet | 12 Weeks | 780-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P2 | - | Active | 3 (168 Hours) | - | 5A002.A.1 | - | 8542.31.00.01 | - | - | 245 | - | - | - | P2041 | - | - | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | Security; SEC 4.2 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() SVF522R3K1CMK4 NXP USA Inc. | 5000 | - | - | 15 Weeks | 364-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2014 | Vybrid, VF5xxR | e1 | Active | 3 (168 Hours) | 364 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | SVF522 | S-PBGA-B364 | 3.6V | - | 3V | 400MHz, 133MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A5 + Cortex®-M4 | - | - | - | - | - | - | 16 | YES | YES | 16 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART | - | Multimedia; NEON™ MPE | - | - | ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | 1.5mm | 17mm | ROHS3 Compliant | ||
![]() MC7448THX1400ND NXP USA Inc. | 925 | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | -40°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Active | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.15V | 1.27mm | 40 | MC7448 | S-CBGA-B360 | 1.2V | 1.31.8/2.5V | 1.1V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC G4 | 200MHz | 32 | - | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | - | - | 2.8mm | 25mm | Non-RoHS Compliant | ||
![]() MPC866TCVR100A NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC866 | S-PBGA-B357 | 1.9V | 1.83.3V | 1.7V | 100MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MC9328MX21CJM NXP USA Inc. | 3600 | - | - | 15 Weeks | 289-LFBGA | YES | - | Industrial grade | -40°C~85°C TA | Tray | 1994 | i.MX21 | e1 | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | 40 | MC9328MX21 | S-PBGA-B289 | 1.65V | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | - | - | - | - | 26 | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | - | Keypad, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8377ECVRANGA NXP USA Inc. | 27 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | 1.05V | 1.051.8/2.52.5/3.3V | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC 3.0 | - | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8247VRMIBA NXP USA Inc. | 34526 | - | Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8247 | S-PBGA-B516 | 1.575V | 1.53.3V | 1.425V | 266MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | - | 30 | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | - | 27mm | ROHS3 Compliant | ||
![]() P4080NSE7PNC NXP USA Inc. | 315 | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4080 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | - | - | - | - | 32 | YES | YES | 16 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | Security; SEC 4.0 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() P1013NSN2HFB NXP USA Inc. | 19 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1013 | S-PBGA-B689 | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR | PowerPC e500v2 | - | 32 | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | - | - | - | - | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MCIMX6Y2DVM05AA NXP USA Inc. | 1 | - | Datasheet | 14 Weeks | 289-LFBGA | YES | - | - | 0°C~95°C TJ | Tray | 2012 | i.MX6 | - | Obsolete | 3 (168 Hours) | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | S-PBGA-B289 | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 528MHz | - | - | - | - | - | 16 | YES | - | 16 | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 8 | Multimedia; NEON™ MPE | - | CAN, ETHERNET, I2C, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX6X4AVM08AB NXP USA Inc. | 28 | - | Datasheet | 15 Weeks | 529-LFBGA | YES | 14 | - | -40°C~125°C TJ | Tray | 2002 | i.MX6SX | e1 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | S-PBGA-B529 | 1.5V | - | 1.275V | 200MHz, 800MHz | MULTIFUNCTION PERIPHERAL | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | 16 | YES | - | 32 | - | - | 144K | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC | 2 | Multimedia; NEON™ MPE | - | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | 1.52mm | 19mm | ROHS3 Compliant | ||
![]() MC8640DTVJ1067NE NXP USA Inc. | 51 | - | Datasheet | 12 Weeks | 1023-BCBGA, FCCBGA | YES | - | - | -40°C~105°C TA | Tray | 2001 | MPC86xx | e2 | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 0.95V | 1mm | 30 | - | S-CBGA-B1023 | 1V | - | 0.9V | 1.067GHz | MICROPROCESSOR | PowerPC e600 | - | 32 | - | - | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | 2.77mm | 33mm | ROHS3 Compliant | ||
![]() MCIMX251AJM4A NXP USA Inc. | 12 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2005 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX251 | S-PBGA-B400 | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | - | 26 | YES | YES | 16 | FIXED POINT | YES | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8270CVRMIBA NXP USA Inc. | 2658 | - | Datasheet | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Silver (Sn/Ag) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8270 | S-PBGA-B516 | 1.6V | 1.53.3V | 1.45V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 266MHz | 32 | - | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8245TVV266D NXP USA Inc. | 688 | - | Datasheet | 12 Weeks | 352-LBGA | YES | - | - | -40°C~105°C TA | Tray | 1998 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 352 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC8245 | S-PBGA-B352 | 1.9V | 23.3V | 1.7V | 266MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | - | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | 1.65mm | 35mm | ROHS3 Compliant |