- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX258CJM4AR2 NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 400-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | i.MX25 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad, LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() P2010NXE2HFC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Box | 2002 | QorIQ P2 | - | Active | 3 (168 Hours) | 689 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | P2010 | S-PBGA-B689 | 1.1V | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | 16 | YES | YES | 64 | FLOATING POINT | YES | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC857DSLCVR66B NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 357-BBGA | YES | - | -40°C~115°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC857 | S-PBGA-B357 | 3.465V | - | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC8535BVJATHA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8535 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.25GHz | MICROPROCESSOR | PowerPC e500 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8536CVTAQGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P2020PSE2MZB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | 2009 | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P2020 | - | - | - | - | 1.2GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() P1014NSN5HHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 425-FBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MC68020RC25E NXP USA Inc. | In Stock | - | Datasheet | - | 114-BPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 25MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6QP4AVT8AB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 624-FBGA, FCBGA | YES | - | -40°C~125°C TJ | Tray | - | i.MX6QP | - | Active | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | 1.5V | - | 1.225V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() LS1012ASN7EKA NXP USA Inc. | 8 |
| Datasheet | 24 Weeks | 211-VFLGA | - | - | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T1042NSN7WQB NXP USA Inc. | 2159 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | 780 | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | - | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.3MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() MPC8572ECPXAVNE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2008 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() P4040NSN7PNAC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4040 | S-PBGA-B1295 | 1.05V | 1V | 0.97V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC870ZT133 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 5A992 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC870 | S-PBGA-B256 | 1.9V | 1.83.3V | 1.7V | 133MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MPC8547EVTAUJB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641VU1333JE NXP USA Inc. | In Stock | - | Datasheet | - | 994-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.333GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FS32V234BJN1VUB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 621-FBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2015 | - | - | Active | 3 (168 Hours) | 621 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.65mm | 40 | - | S-PBGA-B621 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A53, ARM® Cortex®-M4 | - | 64 | - | YES | YES | - | FLOATING POINT | YES | 1V 1.8V 3.3V | 1Gbps | 4 Core 64-Bit/1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2 | - | I2C, SPI, PCI, UART | Multimedia; NEON™ MPE | AES, ARM TZ, Boot, CSE, OCOTP_CTRL, System JTAG | APEX2-CL, DCU (2D-ACE), ISP, LCD, MIPICSI2, Video, VIU | - | 2.44mm | 17mm | ROHS3 Compliant | ||
![]() T2080NXE8T1B NXP USA Inc. | 2824 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | 0°C~105°C TA | - | - | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() T4241NXE7QTB NXP USA Inc. | 881 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A001.A.3 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | - | 0.995V | 1.667GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() P5010NSN1VNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 3A991 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5010 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant |