- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P5010NSN1TNB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5010 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() BSC9132NSE7KNKB NXP USA Inc. | 43 |
| Datasheet | 12 Weeks | 780-BFBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ Qonverge BSC | e1 | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.05V | - | 0.97V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | - | 32 | 16 | YES | YES | - | 32 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 (1) | AIC, DUART, I2C, MMC/SD, SPI, USIM | Signal Processing; SC3850, Security; SEC 4.4 | - | Boot Security, Cryptography, Random Number Generator | - | - | 2.53mm | 23mm | ROHS3 Compliant | ||
![]() T1040NSN7WQB NXP USA Inc. | 2761 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | - | 0°C~105°C TA | - | 2002 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | 1Gbps (8) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P5020NSE7TNB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC823ZQ75B2T NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | - | - | 0°C~95°C TA | Tray | 1998 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC823 | - | - | - | - | 75MHz | - | PowerPC | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | - | LCD, Video | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX355AVM4B NXP USA Inc. | 3800 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | 3 | Automotive grade | -40°C~85°C TA | Tray | 2008 | i.MX35 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX355 | S-PBGA-B400 | 1.47V | - | 1.22V | 400MHz | - | ARM1136JF-S | - | - | - | YES | - | AEC-Q100 | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; IPU, VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8536CVJANGA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | MPC8536 | S-PBGA-B783 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e500 | - | 32 | 16 | YES | YES | - | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MC68306CEH16B NXP USA Inc. | 1584 | - | Datasheet | - | 132-BQFP Bumpered | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68306 | - | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | DUART | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T2081NXE8MQB NXP USA Inc. | 2139 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | - | - | 0°C~105°C TA | - | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() T4241NXN7TTB NXP USA Inc. | 804 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | - | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | - | 0.995V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() LS1048ASE7MQA NXP USA Inc. | 2567 |
| Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1046AXN8P1A NXP USA Inc. | 2751 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | - | -40°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.4GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68020RC33E NXP USA Inc. | In Stock | - | Datasheet | - | 114-BPGA | - | 114-PGA (34.55x34.55) | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 33MHz | - | 68020 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVJAVLA NXP USA Inc. | In Stock | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | - | - | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.1V | 1mm | - | - | S-PBGA-B783 | 1.155V | 11.5/1.81.8/3.3V | 1.045V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | - | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | - | Cryptography | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC8241TZQ166D NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8241 | - | - | - | - | 166MHz | MICROPROCESSOR | PowerPC 603e | - | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8347EVRAGD NXP USA Inc. | In Stock | - | Datasheet | - | 620-BBGA Exposed Pad | YES | - | - | - | 0°C~105°C TA | Tray | 2009 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 620 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8347 | S-PBGA-B620 | 1.26V | 1.22.53.3V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | - | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | - | Cryptography, Random Number Generator | - | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() P1015NSN5FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | - | - | - | - | Tray | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P4040NSN7PNC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4040 | S-PBGA-B1295 | 1.05V | 1V | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | 32 | 16 | YES | YES | - | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() LS1012AXE7HKB NXP USA Inc. | 336 |
| Datasheet | 24 Weeks | 211-VFLGA | - | - | - | - | -40°C~105°C | - | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6X4AVM08ABR NXP USA Inc. | 40 |
| - | 15 Weeks | 529-LFBGA | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz, 800MHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | - | ROHS3 Compliant |