- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1025NSE5DFB NXP USA Inc. | 300 | - | Datasheet | 12 Weeks | 561-FBGA | - | 561-TEPBGA I (23x23) | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1025 | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MC7447AVU1000LB NXP USA Inc. | In Stock | - | Datasheet | - | 360-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7447 | S-CBGA-B360 | 1.35V | - | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() P5020NSE1TNB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5020 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC860DEVR66D4 NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MC94MX21DVKN3R2 NXP USA Inc. | In Stock | - | Datasheet | - | 289-LFBGA | - | - | -30°C~70°C TA | Tape & Reel (TR) | 2006 | i.MX21 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC94MX21 | - | - | - | - | 350MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, IrDA, MMC/SD, UART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P2040NXE1MMB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 780-FCPBGA (23x23) | -40°C~105°C TA | Tray | 2006 | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P2040 | - | - | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC7448VU1000LD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 360-CBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | Active | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.15V | 1.27mm | 40 | MC7448 | S-CBGA-B360 | 1.2V | 1.31.8/2.5V | 1.1V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 200MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 2.4mm | 25mm | ROHS3 Compliant | ||
![]() T4160NXN7PQB NXP USA Inc. | 987 |
| Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | -40°C~105°C TA | Bulk | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | - | 8542.31.00.01 | - | - | 250 | - | - | - | - | - | - | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() LS1020AXE7MQB NXP USA Inc. | 40 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | -40°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1), USB 3.0 + PHY | - | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T4241NXE7PQB NXP USA Inc. | 996 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A001.A.3 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | - | 0.995V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() P1010NXN5FFB NXP USA Inc. | 10000 | - | Datasheet | 12 Weeks | 425-FBGA | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1013NSE2MHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Not For New Designs | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P1013 | S-PBGA-B689 | 1.1V | - | 1V | 1.055GHz | MICROPROCESSOR | PowerPC e500v2 | 133MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P5020NSN7QMB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() P1012NSN2DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1012 | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8535ECVTAKGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8535 | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68340CFE25E NXP USA Inc. | 2562 | - | Datasheet | - | 144-BCQFP | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | - | 25MHz | - | CPU32 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVJANGA NXP USA Inc. | In Stock | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | - | S-PBGA-B783 | 1.05V | 11.5/1.81.8/3.3V | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MPC862PZQ100B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | 357-PBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC862 | - | - | - | - | 100MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8535EBVJANGA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8535 | S-PBGA-B783 | 1.05V | 11.5/1.81.8/3.3V | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (1) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MC68040RC40V NXP USA Inc. | In Stock | - | Datasheet | - | 182-BEPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68040 | - | - | - | - | 40MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant |