- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8379EVRANG NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2008 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8379 | S-PBGA-B689 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P5020NXE1QMB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5020 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MC68EC040RC33A NXP USA Inc. | 30 | - | Datasheet | - | 179-BEPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68EC040 | - | - | - | - | 33MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8536EAVTAKGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8250AZQIHBC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e0 | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1mm | 30 | MPC8250 | S-PBGA-B516 | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC8379EVRAJFA NXP USA Inc. | In Stock | - | - | 12 Weeks | 689-BBGA Exposed Pad | - | - | - | Tray | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8379 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T1023NSN7PQA NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() SPC5200CBV400R2 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 272-BBGA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MPC52xx | e0 | Last Time Buy | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 240 | 1.5V | 1.27mm | 30 | PC5200 | S-PBGA-B272 | 1.58V | - | 1.42V | 400MHz | MICROPROCESSOR | PowerPC e300 | 35MHz | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | 2.65mm | 27mm | Non-RoHS Compliant | ||
![]() P5010NXN1QMB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5010 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8535AVJATHA NXP USA Inc. | 2956 | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | - | S-PBGA-B783 | 1.05V | - | 0.95V | 1.25GHz | MICROPROCESSOR | PowerPC e500 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() P2040NSE7HLC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 780-BFBGA, FCBGA | - | - | 0°C~105°C TA | Box | 2002 | QorIQ P2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVJAULA NXP USA Inc. | In Stock | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | - | S-PBGA-B783 | 1.05V | 11.5/1.81.8/3.3V | 0.95V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX6X3EVK10AC NXP USA Inc. | 40 | - | - | 15 Weeks | 400-LFBGA | - | - | -20°C~105°C TJ | Tray | - | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | 227MHz, 1GHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | - | ROHS3 Compliant | ||
![]() MPC8379EVRANGA NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | - | 0°C~125°C TA | Tray | 2013 | MPC83xx | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8379 | - | - | - | - | 800MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVJAKGA NXP USA Inc. | In Stock | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | - | S-PBGA-B783 | 1.05V | 11.5/1.81.8/3.3V | 0.95V | 600MHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() MCIMX7D2DVK12SD NXP USA Inc. | 106 | - | - | 16 Weeks | 488-TFBGA | YES | - | 0°C~85°C TJ | Tray | 2012 | i.MX7D | - | Active | 3 (168 Hours) | 488 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.225V | 0.4mm | 40 | - | S-PBGA-B488 | 1.25V | - | 1.2V | 1.2GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | 32 | 16 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.1mm | 12mm | ROHS3 Compliant | ||
![]() MCIMX6DP4AVT8ABR NXP USA Inc. | 2999 | - | Datasheet | 12 Weeks | 624-FBGA, FCBGA | - | 624-FCBGA (21x21) | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6DP | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T1022NSE7PQPB NXP USA Inc. | 2527 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | 780-FCPBGA (23x23) | 0°C~105°C TA | - | - | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | 1Gbps (5) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1025NXE5DFB NXP USA Inc. | 4 | - | - | 16 Weeks | 561-FBGA | - | - | - | Tray | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T2080NSE8TTB NXP USA Inc. | 2912 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | 0°C~105°C TA | - | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant |