- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6DP4AVT1ABR NXP USA Inc. | 2261 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | - | 624-FCBGA (21x21) | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6DP | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P2041NXN7MMC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 780-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P2 | e1 | Active | 3 (168 Hours) | 780 | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.05V | 0.95V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | 2.51mm | 23mm | ROHS3 Compliant | ||
![]() T4241NSE7PQB NXP USA Inc. | 781 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | 0°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A001.A.3 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | 0.995V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() MPC8544VTALF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6G0DVM05ABR NXP USA Inc. | 11 | - | - | 15 Weeks | 289-LFBGA | - | - | 0°C~95°C TJ | Tape & Reel (TR) | 2002 | i.MX6UL | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (1) | EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LVDS | - | - | - | ROHS3 Compliant | ||
![]() LS1022AXN7EKB NXP USA Inc. | 7 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | -40°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | GbE (2) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1) | - | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P2041NXN1NNB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 780-FCPBGA (23x23) | -40°C~105°C TA | Tray | 2012 | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P2041 | - | - | - | 1.3GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8543EVTANGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8543 | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX534AVV8C2 NXP USA Inc. | 32 | - | Datasheet | 15 Weeks | 529-FBGA | - | - | -40°C~125°C TJ | Tray | 2011 | i.MX53 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC853TZT100A NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | MPC853 | S-PBGA-B256 | 1.9V | 1.7V | 100MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MC8640TVJ1250HE NXP USA Inc. | 500 | - | - | 26 Weeks | 994-BCBGA, FCCBGA | YES | - | -40°C~105°C TA | Tray | 2001 | MPC86xx | e2 | Active | 3 (168 Hours) | 1023 | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | 30 | - | S-CBGA-B1023 | 1.1V | 1V | 1.25GHz | MICROPROCESSOR | PowerPC e600 | - | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.77mm | 33mm | ROHS3 Compliant | ||
![]() T4241NXE7TTB NXP USA Inc. | 880 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A001.A.3 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | 0.995V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() P1013NSE2HFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1013 | S-PBGA-B689 | 1.05V | 0.95V | 1.055GHz | MICROPROCESSOR | PowerPC e500v2 | - | 32 | 16 | YES | YES | 64 | FIXED POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MC9328MXSCVP10R2 NXP USA Inc. | In Stock | - | Datasheet | - | 225-LFBGA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 1994 | i.MXS | e1 | Not For New Designs | 3 (168 Hours) | 225 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.8mm | 40 | MC9328MXS | S-PBGA-B225 | 1.9V | 1.7V | 100MHz | MICROPROCESSOR | ARM920T | 16MHz | 32 | 25 | YES | YES | 32 | FIXED POINT | NO | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, UART | - | - | LCD | - | 1.6mm | 13mm | ROHS3 Compliant | ||
![]() XPC823EVR75B2 NXP USA Inc. | 10000 | - | Datasheet | - | 256-BBGA | - | 256-PBGA (23x23) | 0°C~95°C TA | Tray | 1999 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | PC823 | - | - | - | 75MHz | - | PowerPC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | - | - | - | ROHS3 Compliant | ||
![]() MPC8349EZUAJDB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | - | 8542.31.00.01 | - | - | - | - | - | - | MPC8349 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() T1040NSE7MQB NXP USA Inc. | 2563 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C TA | Bulk | 2002 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | 1Gbps (12) | 4 Core 64-Bit | No | DDR3L/4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() LS1048ASN7Q1A NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1048AXN7PTA NXP USA Inc. | 2005 | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T4161NXN7QTB NXP USA Inc. | 635 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | - | 1mm | - | - | S-PBGA-B1932 | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant |