- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1011NXE2FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1011 | S-PBGA-B689 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() LS1088ASN7PTA NXP USA Inc. | 2492 | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P5010NXE7QMB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Bulk | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() P5020NSE7MMB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | - | S-PBGA-B1295 | 1.05V | - | 0.95V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX6X1AVO08AC NXP USA Inc. | 900 | - | Datasheet | 15 Weeks | 400-LFBGA | - | - | - | -40°C~125°C TJ | Tray | - | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | 200MHz, 800MHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MC68020EH16E NXP USA Inc. | In Stock | - | Datasheet | - | 132-BQFP Bumpered | - | 132-PQFP (46x46) | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 166MHz | - | 68020 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPC8260CZUIHBC NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | e0 | Obsolete | 3 (168 Hours) | 480 | 5A991 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | PC8260 | S-PBGA-B480 | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() MCIMX6S8DVM10AD NXP USA Inc. | 30 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | 14 | 0°C~95°C TJ | Tray | - | i.MX6S | - | Active | 3 (168 Hours) | 624 | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | 1.5V | - | 1.35V | 1.0GHz | - | ARM® Cortex®-A9 | - | - | 26 | YES | - | 32 | - | - | 144K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() T2081NXN8MQLB NXP USA Inc. | 2913 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | - | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8535EBVTANGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8535 | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | - | Cryptography | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P5021NXN7VNC NXP USA Inc. | 2436 | - | - | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.0V 1.1V | 1Gbps (10), 10Gbps (2) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8377CVRAJF NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() LS2088ASN7V1B NXP USA Inc. | 2159 | - | Datasheet | 18 Weeks | 1292-BFBGA, FCBGA | - | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | - | - | SATA 6Gbps (2) | - | - | ROHS3 Compliant | ||
![]() LS1043ASE8KNLB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1046ASE8Q1A NXP USA Inc. | 2567 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | YES | - | - | 0°C~105°C | Tray | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | - | 0.8mm | NOT SPECIFIED | - | S-PBGA-B780 | - | - | - | 1.6GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 2.5GbE (1), 1GbE (4) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (3) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() T2081NXE8T1B NXP USA Inc. | 2285 | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | - | - | 0°C~105°C TA | - | - | QorIQ T2 | - | Active | 3 (168 Hours) | 780 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | 30 | - | S-PBGA-B780 | 1.055V | - | 0.995V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() T4241NXN7QTB NXP USA Inc. | 509 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | - | 0.995V | 1.667GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() T4161NXN7TTB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | - | 1mm | - | - | S-PBGA-B1932 | - | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() MPC862PCVR66B NXP USA Inc. | 1928 | - | Datasheet | - | 357-BBGA | YES | - | - | -40°C~115°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC862 | S-PBGA-B357 | 3.465V | - | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() LS1023ASE8MNLB NXP USA Inc. | 66 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | 0°C~105°C | Tray | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant |