- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1014NXN5FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 425-FBGA | YES | - | -40°C~105°C TA | Bulk | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | - | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MPC852TCZT80A NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | 256-PBGA (23x23) | -40°C~100°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC852 | - | - | - | - | 80MHz | - | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | Communications; CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68EC060RC75 NXP USA Inc. | In Stock | - | Datasheet | - | 206-BPGA | - | 206-PGA (47.25x47.25) | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EC060 | - | - | - | - | 75MHz | - | 68060 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68VZ328CAG NXP USA Inc. | In Stock | - | - | - | 144-LQFP | - | - | -40°C~85°C TA | Tray | - | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68VZ328 | - | - | - | - | 33MHz | - | FLX68000 | - | - | - | - | - | - | - | - | - | - | - | 3.0V | - | 1 Core 32-Bit | No | DRAM | - | SPI, UART | - | - | LCD, Touch Panel | - | - | - | ROHS3 Compliant | ||
![]() T2081NSN8MQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC8641DTHX1333JE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BCBGA, FCCBGA | - | - | -40°C~105°C TA | Tray | 2002 | MPC86xx | e0 | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | - | 245 | - | - | 30 | MC8641 | - | - | - | - | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e600 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860PVR80D4R2 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tape & Reel (TR) | 1995 | MPC8xx | e1 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 80MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() P2010NSN2MFC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2010 | S-PBGA-B689 | 1.1V | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P5010NSN1MMB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P5010 | S-PBGA-B1295 | 1.05V | - | 0.95V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MVF62NN152CMK40 NXP USA Inc. | In Stock | - | - | 15 Weeks | 364-LFBGA | YES | - | -40°C~85°C TA | Tray | - | Vybrid, VF6xx | - | Active | 3 (168 Hours) | 364 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | - | - | 3.6V | - | 3V | 400MHz, 167MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 + Cortex®-M4 | 24MHz | 32 | YES | YES | NO | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | - | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | ROHS3 Compliant | ||
![]() P2020NXE2HHC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2020 | S-PBGA-B689 | - | 1.05V | - | 1.2GHz | MICROPROCESSOR | PowerPC e500v2 | - | 32 | - | - | - | - | YES | - | - | FLOATING POINT | YES | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() T1024NSN7MQPA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA | - | - | 0°C~105°C TA | - | - | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() T2080NXN8MQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | 0°C~105°C TA | - | 2002 | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC68EC000EI12R2 NXP USA Inc. | In Stock | - | Datasheet | - | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | 0°C~70°C TA | Tape & Reel (TR) | 1998 | M680x0 | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | MC68EC000 | - | - | - | - | 12MHz | - | EC000 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68EC000CAA16 NXP USA Inc. | In Stock | - | Datasheet | - | 64-QFP | - | 64-QFP (14x14) | -40°C~85°C TA | Tray | 1998 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EC000 | - | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T1024NSN7KQPA NXP USA Inc. | 11 | - | Datasheet | 18 Weeks | 780-FBGA | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P5010NXN7TNB NXP USA Inc. | In Stock | - | - | 16 Weeks | 1295-BBGA, FCBGA | YES | - | -40°C~105°C TA | Bulk | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX537CVV8C2 NXP USA Inc. | In Stock | - | - | 15 Weeks | 529-FBGA | - | - | -40°C~85°C TA | Tray | 2011 | i.MX53 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVTATH NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8313EZQADDC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | 1.05V | - | 0.95V | 267MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | Non-RoHS Compliant |