- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8313EZQAGDC NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 516-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | 1.05V | 0.95V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | Security; SEC 2.2 | - | Cryptography | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() P4081NSN7KKC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P4 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P4081 | S-PBGA-B1295 | 1.05V | 0.95V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | 32 | YES | YES | 16 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (1) | 8 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() P2020NSN2NHC NXP USA Inc. | 101 | - | Datasheet | 13 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Not For New Designs | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2020 | S-PBGA-B689 | 1.1V | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | YES | YES | - | FIXED POINT | YES | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() LS1022ASN7EKB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | - | 0°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | GbE (2) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1) | - | - | Multimedia; NEON™ SIMD | - | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T2080NXN8MQLB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | - | 0°C~105°C TA | - | - | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() T4160NSN7TTB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | - | 1mm | - | - | S-PBGA-B1932 | - | - | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | - | - | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() MCIMX6U1AVM10AC NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | -40°C~125°C TJ | Tray | - | i.MX6DL | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | NOT SPECIFIED | - | S-PBGA-B624 | 1.5V | 1.4V | 1GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() P1021NSE2FFB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | 0°C~125°C TA | Tray | 2010 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1021 | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Communications; QUICC Engine, Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() P1014NXN5FFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | -40°C~105°C TA | Tray | 2011 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MPC8548VTAVHD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1088ASN7MQA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-BFBGA, FCBGA | - | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 250 | - | - | 30 | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASE8PQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1023ASE8KQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC857TCVR66B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | -40°C~115°C TA | Tray | 2004 | MPC8xx | e1 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC857 | S-PBGA-B357 | 3.465V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MCIMX6G1AVM07AA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 289-LFBGA | YES | - | 131 | -40°C~125°C TJ | Tray | 2015 | i.MX6UL | - | Obsolete | 3 (168 Hours) | 289 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | S-PBGA-B289 | 1.3V | 1.25V | 696MHz | MICROPROCESSOR | ARM® Cortex®-A7 | 696MHz | - | 16 | YES | - | 16 | - | - | 32000 | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | 9 | Multimedia; NEON™ SIMD | CAN, ETHERNET, I2C, I2S, SPI, UART, USB | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() P5020NXE7TNB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MC68340CFE16E NXP USA Inc. | In Stock | - | Datasheet | - | 144-BCQFP | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | 16MHz | - | CPU32 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P5040NXN72QC NXP USA Inc. | In Stock | - | - | 12 Weeks | 1295-BBGA, FCBGA | YES | - | - | -40°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | - | S-PBGA-B1295 | 1.23V | 1.17V | 2.2GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.0V 1.2V | 1Gbps (10), 10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8555EVTALF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8555 | S-PBGA-B783 | 1.26V | 1.14V | 667MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() P1013NXN2EFB NXP USA Inc. | 2298 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1013 | S-PBGA-B689 | 1.05V | 0.95V | 1.055GHz | MICROPROCESSOR | PowerPC e500v2 | 133MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | - | - | - | LCD | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant |