- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8535BVTAKGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8535 | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T1013NXE7PQA NXP USA Inc. | 11 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | - | -40°C~105°C TA | - | - | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | GbE (8) | 1 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8349ZUAJFB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | 3A991.A.2 | - | - | 8542.31.00.01 | - | - | - | - | - | - | MPC8349 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() P1015NSN5BFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1015 | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68030FE20C NXP USA Inc. | In Stock | - | Datasheet | - | 132-BCQFP | - | - | - | 0°C~70°C TA | Tray | 2007 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC68030 | - | - | - | 20MHz | - | 68030 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC850SRVR66BU NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8360VVAHFH NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | - | 740-TBGA (37.5x37.5) | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 500MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8265ACVVMIBC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 2V | 1.27mm | 40 | MPC8265 | S-PBGA-B480 | 2.2V | 1.9V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() M82172G23 NXP USA Inc. | In Stock | - | - | - | 672-BGA | - | - | - | 0°C~70°C TA | Tray | 2014 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3 | USB 2.0 + PHY (1), USB 3.0 + PHY | I2C, I2S, SPI, UART | - | - | Secure Boot, TrustZone® | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8313CZQAFFB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | - | -40°C~105°C TA | Tray | 2007 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC9328MXLCVP15R2 NXP USA Inc. | In Stock | - | Datasheet | - | 225-LFBGA | - | 225-MAPBGA (13x13) | - | -40°C~85°C TA | Tape & Reel (TR) | 1994 | i.MXL | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC9328MXL | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() MC8640THJ1067NE NXP USA Inc. | In Stock | - | - | 12 Weeks | 994-BCBGA, FCCBGA | - | - | - | -40°C~105°C TA | Tray | - | MPC86xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LS2084ASE7V1B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 8 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | SATA (2) | - | - | ROHS3 Compliant | ||
![]() LS1023AXE7PQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | YES | - | 4 | -40°C~105°C | Tray | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 621 | - | - | ALSO OPERATES AT 1V SUPPLY NOM | 8542.39.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | 30 | - | S-PBGA-B621 | 1.03V | 0.97V | 1.4GHz | - | ARM® Cortex®-A53 | 1400MHz | - | 16 | YES | - | 32 | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | ETHERNET, I2C, PCI, SATA, SPI, UART, USB | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | 2.07mm | 21mm | ROHS3 Compliant | ||
![]() P1016NSE5FFB NXP USA Inc. | 95 | - | Datasheet | 12 Weeks | 561-FBGA | - | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1016 | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC857TZQ50B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC857 | S-PBGA-B357 | 3.465V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() P5010NSE7MMB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | - | S-PBGA-B1295 | 1.05V | 0.95V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8533EVTALFA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8533 | - | - | - | 667MHz | MICROPROCESSOR | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545PXAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8572CLVTAULE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | - | -40°C~105°C TA | Tray | 2008 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant |