- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8347ZUAJDB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 672-LBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 672 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8347 | S-PBGA-B672 | 1.26V | 1.2V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | 1.69mm | 35mm | Non-RoHS Compliant | ||
![]() T1040NSE7WQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C TA | - | 2002 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | 1Gbps (8) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC68040RC40A NXP USA Inc. | In Stock | - | Datasheet | - | 179-BEPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68040 | - | - | - | - | 40MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX31VMN5CR2 NXP USA Inc. | In Stock | - | Datasheet | - | 473-LFBGA | - | 473-MAPBGA (19x19) | 0°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() T1040NXN7MQB NXP USA Inc. | 2340 | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | -40°C~105°C TA | - | - | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | 1Gbps (8) | 4 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P5040NSE72QC NXP USA Inc. | In Stock | - | - | 12 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | 30 | - | S-PBGA-B1295 | 1.23V | - | 1.17V | 2.2GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.0V 1.2V | 1Gbps (10), 10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC7410HX450NE NXP USA Inc. | In Stock | - | - | - | 360-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | 40 | - | S-CBGA-B360 | 1.55V | - | 1.45V | 450MHz | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 3.2mm | 25mm | Non-RoHS Compliant | ||
![]() P2020NXN2HHC NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | - | -40°C~125°C TA | Tray | 2013 | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P2010 | - | - | - | - | 1.2GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T4081NSN7QTB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | 0°C~105°C | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | - | 1mm | - | - | S-PBGA-B1932 | - | - | - | 1.67GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() T4241NSN7QTB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | 0°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A991.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 1mm | - | - | S-PBGA-B1932 | 1.055V | - | 0.995V | 1.667GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 24 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() MC68020FE33E NXP USA Inc. | In Stock | - | Datasheet | - | 132-BCQFP | - | 132-CQFP (24x24) | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 33MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS2044ASN7TTB NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA (2) | - | - | ROHS3 Compliant | ||
![]() P1014NXN5HHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 425-FBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 425 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MPC8360CVVAJDG NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | YES | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 740 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | 1.35V | 1.8/2.53.3V | 1.15V | 533MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() LS1012ASE7EKB NXP USA Inc. | 7 | - | Datasheet | 24 Weeks | 211-VFLGA | - | - | 0°C~105°C | - | 2016 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 64-Bit | - | DDR3L | USB 2.0 (1), USB 3.0 + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P1021NSN2DFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | Not For New Designs | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | P1021 | S-PBGA-B689 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FIXED POINT | YES | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P5020NSE1VNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5020 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MC68EN360CRC25L NXP USA Inc. | In Stock | - | Datasheet | - | 241-BEPGA | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EN360 | - | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68340FT25E NXP USA Inc. | In Stock | - | Datasheet | - | 144-BQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | - | 25MHz | - | CPU32 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6Q6AVT08AER NXP USA Inc. | In Stock | - | Datasheet | 14 Weeks | 624-FBGA, FCBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | i.MX6Q | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant |