- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX535DVV1C2R2 NXP USA Inc. | In Stock | - | - | 15 Weeks | 529-FBGA | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2011 | i.MX53 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68020CRC16E NXP USA Inc. | In Stock | - | Datasheet | - | 114-BPGA | - | 114-PGA (34.55x34.55) | -40°C~85°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 166MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8533VTANGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8533 | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P2041NXE7NNC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 780-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P2 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | - | - | 245 | - | - | 30 | P2041 | - | - | - | - | 1.3GHz | MICROPROCESSOR, RISC | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC850SRCZQ50BU NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8349CZUAGDB NXP USA Inc. | In Stock | - | - | 12 Weeks | 672-LBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 672 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | 1.26V | 1.21.8/2.52.5/3.3V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | 1.69mm | 35mm | Non-RoHS Compliant | ||
![]() MPC8313EZQAFFB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6U4AVM08AD NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 624-LFBGA | YES | - | -40°C~125°C TJ | Tray | - | i.MX6DL | - | Active | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6Q4AVT08AER NXP USA Inc. | 2481 | - | Datasheet | 14 Weeks | 624-FBGA, FCBGA | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6Q | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC860DTCVR66D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | e1 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MPC8572ECVTAVNE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2008 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.1V | 1mm | - | MPC8572 | S-PBGA-B1023 | 1.155V | - | 1.045V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | 3.38mm | 33mm | ROHS3 Compliant | ||
![]() MPC8378EVRAJF NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2005 | MPC83xx | - | Obsolete | 3 (168 Hours) | 689 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8378 | S-PBGA-B689 | 1.05V | - | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() T2080NSE8T1B NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | - | - | 0°C~105°C TA | - | - | QorIQ T2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1022NSE2LHB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Not For New Designs | 3 (168 Hours) | - | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | - | - | 260 | - | - | 40 | P1022 | - | - | - | - | 1.067GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC68EC030CFE25C NXP USA Inc. | In Stock | - | Datasheet | - | 132-BCQFP | - | 132-CQFP (24x24) | -40°C~85°C TA | Tray | 2007 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68EC030 | - | - | - | - | 25MHz | - | 68030 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8358ECVVAGDG NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | YES | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 740 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8358 | S-PBGA-B740 | 1.26V | 1.8/2.53.3V | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MC7410VU400LE NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 360-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e2 | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.8V | 1.27mm | 40 | MC7410 | S-CBGA-B360 | 1.9V | - | 1.7V | 400MHz | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.8mm | 25mm | ROHS3 Compliant | ||
![]() P5020NSN7MMB NXP USA Inc. | In Stock | - | - | 26 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Last Time Buy | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | - | S-PBGA-B1295 | 1.05V | - | 0.95V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MC8640HJ1067NE NXP USA Inc. | In Stock | - | - | 12 Weeks | 994-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | - | MPC86xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68340FE16VE NXP USA Inc. | In Stock | - | Datasheet | - | 144-BCQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68340 | - | - | - | - | 16MHz | - | CPU32 | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | ROHS3 Compliant |