- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC7457VG1267LC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 483-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e1 | Obsolete | 1 (Unlimited) | 483 | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7457 | S-CBGA-B483 | - | 1.35V | 1.25V | 1.267GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 3.2mm | 29mm | ROHS3 Compliant | ||
![]() P1015NSE5BFB NXP USA Inc. | In Stock | - | Datasheet | - | 561-FBGA | - | - | 0°C~125°C TA | Tray | 2013 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1015 | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC755CRX350LE NXP USA Inc. | In Stock | - | Datasheet | - | 360-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | e0 | Obsolete | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 2V | 1.27mm | 30 | MPC755 | S-CBGA-B360 | - | 2.1V | 1.8V | 350MHz | MICROPROCESSOR, RISC | PowerPC | 100MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 3.2mm | 25mm | Non-RoHS Compliant | ||
![]() P1010NSN5FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 425-FBGA | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MCIMX356AVM5BR2 NXP USA Inc. | In Stock | - | Datasheet | - | 400-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX35 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX356 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8547ECPXAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2009 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() P1016NXN5FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1016 | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() P2040NSE1HLB NXP USA Inc. | In Stock | - | Datasheet | - | - | - | 780-FCPBGA (23x23) | 0°C~105°C TA | Tray | 2006 | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P2040 | - | - | - | - | 800MHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC850DEVR66BU NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC850 | - | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC862PZQ50B NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 357-BBGA | YES | - | 0°C~105°C TA | Tray | 2004 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 5A991 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC862 | S-PBGA-B357 | - | 3.465V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | - | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8543EVUAQG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8543 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX508CVK1B NXP USA Inc. | In Stock | - | - | 15 Weeks | 416-LFBGA | YES | - | 0°C~70°C TA | Tray | 2008 | i.MX50 | e1 | Active | 3 (168 Hours) | 416 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | 1.225V | 0.5mm | - | - | S-PBGA-B416 | Not Qualified | 1.275V | 1.175V | 1.0GHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 1000MHz | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | - | 1.52mm | 13mm | ROHS3 Compliant | ||
![]() P2010NSE2MFC NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Not For New Designs | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2010 | S-PBGA-B689 | - | 1.1V | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | 16 | YES | YES | 64 | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MC7457VG867NC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 483-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e1 | Obsolete | 1 (Unlimited) | 483 | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7457 | S-CBGA-B483 | - | 1.35V | 1.25V | 867MHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | 3.2mm | 29mm | ROHS3 Compliant | ||
![]() P3041NXE1MMB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2006 | QorIQ P3 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P3041 | - | - | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC68LC060BRC66 NXP USA Inc. | In Stock | - | Datasheet | - | 206-BPGA | - | 206-PGA (47.25x47.25) | -40°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68LC060 | - | - | - | - | 66MHz | - | 68060 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1084AXN7Q1A NXP USA Inc. | In Stock | - | - | 18 Weeks | 780-BFBGA | - | - | -40°C~105°C TA | - | - | QorlQ LS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8378ECVRANG NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | - | Obsolete | 3 (168 Hours) | 689 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.05V | 1mm | - | MPC8378 | S-PBGA-B689 | - | 1.1V | 1V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8378VRANG NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2008 | MPC83xx | - | Obsolete | 3 (168 Hours) | 689 | - | - | - | BOTTOM | BALL | - | 1.05V | 1mm | - | MPC8378 | S-PBGA-B689 | - | 1.1V | 1V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8323ZQAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8323 | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | Non-RoHS Compliant |