- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3041NSN7NNC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P3 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P3041 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133MHz | - | - | YES | YES | - | FIXED POINT | YES | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8536EAVJATHA NXP USA Inc. | In Stock | - | - | 18 Weeks | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2002 | MPC85xx | - | Active | 3 (168 Hours) | 783 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | - | S-PBGA-B783 | 1.05V | 11.5/1.81.8/3.3V | 0.95V | 1.25GHz | MICROPROCESSOR, RISC | PowerPC e500 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | 2.76mm | 29mm | ROHS3 Compliant | ||
![]() LS2044ASE7V1B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | - | 0°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA (2) | - | - | ROHS3 Compliant | ||
![]() LS2048AXE7V1B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BFBGA, FCBGA | - | - | -40°C~105°C | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | ARM® Cortex®-A72 | - | - | - | - | - | - | - | - | - | 10GbE (8) or 1GbE (16) & 2.5GbE (1) | 4 Core 64-Bit | - | DDR4 | USB 3.0 (2) + PHY | - | - | - | - | SATA 6Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8548PXATGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8567VTAUJJ NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2016 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | - | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | MPC8567 | S-PBGA-B1023 | 1.155V | 1.11.8/2.52.5/3.3V | 1.045V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 166MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine | - | - | - | 2.75mm | 33mm | ROHS3 Compliant | ||
![]() MPC8313CVRAGDB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | -40°C~105°C TA | Tray | 2008 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LS101MAXE7DFA NXP USA Inc. | In Stock | - | - | - | 448-FBGA Exposed Pad | - | - | -40°C~85°C TA | Tray | - | QorlQ LS1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 32-Bit | No | DDR2 | USB 2.0 + PHY (1) | I2C, PCIe, PCM/TDM, SPI, UART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536CVTAVLA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | 2005 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8536ECVTAULA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() LS1084ASN7PTA NXP USA Inc. | In Stock | - | - | 18 Weeks | 780-BFBGA | - | - | 0°C~105°C TA | - | - | QorlQ LS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1084ASE7Q1A NXP USA Inc. | In Stock | - | - | 18 Weeks | 780-BFBGA | - | - | 0°C~105°C TA | - | - | QorlQ LS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P1020NSN2FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | 689 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | P1020 | S-PBGA-B689 | - | 1V | - | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX31VKN5CR2 NXP USA Inc. | In Stock | - | Datasheet | - | 457-LFBGA | - | 457-MAPBGA (14x14) | 0°C~70°C TA | Tape & Reel (TR) | 2008 | i.MX31 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6X3EVK10ACR NXP USA Inc. | In Stock | - | - | 15 Weeks | 400-LFBGA | - | - | -20°C~105°C TJ | Tape & Reel (TR) | - | i.MX6SX | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 227MHz, 1GHz | - | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | Multimedia; NEON™ MPE | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD, LVDS | - | - | - | ROHS3 Compliant | ||
![]() P3041NSE1NNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2006 | QorIQ P3 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P3041 | - | - | - | - | 1.333GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() KMPC8245LVV333D NXP USA Inc. | In Stock | - | Datasheet | - | 352-LBGA | - | 352-TBGA (35x35) | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8245 | - | - | - | - | 333MHz | - | PowerPC 603e | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8378VRAJF NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2012 | MPC83xx | - | Obsolete | 3 (168 Hours) | 689 | - | - | - | BOTTOM | BALL | - | 1V | 1mm | - | MPC8378 | S-PBGA-B689 | 1.05V | - | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P4040NSE7PNAC NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2014 | QorIQ P4 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | P4040 | S-PBGA-B1295 | 1.05V | - | 0.97V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8536BVTAKG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant |