- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1043AXN7QQA NXP USA Inc. | In Stock | - | Datasheet | - | 621-FBGA, FCBGA | - | - | -40°C~105°C | Tray | - | QorIQ® Layerscape | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | - | ||
![]() MC68EC040RC40A NXP USA Inc. | In Stock | - | Datasheet | - | 179-BEPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EC040 | - | - | - | - | 40MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8547VTAUJB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1020NXE2FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | 689 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | P1020 | S-PBGA-B689 | - | 1V | - | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() LS1084AXN7MQA NXP USA Inc. | In Stock | - | - | 18 Weeks | 780-BFBGA | - | - | -40°C~105°C TA | - | - | QorlQ LS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() LS1084ASN7Q1A NXP USA Inc. | In Stock | - | - | 18 Weeks | 780-BFBGA | - | - | 0°C~105°C TA | - | - | QorlQ LS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 250 | - | - | 30 | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() G4860NXE7QUMD NXP USA Inc. | In Stock | - | - | 16 Weeks | 1020-BBGA, FCBGA | - | - | -40°C~105°C TA | - | 2002 | QorIQ Qonverge B | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | 1V 1.2V 1.35V 1.5V 1.8V 2.5V | 1/2.5Gbps (4), 1/2.5/10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 (1) | I2C, MMC/SD, RapidIO, SPI, UART | Signal Processing; SC3900FP FVP - 6 Core | AES, DES, 3DES, HMAC, Ipsec, Kasumi, MD5, SHA-1/2, SNOW-3D, ZUC | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX537CVV8C2R2 NXP USA Inc. | In Stock | - | - | 15 Weeks | 529-FBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | i.MX53 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8548PXAUJC NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8640DVJ1000HE NXP USA Inc. | In Stock | - | - | 12 Weeks | 1023-BCBGA, FCCBGA | YES | - | 0°C~105°C TA | Tray | 2001 | MPC86xx | e2 | Active | 3 (168 Hours) | - | 3A991.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.05V | 1mm | 30 | - | S-CBGA-B1023 | 1.1V | - | 1V | 1.0GHz | MICROPROCESSOR | PowerPC e600 | - | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | 2.77mm | 33mm | ROHS3 Compliant | ||
![]() KMPC8540PX667LC NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8540 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPC8255CZUIFBC NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | e0 | Obsolete | 3 (168 Hours) | 480 | 5A991 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | PC8255 | S-PBGA-B480 | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() LS1022ASE7EKB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | GbE (2) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1) | - | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8377CVRAGD NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | -40°C~125°C TA | Tray | 2012 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8377 | - | - | - | - | 400MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC9328MX21CVKR2 NXP USA Inc. | In Stock | - | - | - | 289-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | i.MX21 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MX21 | - | - | - | - | 266MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() P5020NXE1TNB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 1295-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2002 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | P5020 | S-PBGA-B1295 | 1.15V | - | 1.05V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() LS1023ASE8KNLB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() T1023NXN7MQA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | -40°C~105°C TA | - | - | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8548CVTAUJB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | -40°C~105°C TA | Tray | 2009 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1014NXE5HFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | -40°C~105°C TA | Tray | 2011 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | 5A002.A | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | P1014 | S-PBGA-B425 | 1.05V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant |