- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8378CVRAJF NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8378 | - | - | - | - | 533MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8379ECVRAGD NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | e2 | Obsolete | 3 (168 Hours) | 689 | 3A001.A.3 | TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8379 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MC68020FE20E NXP USA Inc. | In Stock | - | Datasheet | - | 132-BCQFP | - | 132-CQFP (24x24) | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC68020 | - | - | - | - | 20MHz | - | 68020 | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8272CVRPIEA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8272 | - | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MVF50NS152CMK50R NXP USA Inc. | In Stock | - | - | 15 Weeks | 364-LFBGA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | Vybrid, VF5xx | - | Active | 3 (168 Hours) | 364 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 40 | - | - | 3.6V | - | 3V | 500MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | 24MHz | 32 | YES | YES | NO | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | Multimedia; NEON™ MPE | ARM TZ, CAAM, HAB, RTIC, Secure JTAG, SNVS, Tamper, TZ ASC, TZ WDOG | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | ROHS3 Compliant | ||
![]() P2010NSE2NHC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Not For New Designs | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | 40 | P2010 | S-PBGA-B689 | 1.1V | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() G4860NSE7QUMD NXP USA Inc. | In Stock | - | - | 16 Weeks | 1020-BBGA, FCBGA | - | - | 0°C~105°C TA | - | 2002 | QorIQ Qonverge B | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | - | 1V 1.2V 1.35V 1.5V 1.8V 2.5V | 1/2.5Gbps (4), 1/2.5/10Gbps (2) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 (1) | I2C, MMC/SD, RapidIO, SPI, UART | Signal Processing; SC3900FP FVP - 6 Core | AES, DES, 3DES, HMAC, Ipsec, Kasumi, MD5, SHA-1/2, SNOW-3D, ZUC | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8272ZQPIEA NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8272 | - | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8313ZQAFFB NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | 0°C~105°C TA | Tray | 2008 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T1013NXN7KQA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | -40°C~105°C TA | - | 2015 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | GbE (8) | 1 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() T1014NXE7KQA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 780-FBGA | YES | - | -40°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | 780 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 0.8mm | - | - | S-PBGA-B780 | 1.03V | - | 0.97V | 1GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | - | - | - | 16 | YES | YES | 64 | - | YES | - | GbE (8) | 1 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() T1013NSE7KQA NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | GbE (8) | 1 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P1015NXN5FFB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 561-FBGA | - | - | - | Tray | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1023ASE7KNLB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68VZ328AGR2 NXP USA Inc. | In Stock | - | - | - | 144-LQFP | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68VZ328 | - | - | - | - | 33MHz | - | FLX68000 | - | - | - | - | - | - | - | - | - | - | - | 3.0V | - | 1 Core 32-Bit | No | DRAM | - | SPI, UART | - | - | LCD, Touch Panel | - | - | - | ROHS3 Compliant | ||
![]() MPC8378ECVRAGD NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | YES | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | - | Obsolete | 3 (168 Hours) | 689 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8378 | S-PBGA-B689 | 1.05V | - | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c4s | - | - | - | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC755BVT350LE NXP USA Inc. | In Stock | - | Datasheet | - | 360-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC755 | - | - | - | - | 350MHz | - | PowerPC | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T2081NSE8P1B NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 896-BFBGA, FCBGA | YES | - | 0°C~105°C TA | - | - | QorIQ T2 | - | Active | 3 (168 Hours) | 780 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.025V | 0.8mm | 30 | - | S-PBGA-B780 | 1.055V | - | 0.995V | 1.533GHz | MICROPROCESSOR, RISC | PowerPC e6500 | - | - | - | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | - | DDR3, DDR3L | USB 2.0 + PHY (2) | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 2.61mm | 23mm | ROHS3 Compliant | ||
![]() MPC8555EVTAKE NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | 3A001.A.3 | - | 8542.31.00.01 | - | - | - | - | - | - | MPC8555 | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8358CZUADDEA NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant |