- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC855TCVR50D4R2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | -40°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC855 | - | - | - | - | 50MHz | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMC7448THX1400ND NXP USA Inc. | In Stock | - | Datasheet | - | 360-BCBGA, FCCBGA | - | 360-FCCBGA (25x25) | -40°C~105°C TA | Tray | 2002 | MPC74xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.4GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68EN360VR25LR2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EN360 | - | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX355AVM4BR2 NXP USA Inc. | In Stock | - | Datasheet | - | 400-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX35 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX355 | - | - | - | - | 400MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; IPU, VFP | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | - | - | ROHS3 Compliant | ||
![]() P1010PSN5HFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | - | - | 0°C~105°C TA | Bulk | 2010 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1010 | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC68SEC000CAA20 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | 64-QFP | YES | - | -40°C~85°C TA | Tray | 1995 | M680x0 | - | Not For New Designs | 3 (168 Hours) | 64 | EAR99 | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.8mm | - | MC68SEC000 | S-PQFP-G64 | - | 5V | - | 20MHz | MICROPROCESSOR, RISC | EC000 | - | 32 | - | - | - | - | - | - | 3.3V 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPC8260CVVHFBC NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | PC8260 | S-PBGA-B480 | 1.9V | - | 1.7V | 166MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8536AVTAKG NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8536AVTAUL NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8536 | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC8641DHX1000GE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BCBGA, FCCBGA | - | 1023-FCCBGA (33x33) | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68LC040RC20A NXP USA Inc. | In Stock | - | Datasheet | - | 179-BEPGA | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68LC040 | - | - | - | - | 20MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68EC020AA16 NXP USA Inc. | In Stock | - | Datasheet | - | 100-BQFP | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EC020 | - | - | - | - | 16MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC857TCZQ66B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | 357-PBGA (25x25) | -40°C~115°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC857 | - | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860SRZQ66D4R2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | 0°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | - | 66MHz | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8377VRAGDA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8377 | S-PBGA-B689 | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() P2041NSE7NNC NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 780-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P2 | e1 | Active | 3 (168 Hours) | - | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | - | - | 245 | - | - | 30 | P2041 | - | - | - | - | 1.3GHz | MICROPROCESSOR, RISC | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P5021NSN7TMC NXP USA Inc. | In Stock | - | - | 12 Weeks | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Active | 3 (168 Hours) | - | 3A991.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.1V | 1mm | 30 | - | S-PBGA-B1295 | 1.15V | - | 1.05V | 1.8GHz | MICROPROCESSOR, RISC | PowerPC e5500 | - | - | 16 | YES | YES | 64 | FIXED POINT | YES | 1.0V 1.1V | 1Gbps (10), 10Gbps (2) | 2 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | - | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX251AVM4 NXP USA Inc. | In Stock | - | - | - | 400-LFBGA | - | - | -40°C~85°C TA | Tray | 2013 | i.MX25 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX251 | - | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad | - | - | - | ROHS3 Compliant | ||
![]() MPC8555ECVTAJD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC85xx | - | Obsolete | 3 (168 Hours) | 783 | 3A001.A.3 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 1mm | - | MPC8555 | S-PBGA-B783 | 1.26V | - | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | Cryptography, Random Number Generator | - | - | 3.75mm | 29mm | ROHS3 Compliant | ||
![]() MC8641DVU1500KE NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.5GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | ROHS3 Compliant |