- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC7448VU600ND NXP USA Inc. | In Stock | - | Datasheet | - | 360-CBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | MC7448 | 600MHz | - | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | Non-RoHS Compliant | ||
![]() LS1084AXE7MQA NXP USA Inc. | 2321 | - | - | 18 Weeks | 780-BFBGA | - | -40°C~105°C TA | - | - | QorlQ LS1 | Active | 3 (168 Hours) | 250 | 30 | - | 1.2GHz | - | ARM® Cortex®-A53 | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | ROHS3 Compliant | ||
![]() LS1084ASE7PTA NXP USA Inc. | 2143 | - | - | 18 Weeks | 780-BFBGA | - | 0°C~105°C TA | - | - | QorlQ LS1 | Active | 3 (168 Hours) | 250 | 30 | - | 1.4GHz | - | ARM® Cortex®-A53 | - | 10GbE (2), 1GbE (8) | 8 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | ROHS3 Compliant | ||
![]() P1016NXN5DFB NXP USA Inc. | In Stock | - | Datasheet | - | 561-FBGA | - | -40°C~125°C TA | Tray | - | QorIQ P1 | Obsolete | 3 (168 Hours) | - | - | P1016 | 667MHz | - | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | - | ROHS3 Compliant | ||
![]() P1016NSE5BFB NXP USA Inc. | In Stock | - | Datasheet | 26 Weeks | 561-FBGA | 561-TEPBGA I (23x23) | 0°C~125°C TA | Tray | 2015 | QorIQ P1 | Obsolete | 3 (168 Hours) | - | - | P1016 | 667MHz | - | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() P1015NXN5BFB NXP USA Inc. | In Stock | - | Datasheet | - | 561-FBGA | - | -40°C~125°C TA | Tray | 2013 | QorIQ P1 | Obsolete | 3 (168 Hours) | - | - | P1015 | 667MHz | - | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() P1020NXN2DFB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2006 | QorIQ P1 | Obsolete | 3 (168 Hours) | - | - | P1020 | 800MHz | - | PowerPC e500v2 | 2.5V 3.3V | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() P1013NXE2EFB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | -40°C~125°C TA | Tray | 2011 | QorIQ P1 | Obsolete | 3 (168 Hours) | - | - | P1013 | 1.055GHz | - | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() KMPC8560VT667LC NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | MPC8560 | 667MHz | - | PowerPC e500 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | ROHS3 Compliant | ||
![]() LS1044AXE7Q1A NXP USA Inc. | In Stock | - | - | 18 Weeks | 780-BFBGA | - | -40°C~105°C TA | - | - | QorlQ LS1 | Active | 3 (168 Hours) | 250 | NOT SPECIFIED | - | 1.6GHz | - | ARM® Cortex®-A53 | - | 10GbE (2), 1GbE (8) | 4 Core 64-Bit | Yes | DDR4 | USB 3.0 + PHY (2) | eMMC, I2C, IFC, PCI, SPI, UART | Multimedia; NEON™ SIMD | Secure Boot, TrustZone® | LVDS | SATA 6Gbps (1) | ROHS3 Compliant | ||
![]() MC8640DHJ1250HE NXP USA Inc. | In Stock | - | - | 12 Weeks | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Tray | - | MPC86xx | Active | 3 (168 Hours) | - | - | - | 1.25GHz | - | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860DTZQ50D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | MPC860 | 50MHz | MICROPROCESSOR, RISC | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() MPC8264AVVPIBB NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | MPC8264 | 300MHz | - | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | ROHS3 Compliant | ||
![]() MPC857TCVR80B NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | 357-PBGA (25x25) | -40°C~115°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | MPC857 | 80MHz | - | MPC8xx | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ROHS3 Compliant | ||
![]() MPC860DTVR80D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | MPC860 | 80MHz | - | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | ROHS3 Compliant | ||
![]() MC8610TVT800GB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2006 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | MC8610 | 800MHz | - | PowerPC e600 | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | DDR, DDR2 | - | AC97, DUART, HSSI, I2C, I2S, IrDA, PCI, SPI | - | - | DIU, LCD | - | ROHS3 Compliant | ||
![]() MC8610VT1066JB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2006 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | MC8610 | 1.066GHz | - | PowerPC e600 | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | DDR, DDR2 | - | AC97, DUART, HSSI, I2C, I2S, IrDA, PCI, SPI | - | - | DIU, LCD | - | ROHS3 Compliant | ||
![]() MC68EC000AA10 NXP USA Inc. | In Stock | - | Datasheet | - | 64-QFP | 64-QFP (14x14) | 0°C~70°C TA | Tray | 1998 | M680x0 | Obsolete | 3 (168 Hours) | - | - | MC68EC000 | 10MHz | - | EC000 | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC603RVG200LC NXP USA Inc. | In Stock | - | Datasheet | - | 255-BCBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2004 | MPC6xx | Obsolete | 1 (Unlimited) | - | - | MPC603 | 200MHz | - | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68040FE40A NXP USA Inc. | In Stock | - | Datasheet | - | 184-BCQFP | - | 0°C~70°C TA | Tray | 1995 | M680x0 | Obsolete | 1 (Unlimited) | - | - | MC68040 | 40MHz | - | 68040 | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ROHS3 Compliant |