- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC875VR133 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e1 | Last Time Buy | 3 (168 Hours) | 256 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | - | 30 | MPC875 | S-PBGA-B256 | - | 1.9V | 1.83.3V | 1.7V | 133MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (1), 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM, Security; SEC | - | Cryptography | - | - | 2.54mm | 23mm | ROHS3 Compliant | ||
![]() MPC8572EVTAVNB NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BFBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2005 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8572 | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8248ZQTIEA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 516-BBGA | YES | - | 57 | 0°C~105°C TA | Tray | 1994 | MPC82xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | - | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | Non-RoHS Compliant | ||
![]() MPC860SRCZQ66D4 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | -40°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | - | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() LS1043AXE7MQB NXP USA Inc. | 6000 | - | Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | - | -40°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 4 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (3) + PHY | - | - | - | - | Secure Boot, TrustZone® | - | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX6Y1CVK05AA NXP USA Inc. | 15 |
| - | 52 Weeks | 272-LFBGA | YES | - | - | -40°C~105°C TJ | Tray | 2015 | i.MX6 | - | Obsolete | 3 (168 Hours) | 272 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.5mm | compliant | - | - | S-PBGA-B272 | - | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 528MHz | - | - | - | - | 16 | YES | - | 16 | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 1 | Multimedia; NEON™ MPE | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.23mm | 9mm | RoHS Compliant | ||
![]() MPC8377VRAJFA NXP USA Inc. | 440 |
| Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2012 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | MPC8377 | S-PBGA-B689 | - | 1.05V | 11.8/2.52.5/3.3V | 0.95V | 533MHz | MICROPROCESSOR | PowerPC e300c4s | - | 32 | - | - | - | 15 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | SATA 3Gbps (2) | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8541PXAPF NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e0 | Obsolete | 3 (168 Hours) | 783 | 5A992 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.2V | 1mm | - | 30 | MPC8541 | R-PBGA-B783 | - | 1.26V | - | 1.14V | 833MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() P2040NSN7MMC NXP USA Inc. | 1500 | - | Datasheet | 12 Weeks | 780-BFBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P2 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P2040 | - | - | - | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8548EVJAQGD NXP USA Inc. | In Stock | - | - | 18 Weeks | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2013 | MPC85xx | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8569VJAUNLB NXP USA Inc. | 2926 |
| Datasheet | 12 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e1 | Last Time Buy | 3 (168 Hours) | 783 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | - | 1mm | - | 30 | - | S-PBGA-B783 | - | - | 12.5/3.3V | - | 1.333GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6D6AVT10AE NXP USA Inc. | 9 |
| Datasheet | 12 Weeks | 624-FBGA, FCBGA | - | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6D | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | - | 40 | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() P2020NSE2KHC NXP USA Inc. | 50 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.05V | 1mm | - | 40 | P2020 | S-PBGA-B689 | - | 1.1V | 1.05V | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | YES | YES | - | FIXED POINT | YES | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() LS1020AXE7KQB NXP USA Inc. | 6271 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | YES | - | - | -40°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | 525 | 5A002.A.1 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | - | S-PBGA-B525 | - | 1.03V | - | 0.97V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 133.3MHz | 32 | - | - | - | 16 | YES | YES | 32 | FLOATING POINT | YES | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 2.0 (1), USB 3.0 + PHY | - | - | Multimedia; NEON™ SIMD | - | Secure Boot, TrustZone® | - | SATA 3Gbps (1) | 2.07mm | 19mm | ROHS3 Compliant | ||
![]() MPC8270CZUQLDA NXP USA Inc. | 2493 | - | Datasheet | 18 Weeks | 480-LBGA Exposed Pad | YES | - | - | -40°C~105°C TA | Tray | 1997 | MPC82xx | e0 | Active | 4 (72 Hours) | 480 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 1.27mm | - | 40 | MPC8270 | S-PBGA-B480 | - | 1.6V | 1.53.3V | 1.45V | 333MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 83.33MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() MCIMX31LCVMN4D NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 473-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2004 | i.MX31 | e1 | Active | 3 (168 Hours) | 473 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | - | 40 | MCIMX31 | S-PBGA-B473 | Not Qualified | 1.47V | 1.53.3V | 1.22V | 400MHz | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | - | 26 | YES | YES | 16 | FLOATING POINT | YES | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | - | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | 1.54mm | 19mm | ROHS3 Compliant | ||
![]() P1010NXN5HHB NXP USA Inc. | 11056 | - | Datasheet | 12 Weeks | 425-FBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | QorIQ P1 | - | Active | 3 (168 Hours) | 425 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | - | P1010 | S-PBGA-B425 | - | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | - | SATA 3Gbps (2) | 1.9mm | 19mm | ROHS3 Compliant | ||
![]() MPC8349EVVAJFB NXP USA Inc. | 198 | - | - | 12 Weeks | 672-LBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 672 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | - | 40 | MPC8349 | S-PBGA-B672 | - | 1.26V | 1.22.5/3.3V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | Security; SEC | - | Cryptography, Random Number Generator | - | - | 1.69mm | 35mm | ROHS3 Compliant | ||
![]() MPC8321CZQADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8321 | - | - | - | - | - | 266MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1010NSN5HFA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | 1V | - | - | - | P1010 | - | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant |