- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Data Transfer Rate-Max | Display & Interface Controllers | Communication Protocol | SATA | Data Encoding/Decoding Method | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8547VTAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68EN360CVR33L NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EN360 | - | - | - | 33MHz | - | CPU32+ | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8547ECVTAQGD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | -40°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC7447AVS1267LB NXP USA Inc. | In Stock | - | Datasheet | - | 360-CLGA, FCCLGA | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC7447 | - | - | - | 1.267GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC860DPCVR66D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | 66MHz | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68360VR25VLR2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68360 | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68360VR25LR2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68360 | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68EN360ZQ25LR2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EN360 | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8545EVTAQGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8541VTAPF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | 2004 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8541 | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8358ECVVADDEA NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | - | 740-TBGA (37.5x37.5) | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68EC000CAA10 NXP USA Inc. | In Stock | - | Datasheet | - | 64-QFP | - | 64-QFP (14x14) | - | -40°C~85°C TA | Tray | 1998 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68EC000 | - | - | - | 10MHz | - | EC000 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1023ASE7MNLB NXP USA Inc. | 191 |
| Datasheet | 18 Weeks | 621-FBGA, FCBGA | - | - | - | 0°C~105°C | Tray | 2014 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | 1GbE (7) or 10GbE (1) & 1GbE (5) | 2 Core 64-Bit | - | DDR3L, DDR4 | USB 3.0 (2) + PHY | - | - | - | Secure Boot, TrustZone® | - | - | - | SATA 6Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MC68LC040RC40A NXP USA Inc. | In Stock | - | Datasheet | - | 179-BEPGA | - | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68LC040 | - | - | - | 40MHz | - | 68040 | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T1024NSE7PQA NXP USA Inc. | 7 |
| Datasheet | 18 Weeks | 780-FBGA | YES | - | - | 0°C~105°C TA | - | 2014 | QorIQ T1 | e1 | Active | 3 (168 Hours) | 780 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 250 | 1V | 0.8mm | 30 | - | S-PBGA-B780 | 1.03V | 0.97V | 1.4GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 133.33MHz | 64 | 16 | YES | YES | 64 | - | YES | - | - | GbE (8) | 2 Core 64-Bit | No | DDR3L, DDR4 | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | - | - | SATA 3Gbps (2) | - | 2.07mm | 23mm | ROHS3 Compliant | ||
![]() KMPC8560PX667LC NXP USA Inc. | In Stock | - | Datasheet | - | 784-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8560 | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() P3041NXE1NNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | - | - | - | -40°C~105°C TA | Tray | 2006 | QorIQ P3 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P3041 | - | - | - | 1.333GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MC68360ZQ25VL NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | YES | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e0 | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | 40 | MC68360 | S-PBGA-B357 | 5.25V | 4.75V | 25MHz | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | CPU32+ | 25MHz | - | 32 | YES | YES | 32 | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | MC68040; MC68030 | - | 1.25 MBps | - | BISYNC, HDLC; ETHERNET, PROFIBUS; SS7 TRANSPARENT; X.21; V.14; UART; APPLE TALK; DDCMP | - | NRZ; NRZI-MARK; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | 1.86mm | 25mm | Non-RoHS Compliant | ||
![]() MCIMX6S6AVM08AB NXP USA Inc. | 10000 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | -40°C~125°C TJ | Tray | 2002 | i.MX6S | e1 | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.35V | 0.8mm | 40 | MCIMX6 | S-PBGA-B624 | 1.5V | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 24MHz | 64 | 16 | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | - | Keypad, LCD | - | - | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MIMX8MD6CVAHZAB NXP USA Inc. | 99 | - | Datasheet | 15 Weeks | 621-FBGA, FCBGA | YES | - | 16 | -40°C~105°C TJ | Tray | - | i.MX8MD | - | Active | 3 (168 Hours) | 621 | - | - | - | BOTTOM | BALL | - | 1V | 0.65mm | - | - | S-PBGA-B621 | 1.05V | 0.9V | 1.3GHz | - | ARM® Cortex®-A53 | 40MHz | - | - | YES | - | - | - | - | 160K | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 3.0 (2) | EBI/EMI, I2C, PCIe, SPI, UART, uSDHC | ARM® Cortex®-M4 | ETHERNET; I2C; I2S; PCI; RS-232; SPI; UART; USB | ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS | - | eDP, HDMI, MIPI-CSI, MIPI-DSI | - | - | - | 2.18mm | 17mm | ROHS3 Compliant |