- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Data Bus Width (bit) | Data Cache Size | ECCN (US) | Ethernet Interface Type | Ethernet Speed (Mbps) | Family Name | HTS | I2C | I2S | Instruction Cache Size | Instruction Set Architecture | Interface Type | Lead Shape | Maximum Operating Temperature (°C) | Maximum Speed (MHz) | Memory Card Interface | Minimum Operating Temperature (°C) | Mounting | Multiply Accumulate | Number of CPU Cores | On-Chip Memory | Package Height | Package Length | Package Width | PCB changed | Standard Package Name | Supplier Package | UART | USART | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Core Architecture | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | SPI | CAN | Device Core | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68VZ328VP NXP USA Inc. | In Stock | - | - | - | 144-LBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC68VZ328 | - | - | - | - | - | 33MHz | - | FLX68000 | - | 3.0V | - | 1 Core 32-Bit | No | DRAM | - | SPI, UART | - | - | LCD, Touch Panel | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8360VVAJDGA NXP USA Inc. | In Stock | - | Datasheet | - | 740-LBGA | - | 740-TBGA (37.5x37.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | - | - | 533MHz | - | PowerPC e300 | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8379VRALG NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TA | Tray | 2008 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8379 | - | - | - | - | - | 667MHz | - | PowerPC e300c4s | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (4) | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8323ECVRADDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | - | 516-FPBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8323 | - | - | - | - | - | 266MHz | - | PowerPC e300c2 | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8315VRAGDA NXP USA Inc. | In Stock | - | Datasheet | - | 620-BBGA Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8315 | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8547VTAQGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8MM3DVTLZAA NXP USA Inc. | 304 | - | Datasheet | 15 Weeks | 486-LFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TJ | Tray | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A53 | - | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | - | - | - | ||
![]() MIMX8MM1DVTLZAA NXP USA Inc. | 9638 |
| Datasheet | 15 Weeks | 486-LFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TJ | Tray | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A53 | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | - | - | - | ||
![]() MCIMX512DJM8C NXP USA Inc. | 1000 | - | - | 15 Weeks | 529-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TC | Tray | 2008 | i.MX51 | e1 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | MCIMX512 | - | S-PBGA-B529 | 1.15V | 1.2V | 1.05V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | - | - | - | 1.6mm | 19mm | ROHS3 Compliant | ||
![]() LS1023AXE8QQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 5A002.a.1 | - | - | QorIQ LS1023A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | 105 | 1600 | SD/MMC | -40 | Surface Mount | No | 2 | - | 1.62 | 23 | 23 | 780 | - | FBGA | 8 | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 780 | - | - | - | - | - | - | - | ARM | - | 6 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() LS1023ASN7PQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 3A991.a.1 | - | - | QorIQ LS1023A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | 105 | 1400 | SD/MMC | 0 | Surface Mount | No | 2 | - | 1.62 | 21 | 21 | 621 | - | FBGA | 8 | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 621 | - | - | - | - | - | - | - | ARM | - | 6 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() LS1043ASN8KQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 3A991.a.1 | - | - | QorIQ LS1043A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | 105 | 1000 | SD/MMC | 0 | Surface Mount | No | 4 | - | 1.62 | 23 | 23 | 780 | - | FBGA | 8 | 0 | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 780 | - | - | - | - | - | - | - | ARM | - | 0 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() LS1023ASE8KNLA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 5A002.a.1 | - | - | QorIQ LS1023A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | 105 | 1000 | SD/MMC | 0 | Surface Mount | No | 2 | - | 1.62 | 23 | 23 | 780 | - | FBGA | 8 | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 780 | - | - | - | - | - | - | - | ARM | - | 6 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() MVF60NN10CMK40 NXP Semiconductors | In Stock | - | - | - | - | - | - | 32 | - | 5A002.a | - | - | VF6xx | - | 0 | 0 | - | RISC | - | Ball | - | 167 | - | - | Surface Mount | No | 2 | - | 1.16(Max) | 17 | 17 | 364 | BGA | MAP-BGA | 0 | 0 | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 364 | - | - | - | - | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | - | 0 | 0 | ARM Cortex M4 | - | - | RoHS Compliant | ||
![]() LS1043AXN7PQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 3A991.a.1 | - | - | QorIQ LS1043A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | 105 | 1400 | SD/MMC | -40 | Surface Mount | No | 4 | - | 1.62 | 21 | 21 | 621 | - | FBGA | 8 | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 621 | - | - | - | - | - | - | - | ARM | - | 0 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() LS1043ASE8MQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 5A002.a.1 | - | - | QorIQ LS1043A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | - | 105 | 1200 | SD/MMC | 0 | Surface Mount | No | 4 | - | 1.62 | 23 | 23 | 780 | - | FBGA | 8 | 0 | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 780 | - | - | - | - | - | - | - | ARM | - | 0 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() P1016NSN5FFB NXP Semiconductors | In Stock | - | - | - | - | - | - | 32 | 32KB | 5A992 | RGMII/SGMII | 10Mbps/100Mbps/1000Mbps | QorIQ P1016 | - | 2 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | Ball | 125 | 667 | MMC/SD | 0 | Surface Mount | No | 1 | 256KB/SRAM | 1.95(Max) | 23 | 23 | 561 | BGA | TEBGA I | 2 | 0 | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 561 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 1 | - | - | - | - | - | 1 | 0 | e500 | - | - | RoHS Compliant | ||
![]() MCIMX287CVM4C NXP USA Inc. | 5 | - | Datasheet | 15 Weeks | 289-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 260 | - | - | 40 | MCIMX287 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8MM4DVTLZAA NXP USA Inc. | 124 | - | Datasheet | 15 Weeks | 486-LFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TJ | Tray | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A53 | - | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | - | - | - | ||
![]() MIMX8MM1CVTKZAA NXP USA Inc. | 20000 | - | Datasheet | 15 Weeks | 486-LFBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TJ | Tray | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | - | - | - |