- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Data Bus Width (bit) | Data Cache Size | ECCN (US) | Family Name | HTS | I2C | I2S | Instruction Cache Size | Instruction Set Architecture | Interface Type | Maximum Operating Temperature (°C) | Maximum Speed (MHz) | Memory Card Interface | Minimum Operating Temperature (°C) | Mounting | Multiply Accumulate | Number of CPU Cores | Number of I/Os | Package Height | Package Length | Package Width | PCB changed | Supplier Package | UART | Usage Level | USART | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | SPI | CAN | Device Core | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX508CVK8B NXP USA Inc. | 100000 |
| Datasheet | 15 Weeks | 416-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | 0°C~70°C TA | Tray | 2008 | i.MX50 | e1 | Active | 3 (168 Hours) | 416 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.225V | 0.5mm | 40 | MCIMX508 | - | S-PBGA-B416 | Not Qualified | 1.275V | - | 1.175V | - | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 800MHz | - | - | - | - | - | - | - | - | YES | - | - | - | - | 131072 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, LPDDR2, DDR2 | USB 2.0 + PHY (2) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | Boot Security, Cryptography, Secure JTAG | EPDC, LCD | - | - | - | - | 1.52mm | 13mm | ROHS3 Compliant | ||
![]() MPC860ENZQ50D4 NXP USA Inc. | 1365 | - | Datasheet | - | 357-BBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | - | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | - | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8360VVAGDGA NXP USA Inc. | 186 | - | Datasheet | 12 Weeks | 740-LBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 740 | 3A991.A.2 | TIN COPPER/TIN SILVER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8360 | - | S-PBGA-B740 | - | 1.26V | 1.8/2.53.3V | 1.14V | - | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC860ENVR66D4 NXP USA Inc. | 55 |
| Datasheet | 12 Weeks | 357-BBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e1 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | - | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | - | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | - | - | 32 | - | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | ROHS3 Compliant | ||
![]() MC7447AHX1000NB NXP USA Inc. | 210 | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7447 | - | S-CBGA-B360 | - | 1.35V | - | 1.25V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | - | - | - | - | - | 36 | - | YES | YES | 64 | FLOATING POINT | YES | - | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | 3.24mm | 25mm | Non-RoHS Compliant | ||
![]() MC68340AG16E NXP USA Inc. | 59 | - | Datasheet | - | 144-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | e3 | Not For New Designs | 3 (168 Hours) | 144 | EAR99 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | 40 | MC68340 | - | S-PQFP-G144 | - | 5.25V | - | 4.75V | - | 16MHz | MICROCONTROLLER | CPU32 | 25MHz | 32 | NO | YES | - | NO | NO | 32 | - | - | - | 16 | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | - | 1.6mm | 20mm | ROHS3 Compliant | ||
![]() MC8640DTVU1000HE NXP USA Inc. | In Stock | - | - | - | 1023-BCBGA, FCCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC8640 | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX537CVV8B NXP USA Inc. | In Stock | - | - | - | 529-FBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2008 | i.MX53 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCIMX537 | - | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68EN360RC25L NXP USA Inc. | In Stock | - | Datasheet | - | 241-BEPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68EN360 | - | - | - | - | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS101MASE7DFA NXP USA Inc. | In Stock | - | - | - | 448-FBGA Exposed Pad | - | 448-PBGA w/Heat Spreader (23x23) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | QorlQ LS1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (2) | 1 Core 32-Bit | No | DDR2 | USB 2.0 + PHY (1) | I2C, PCIe, PCM/TDM, SPI, UART | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1017NSE5HFB NXP USA Inc. | In Stock | - | Datasheet | - | 457-FBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | - | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1017 | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | Cryptography, Random Number Generator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T2081NSN7PTB NXP USA Inc. | In Stock | - | - | - | 780-FBGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Bulk | 2014 | QorIQ T2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8313CVRAGDB NXP USA Inc. | In Stock | - | - | - | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2007 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8313 | - | - | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC001EI10 NXP USA Inc. | In Stock | - | Datasheet | - | 68-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1995 | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC68HC001 | - | - | - | - | - | - | - | 10MHz | - | EC000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8640DTVU1000NC NXP USA Inc. | In Stock | - | - | - | 994-BCBGA, FCCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC8640 | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC8640VU1000HE NXP USA Inc. | In Stock | - | - | - | 994-BCBGA, FCCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC8640 | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8640TVU1067NE NXP USA Inc. | In Stock | - | - | - | 994-BCBGA, FCCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MC8640 | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1023AXN7MQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 3A991.a.1 | QorIQ LS1023A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | 105 | 1200 | SD/MMC | -40 | Surface Mount | No | 2 | - | 1.62 | 21 | 21 | 621 | FBGA | 8 | - | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 621 | - | - | - | - | - | Ethernet/I2C/SPI/UAR | - | - | - | - | - | - | - | 64 Bit | - | - | - | ARM | - | - | - | - | - | - | - | 6 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() LS1023AXN7QQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 3A991.a.1 | QorIQ LS1023A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | 105 | 1600 | SD/MMC | -40 | Surface Mount | No | 2 | - | 1.62 | 21 | 21 | 621 | FBGA | 8 | - | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 621 | - | - | - | - | - | Ethernet/I2C/SPI/UAR | - | - | - | - | - | - | - | 64 Bit | - | - | - | ARM | - | - | - | - | - | - | - | 6 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() LS1043AXN7MQA NXP Semiconductors | In Stock | - | - | - | - | - | - | 64 | 32KB | 3A991.a.1 | QorIQ LS1043A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | 105 | 1200 | SD/MMC | -40 | Surface Mount | No | 4 | - | 1.62 | 21 | 21 | 621 | FBGA | 8 | - | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 621 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | 0 | - | - | - | 3 | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant |