- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Data Bus Width (bit) | Data Cache Size | Device Core Size | ECCN (US) | Family Name | HTS | I2C | I2S | Instruction Cache Size | Instruction Set Architecture | Interface Type | Maximum Operating Temperature (°C) | Maximum Speed (MHz) | Memory Card Interface | Minimum Operating Temperature (°C) | Mounting | Multiply Accumulate | Number of CPU Cores | Number of I/Os | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Rad Hardened | RoHS | Supplier Package | UART | Usage Level | USART | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | ROM Programmability | Bus Compatibility | Security Features | Data Transfer Rate-Max | Display & Interface Controllers | Communication Protocol | SATA | Data Encoding/Decoding Method | SPI | CAN | Device Core | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1013NXE2LFB NXP USA Inc. | 450 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | 2002 | QorIQ P1 | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | P1013 | - | S-PBGA-B689 | - | 1.05V | - | 0.95V | 1.055GHz | MICROPROCESSOR | PowerPC e500v2 | 133MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | Security; SEC | - | - | Cryptography, Random Number Generator | - | LCD | - | SATA 3Gbps (2) | - | - | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MCIMX357CVM5B NXP USA Inc. | 40 |
| - | 15 Weeks | 400-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2008 | i.MX35 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | - | 40 | MCIMX357 | - | S-PBGA-B400 | Not Qualified | 1.47V | - | 1.33V | 532MHz | MULTIFUNCTION PERIPHERAL | ARM1136JF-S | 24MHz | - | - | - | - | - | - | - | YES | - | - | - | - | 128000 | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART | 2 | Multimedia; GPU, IPU, VFP | - | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Secure Fusebox, Secure JTAG, Tamper Detection | - | Keypad, KPP, LCD | - | - | - | - | - | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MC9328MX21VM NXP USA Inc. | 3600 |
| - | 10 Weeks | 289-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2004 | i.MX21 | e1 | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | TIN SILVER COPPER OVER NICKEL | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | - | 40 | MC9328MX21 | - | S-PBGA-B289 | - | 1.65V | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | - | - | - | - | 26 | - | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | - | - | Keypad, LCD | - | - | - | - | - | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MC9328MX21DVK NXP USA Inc. | 3600 |
| - | 15 Weeks | 289-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | 1994 | i.MX21 | e1 | Not For New Designs | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.65mm | - | 40 | MC9328MX21 | - | S-PBGA-B289 | - | 1.65V | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | - | - | - | - | 26 | - | YES | YES | 32 | FIXED POINT | YES | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | - | - | Keypad, LCD | - | - | - | - | - | - | 1.49mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX31CVKN5D NXP USA Inc. | 600 |
| - | 15 Weeks | 457-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C TA | Tray | 2004 | i.MX31 | e1 | Active | 3 (168 Hours) | 457 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | 40 | MCIMX31 | - | S-PBGA-B457 | Not Qualified | 1.65V | 1.2/1.51.8/3.3V | 1.52V | 532MHz | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | - | - | 26 | - | YES | YES | 16 | FIXED POINT | YES | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | - | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | - | Keyboard, Keypad, LCD | - | - | - | - | - | - | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX513DJM8C NXP USA Inc. | 40 | - | - | 15 Weeks | 529-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TC | Tray | 2008 | i.MX51 | e1 | Active | 3 (168 Hours) | 529 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | 40 | MCIMX513 | - | S-PBGA-B529 | - | 1.15V | 1.2V | 1.05V | 800MHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | - | Keypad, LCD | - | - | - | - | - | - | 1.6mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX31CJKN5D NXP USA Inc. | 7 | - | - | 15 Weeks | 457-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2008 | i.MX31 | e1 | Active | 3 (168 Hours) | 457 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | - | 40 | MCIMX31 | - | S-PBGA-B457 | Not Qualified | 1.65V | 1.2/1.51.8/3.3V | 1.52V | 532MHz | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | - | - | 26 | - | YES | YES | 16 | FIXED POINT | YES | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | - | Multimedia; GPU, IPU, MPEG-4, VFP | - | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | - | Keyboard, Keypad, LCD | - | - | - | - | - | - | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() MPC8308CVMADDA NXP USA Inc. | 3000 |
| - | 10 Weeks | 473-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 473 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8308 | - | S-PBGA-B473 | - | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | - | - | - | - | - | 14 | - | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.54mm | 19mm | ROHS3 Compliant | ||
![]() MIMX8MN2DVTJZAA NXP USA Inc. | 81 |
| Datasheet | 2 Weeks | 486-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TJ | - | - | i.MX8MN | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | - | ARM® Cortex®-M7 | - | - | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | - | LCD, MIPI-CSI, MIPI-DSI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8MN5DVTJZAA NXP USA Inc. | 105 |
| Datasheet | 2 Weeks | 486-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~95°C TJ | - | - | i.MX8MN | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | - | ARM® Cortex®-M7 | - | - | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | - | LCD, MIPI-CSI, MIPI-DSI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8MN4CVTIZAA NXP USA Inc. | 30 |
| Datasheet | 2 Weeks | 486-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TJ | - | - | i.MX8MN | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | - | ARM® Cortex®-M7 | - | - | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | - | LCD, MIPI-CSI, MIPI-DSI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8MN2CVTIZAA NXP USA Inc. | 150 |
| Datasheet | 2 Weeks | 486-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TJ | - | - | i.MX8MN | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | - | ARM® Cortex®-M7 | - | - | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | - | LCD, MIPI-CSI, MIPI-DSI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68302CEH16C NXP USA Inc. | 360 | - | Datasheet | 8 Weeks | 132-BQFP Bumpered | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | e3 | Not For New Designs | 3 (168 Hours) | 132 | 3A991.A.2 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 260 | - | - | - | 40 | MC68302 | - | S-PQFP-G132 | - | - | - | - | 16MHz | MICROCONTROLLER, RISC | M68000 | - | - | NO | YES | NO | NO | 20 | - | - | - | 16 | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | - | Communications; RISC CPM | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68360CZQ25L NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | e0 | Last Time Buy | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 5V | 1.27mm | - | 40 | MC68360 | - | S-PBGA-B357 | - | 5.25V | - | 4.75V | 25MHz | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | CPU32+ | 25MHz | - | - | - | - | - | 32 | - | YES | YES | 32 | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | - | Communications; CPM | - | MC68040; MC68030 | - | 1.25 MBps | - | BISYNC, HDLC; ETHERNET, PROFIBUS; SS7 TRANSPARENT; X.21; V.14; UART; APPLE TALK; DDCMP | - | NRZ; NRZI-MARK; NRZI-SPACE; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | - | - | - | 1.86mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8306SVMADDCA NXP USA Inc. | In Stock | - | - | 10 Weeks | 369-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | - | 40 | MPC8306 | - | S-PBGA-B369 | - | 1.05V | 11.83.3V | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I2C, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX6S6AVM08ABR NXP USA Inc. | 40 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2002 | i.MX6S | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | MCIMX6 | - | - | Not Qualified | - | 1.05/1.5V | - | 800MHz | GRAPHICS PROCESSOR | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | - | Keypad, LCD | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPC8260ZUIFBC NXP USA Inc. | 2682 | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | - | Obsolete | 3 (168 Hours) | 480 | 5A991 | - | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | 30 | PC8260 | - | S-PBGA-B480 | - | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | - | - | - | - | 32 | - | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | - | - | - | - | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() LS1043ASE8QQA NXP Semiconductors | In Stock | - | - | - | - | - | 64 | 32KB | 64(b) | 5A002.a.1 | QorIQ LS1043A | 8542.31.00.01 | 4 | 0 | 32KB | RISC | Ethernet/I2C/SPI/UART/USB | 105 | 1600 | SD/MMC | 0 | Surface Mount | No | 4 | - | 0C to 105C | 105C | 0C | Commercial | 1.62 | 23 | FBGA | 23 | 780 | No | Non-Compliant | FBGA | 8 | - | 0 | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1600(MHz) | - | - | 780 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | 0 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | ARM Cortex A53 | - | - | RoHS Compliant | ||
![]() P1013PSE2EFA NXP USA Inc. | In Stock | - | - | - | 689-BBGA Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Bulk | 2011 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | P1013 | - | - | - | - | - | - | 1.067GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | - | Security; SEC | - | - | Cryptography, Random Number Generator | - | LCD | - | SATA 3Gbps (2) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMC7447AVS1167NB NXP USA Inc. | In Stock | - | - | - | 360-CLGA, FCCLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MC7447 | - | - | - | - | - | - | 1.167GHZ | - | PowerPC G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |