- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX283DVM4C NXP USA Inc. | 2000 | - | Datasheet | 15 Weeks | 289-LFBGA | - | - | - | -20°C~70°C TA | Tray | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | MCIMX283 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keyboard, LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MCIMX280DVM4C NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 289-LFBGA | - | - | - | -20°C~70°C TA | Tray | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | MCIMX280 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keypad | - | - | - | ROHS3 Compliant | ||
![]() MCIMX286CVM4C NXP USA Inc. | 7 | - | Datasheet | 15 Weeks | 289-LFBGA | - | - | - | -40°C~85°C TA | Tray | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 260 | - | - | 40 | MCIMX286 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keyboard, LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MCIMX356AVM4B NXP USA Inc. | 1500 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | 3 | Automotive grade | -40°C~85°C TA | Tray | 2008 | i.MX35 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX356 | S-PBGA-B400 | Not Qualified | 1.47V | - | 1.22V | 400MHz | - | ARM1136JF-S | - | - | - | YES | - | AEC-Q100 | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; SPI; UART; USB | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MIMX8MM2DVTLZAA NXP USA Inc. | 40 | - | Datasheet | 15 Weeks | 486-LFBGA, FCBGA | - | - | - | 0°C~95°C TJ | Tray | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE | 1 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | - | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | ||
![]() MCIMX31CVMN4D NXP USA Inc. | 79 | - | Datasheet | 15 Weeks | 473-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2004 | i.MX31 | e1 | Active | 3 (168 Hours) | 473 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | 40 | MCIMX31 | S-PBGA-B473 | Not Qualified | 1.47V | 1.53.3V | 1.22V | 400MHz | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | 26 | YES | YES | - | 16 | FLOATING POINT | YES | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | 1.54mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX281AVM4C NXP USA Inc. | 3429 | - | Datasheet | 10 Weeks | 289-LFBGA | - | - | - | -40°C~85°C TA | Tray | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MCIMX281 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keypad | - | - | - | ROHS3 Compliant | ||
![]() MCIMX7S5EVK08SC NXP USA Inc. | 50 | - | Datasheet | 17 Weeks | 488-TFBGA | YES | - | Commercial grade | -20°C~105°C TJ | Tray | 2012 | i.MX7S | - | Active | 3 (168 Hours) | 488 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.4mm | 40 | - | S-PBGA-B488 | - | 1.155V | - | 0.95V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | 32 | 16 | YES | YES | - | 32 | FLOATING POINT | YES | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.1mm | 12mm | ROHS3 Compliant | ||
![]() MIMX8MM3CVTKZAA NXP USA Inc. | 9450 | - | Datasheet | 15 Weeks | 486-LFBGA, FCBGA | - | - | - | -40°C~105°C TJ | Tray | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE | 2 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, PCIe, SDHC, SPI, UART | ARM® Cortex®-M4 | - | ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS | MIPI-DSI | - | - | - | - | ||
![]() MCIMX6U8DVM10AD NXP USA Inc. | 40 | - | - | 15 Weeks | 624-LFBGA | - | - | - | 0°C~95°C TJ | Tray | - | i.MX6DL | - | Active | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 40 | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() PPC8313ECVRAGDC NXP USA Inc. | In Stock | - | - | - | 516-BBGA Exposed Pad | - | - | - | -40°C~105°C TA | Bulk | - | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | PC8313 | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | - | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MC7447AHX1333LB NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | 0°C~105°C | Tray | 1994 | MPC74xx | e0 | Not For New Designs | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | - | S-CBGA-B360 | - | 1.35V | - | 1.25V | 1.333GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | - | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | 3.24mm | 25mm | Non-RoHS Compliant | ||
![]() T4161NSE7PQB NXP USA Inc. | 908 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | - | 2002 | QorIQ T4 | - | Active | 3 (168 Hours) | - | 3A001.A.3 | - | - | 8542.31.00.01 | BOTTOM | BALL | 250 | - | 1mm | - | - | S-PBGA-B1932 | - | - | - | - | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e6500 | 133.3MHz | - | 16 | YES | YES | - | 64 | FIXED POINT | YES | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 16 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | 3.33mm | 45mm | ROHS3 Compliant | ||
![]() MCIMX6U1AVM10AD NXP USA Inc. | 40 | - | Datasheet | 14 Weeks | 624-LFBGA | YES | - | - | -40°C~125°C TJ | Tray | - | i.MX6DL | - | Active | 3 (168 Hours) | 624 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.4V | 1GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | 16 | YES | YES | - | 64 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX31DVKN5D NXP USA Inc. | 7600 |
| - | 15 Weeks | 457-LFBGA | YES | - | Commercial grade | -20°C~70°C TA | Tray | 2008 | i.MX31 | e1 | Active | 3 (168 Hours) | 457 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | 40 | MCIMX31 | S-PBGA-B457 | Not Qualified | 1.65V | 1.2/1.51.8/3.3V | 1.52V | 532MHz | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | 26 | YES | YES | - | 16 | FIXED POINT | YES | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() MPC8260AVVMHBB NXP USA Inc. | In Stock | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 2.5V | 1.27mm | 40 | PC8260 | S-PBGA-B480 | - | 2.7V | - | 2.4V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | - | 32 | YES | YES | - | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8548ECPXAUJC NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | -40°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8547EVTAUJD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | 0°C~105°C TA | Tray | 2013 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC860SRZQ80D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | MPC860 | - | - | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC860DPZQ50D4 NXP USA Inc. | In Stock | - | Datasheet | 8 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1995 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC860 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | - | 32 | FIXED POINT | YES | 3.3V | 10Mbps (2), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant |