- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68302CPV16VC NXP USA Inc. | In Stock | - | Datasheet | 144-LQFP | - | -40°C~85°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | MC68302 | 16MHz | M68000 | 3.3V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | Non-RoHS Compliant | ||
![]() MC68302FC25C NXP USA Inc. | In Stock | - | Datasheet | 132-BQFP Bumpered | - | 0°C~70°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | MC68302 | 25MHz | M68000 | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | Non-RoHS Compliant | ||
![]() MC68302PV16VC NXP USA Inc. | In Stock | - | Datasheet | 144-LQFP | - | 0°C~70°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | MC68302 | 16MHz | M68000 | 3.3V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | Non-RoHS Compliant | ||
![]() MC68302FC16C NXP USA Inc. | In Stock | - | Datasheet | 132-BQFP Bumpered | - | 0°C~70°C TA | Tray | 1996 | M683xx | Obsolete | 3 (168 Hours) | MC68302 | 16MHz | M68000 | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | Non-RoHS Compliant | ||
![]() MPC8379CVRANG NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | -40°C~125°C TA | Tray | 2012 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8379 | 800MHz | PowerPC e300c4s | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (4) | ROHS3 Compliant | ||
![]() MPC8536AVTANG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536BVTAQG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536CVTANG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536CVTATHA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 1.25GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536CVTAQG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536EAVTAKG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 600MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536CVTAKG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8536 | 600MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() T2080NSN7PTB NXP USA Inc. | In Stock | - | - | 896-FBGA, FCBGA | - | 0°C~105°C TA | Bulk | - | QorIQ T2 | Obsolete | 3 (168 Hours) | - | 1.8GHz | PowerPC e6500 | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() T2080NXE7PTB NXP USA Inc. | In Stock | - | - | 896-FBGA, FCBGA | - | -40°C~105°C TA | Bulk | - | QorIQ T2 | Obsolete | 3 (168 Hours) | - | 1.5GHz | PowerPC e6500 | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() T2080NSE7TTB NXP USA Inc. | In Stock | - | - | 896-FBGA, FCBGA | - | 0°C~105°C TA | Bulk | - | QorIQ T2 | Obsolete | 3 (168 Hours) | - | 1.8GHz | PowerPC e6500 | - | 1Gbps (8), 2.5Gbps (4), 10Gbps (4) | 4 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() M82192G13 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M8214015 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M82174G13 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() M8210413 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8245LVV350D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 350MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | ROHS3 Compliant |