- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | ROM(word) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | ROM Programmability | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX257CJM4A NXP USA Inc. | 900 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | 6 | - | - | -40°C~85°C TA | Tray | 2005 | i.MX25 | - | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper - with Nickel barrier | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX257 | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | - | 26 | - | YES | YES | - | 16 | FIXED POINT | YES | 128000 | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | I2C; USB | - | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() SPC5200CBV400B NXP USA Inc. | 200 | - | Datasheet | 12 Weeks | 272-BBGA | YES | - | - | Automotive grade | -40°C~85°C TA | Tray | 2003 | MPC52xx | e0 | Not For New Designs | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1.27mm | 30 | PC5200 | S-PBGA-B272 | - | 1.58V | 1.53.3V | 1.42V | 400MHz | MICROPROCESSOR | PowerPC G2_LE | 66MHz | 32 | - | - | - | - | 32 | - | YES | YES | AEC-Q100 | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | - | - | 2.65mm | 27mm | Non-RoHS Compliant | ||
![]() MCIMX280DVM4B NXP USA Inc. | In Stock | - | Datasheet | 15 Weeks | 289-LFBGA | YES | - | - | - | -20°C~70°C TA | Tray | 2002 | i.MX28 | e1 | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | MCIMX280 | S-PBGA-B289 | - | 1.55V | - | 1.35V | 454MHz | MULTIFUNCTION PERIPHERAL | ARM926EJ-S | 24MHz | - | - | - | - | - | - | - | YES | - | - | - | - | - | 128000 | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | 4 | Data; DCP | - | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Boot Security, Cryptography, Hardware ID | Keypad | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MCIMX6U5DVM10AB NXP USA Inc. | 4 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | Commercial grade | 0°C~95°C TJ | Tray | 2002 | i.MX6DL | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | NOT SPECIFIED | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | 26 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6D5EYM10AC NXP USA Inc. | 1107 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | - | Commercial grade | -20°C~105°C TJ | Tray | 2002 | i.MX6D | e1 | Not For New Designs | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR | ARM® Cortex®-A9 | 24MHz | 64 | - | - | - | - | 16 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX535DVV1C NXP USA Inc. | 36 | - | - | 15 Weeks | 529-FBGA | YES | 19 | - | - | -20°C~85°C TC | Tray | 2008 | i.MX53 | e2 | Active | 3 (168 Hours) | 529 | 5A992 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.25V | 0.8mm | 40 | MCIMX535 | S-PBGA-B529 | Not Qualified | 1.4V | 0.9/1.251.3V | 1.2V | 1.0GHz | MICROPROCESSOR CIRCUIT | ARM® Cortex®-A8 | 27MHz | - | - | - | - | - | 16 | - | YES | - | - | 32 | - | - | 144K | 1.3V 1.8V 2.775V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, DDR2, DDR3 | USB 2.0 (2), USB 2.0 + PHY (2) | 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ETHERNET; I2C; I2S; IRDA; RS-232; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 1.5Gbps (1) | 1.85mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX6D7CVT08AD NXP USA Inc. | 5000 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | - | - | Industrial grade | -40°C~105°C TA | Tray | 2002 | i.MX6D | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | NOT SPECIFIED | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | 24MHz | 64 | - | - | - | - | 16 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6QP5EYM1AA NXP USA Inc. | 2690 |
| Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6QP | - | Active | 3 (168 Hours) | 624 | 5A992 | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | NOT SPECIFIED | - | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | 26 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, DDR3L, DDR3 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() LS1021AXN7MQB NXP USA Inc. | 5 | - | Datasheet | 18 Weeks | 525-FBGA, FCBGA | - | - | - | - | -40°C~105°C | Tray | 2002 | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GbE (3) | 2 Core 32-Bit | - | DDR3L, DDR4 | USB 3.0 (1) + PHY | - | - | - | - | - | Secure Boot, TrustZone® | 2D-ACE | SATA 6Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MCIMX7D2DVM12SD NXP USA Inc. | 252 | - | Datasheet | 16 Weeks | 541-LFBGA | YES | - | - | - | 0°C~85°C TJ | Tray | 2012 | i.MX7D | - | Active | 3 (168 Hours) | 541 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.225V | 0.75mm | 40 | - | S-PBGA-B541 | - | 1.25V | - | 1.2V | 1.2GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | 32 | - | - | - | - | 16 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | - | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | 1.42mm | 19mm | ROHS3 Compliant | ||
![]() MCIMX258CJM4A NXP USA Inc. | 22950 | - | Datasheet | 16 Weeks | 400-LFBGA | YES | 6 | - | Industrial grade | -40°C~85°C TA | Tray | 2005 | i.MX25 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.45V | 0.8mm | 40 | MCIMX258 | S-PBGA-B400 | - | 1.52V | 1.2/1.51.8/3.3V | 1.38V | 400MHz | MICROPROCESSOR | ARM926EJ-S | 24MHz | 32 | - | - | - | - | 26 | - | YES | YES | - | 16 | FIXED POINT | YES | 128000 | 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | - | - | - | I2C; USB | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | Keypad, LCD, Touchscreen | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX286CVM4B NXP USA Inc. | 109 |
| Datasheet | 15 Weeks | 289-LFBGA | YES | - | - | - | -40°C~85°C TA | Tray | 2002 | i.MX28 | e1 | Active | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | MCIMX286 | S-PBGA-B289 | - | 1.55V | - | 1.35V | 454MHz | MULTIFUNCTION PERIPHERAL | ARM926EJ-S | 24MHz | - | - | - | - | - | - | - | YES | - | - | - | - | - | 128000 | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LVDDR, LVDDR2, DDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | 4 | Data; DCP | - | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Boot Security, Cryptography, Hardware ID | Keyboard, LCD, Touchscreen | - | 1.37mm | 14mm | ROHS3 Compliant | ||
![]() MVF50NN151CMK40 NXP USA Inc. | 7 |
| Datasheet | 15 Weeks | 364-LFBGA | YES | 131 | 0 | - | -40°C~85°C TA | Tray | 2002 | Vybrid, VF5xx | e1 | Active | 3 (168 Hours) | 364 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.23V | 0.8mm | 40 | MVF50NN151 | S-PBGA-B364 | Not Qualified | 1.26V | 3.3V | 1.16V | 400MHz | MICROCONTROLLER, RISC | ARM® Cortex®-A5 | - | 16 | YES | YES | NO | YES | 16 | CORTEX-A5 | - | - | - | 16 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DRAM | USB 2.0 OTG + PHY (1) | CAN, I2C, IrDA, LIN, SCI, SDHC, SPI, UART/USART | - | Multimedia; NEON™ MPE | FLASH | - | - | DCU, GPU, LCD, VideoADC, VIU | - | - | 17mm | ROHS3 Compliant | ||
![]() MCIMX6D5EYM10AD NXP USA Inc. | 6503 | - | Datasheet | 15 Weeks | 624-LFBGA, FCBGA | YES | - | - | - | -20°C~105°C TJ | Tray | 2002 | i.MX6D | e1 | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR | ARM® Cortex®-A9 | 24MHz | 64 | - | - | - | - | 16 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6Q7CVT08AE NXP USA Inc. | 2983 | - | Datasheet | 15 Weeks | 624-FBGA, FCBGA | YES | 14 | - | - | -40°C~105°C TA | Tray | 2002 | i.MX6Q | - | Active | 3 (168 Hours) | 624 | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | 16 | - | YES | - | - | 64 | - | - | 272K | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | SATA 3Gbps (1) | 2.16mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6S5EVM10AB NXP USA Inc. | 506 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | Commercial grade | -20°C~105°C TJ | Tray | 2002 | i.MX6S | - | Not For New Designs | 3 (168 Hours) | 624 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | NOT SPECIFIED | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | 26 | - | YES | YES | - | 32 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6U7CVM08AC NXP USA Inc. | 147 | - | Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | - | -40°C~105°C TA | Tray | 2002 | i.MX6DL | e1 | Active | 3 (168 Hours) | 624 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | NOT SPECIFIED | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | 32 | - | - | - | - | 26 | - | YES | YES | - | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6Y2CVM05AB NXP USA Inc. | 73762 | - | Datasheet | 18 Weeks | 289-LFBGA | - | - | - | Industrial grade | -40°C~105°C TJ | Tray | 2015 | i.MX6 | e1 | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | - | - | 260 | - | - | - | - | - | - | - | - | - | 528MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | - | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6U8DVM10AC NXP USA Inc. | 5 |
| Datasheet | 15 Weeks | 624-LFBGA | YES | - | - | - | 0°C~95°C TJ | Tray | 2002 | i.MX6DL | - | Active | 3 (168 Hours) | 624 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.8mm | NOT SPECIFIED | MCIMX6 | S-PBGA-B624 | - | 1.5V | - | 1.35V | 1.0GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | - | 26 | - | YES | YES | - | 64 | FIXED POINT | YES | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MCIMX6Y2CVK08AB NXP USA Inc. | 694 | - | Datasheet | 18 Weeks | 272-LFBGA | - | - | - | - | -40°C~105°C TJ | Tray | - | i.MX6 | - | Active | 3 (168 Hours) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | - | - | - | - | - | - | - | 792MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | - | Multimedia; NEON™ MPE | - | - | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | - | - | ROHS3 Compliant |