- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8572PXAULD NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8572 | 1.333GHz | PowerPC e500 | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | Non-RoHS Compliant | ||
![]() MPC8572VTATLB NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8572 | 1.2GHz | PowerPC e500 | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | ROHS3 Compliant | ||
![]() MPC8572VTAVNB NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8572 | 1.5GHz | PowerPC e500 | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | ROHS3 Compliant | ||
![]() MPC8535AVTAKGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 600MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8535CVTANGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8535CVTAKGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 600MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8535EAVTATHA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 1.25GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8535AVTAQGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8535EAVTANGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8572VTAULB NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 0°C~105°C TA | Tray | 2008 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8572 | 1.333GHz | PowerPC e500 | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | ROHS3 Compliant | ||
![]() MPC8572ECVTAVND NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | -40°C~105°C TA | Tray | 2008 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8572 | 1.5GHz | PowerPC e500 | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() MPC8535ECVTAQGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() P1011NXN2FFB NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | -40°C~105°C TA | Tray | 2013 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1011 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | ROHS3 Compliant | ||
![]() P1012NXE2DFB NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2014 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1012 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() P1012NSN2FFB NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | 2014 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1012 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine | - | - | ROHS3 Compliant | ||
![]() P2010NXE2HHC NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | -40°C~125°C TA | Tray | 2013 | QorIQ P2 | Obsolete | 3 (168 Hours) | P2010 | 1.2GHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() P2040NXN1MMB NXP USA Inc. | In Stock | - | Datasheet | - | 780-FCPBGA (23x23) | -40°C~105°C TA | Tray | 2006 | QorIQ P2 | Obsolete | 3 (168 Hours) | P2040 | 1.2GHz | PowerPC e500mc | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() P2040NSE1KLB NXP USA Inc. | In Stock | - | Datasheet | - | 780-FCPBGA (23x23) | 0°C~105°C TA | Tray | 2006 | QorIQ P2 | Obsolete | 3 (168 Hours) | P2040 | 1.0GHz | PowerPC e500mc | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8560PXAQFB NXP USA Inc. | In Stock | - | Datasheet | 784-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8560 | 1.0GHz | PowerPC e500 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | Non-RoHS Compliant | ||
![]() KMC7457RX1000NC NXP USA Inc. | In Stock | - | Datasheet | 483-BCBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | MC7457 | 1.0GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | Non-RoHS Compliant |