- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMPC8245LVV300D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | 352-TBGA (35x35) | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 300MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | ROHS3 Compliant | ||
![]() KMPC8245TVV350D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | 352-TBGA (35x35) | -40°C~105°C TA | Tray | 2002 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 350MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | ROHS3 Compliant | ||
![]() KMPC8241TZQ200D NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | 357-PBGA (25x25) | -40°C~105°C TA | Tray | 2002 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8241 | 200MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8245LVV266D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | 352-TBGA (35x35) | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 266MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | ROHS3 Compliant | ||
![]() KMPC8245TVV333D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | 352-TBGA (35x35) | -40°C~105°C TA | Tray | 2002 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 333MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | ROHS3 Compliant | ||
![]() KMPC8245TZU333D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | 352-TBGA (35x35) | -40°C~105°C TA | Tray | 2002 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 333MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8245LZU300D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 300MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8245LZU350D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 350MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8241TZQ166D NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | 357-PBGA (25x25) | -40°C~105°C TA | Tray | 2002 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8241 | 166MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8245ARZU400D NXP USA Inc. | In Stock | - | Datasheet | 352-LBGA | 352-TBGA (35x35) | 0°C~85°C TA | Tray | 2002 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8245 | 400MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8360ZUAJDG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 533MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | Non-RoHS Compliant | ||
![]() KMPC8360VVAJDG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 533MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | ROHS3 Compliant | ||
![]() KMPC8360ZUAHFH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 500MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | Non-RoHS Compliant | ||
![]() KMPC8360EZUAHFH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 500MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | Non-RoHS Compliant | ||
![]() KMPC8360EZUAJDG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 533MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | Non-RoHS Compliant | ||
![]() KMPC8360EVVAHFH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 500MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() KMPC8358CVVAGDG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | ROHS3 Compliant | ||
![]() KMPC8360ECVVAJDG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8360 | 533MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() MPC8535AVTATH NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 1.25GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8535BVTAQGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8535 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | SATA 3Gbps (1) | ROHS3 Compliant |