- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8358CZUADDE NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8358 | 266MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | Non-RoHS Compliant | ||
![]() MPC8358CZUAGDG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | ROHS3 Compliant | ||
![]() XPC823ZT66B2T NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | 256-PBGA (23x23) | 0°C~95°C TA | Tray | 1999 | MPC8xx | Obsolete | 3 (168 Hours) | PC823 | 66MHz | PowerPC | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | Non-RoHS Compliant | ||
![]() KMPC8241TVR200D NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8241 | 200MHz | PowerPC 603e | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | ROHS3 Compliant | ||
![]() KMPC823ZQ81B2T NXP USA Inc. | In Stock | - | Datasheet | 256-BBGA | 256-PBGA (23x23) | 0°C~95°C TA | Tray | 1999 | MPC8xx | Obsolete | 3 (168 Hours) | MPC823 | 81MHz | PowerPC | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | Non-RoHS Compliant | ||
![]() KMC8358ECVRAGDDA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | - | MPC83xx | Obsolete | 1 (Unlimited) | MC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() MC8641DHX1250HB NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.25GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DVU1333JB NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.333GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DHX1333JB NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.333GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DHX1500KB NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.5GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DHX1333JC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.333GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DHX1000GC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.0GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DVU1000GB NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.0GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DHX1000NC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | 1023-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.0GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DVU1250HC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.25GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MCIMX233DJM4BR2 NXP USA Inc. | In Stock | - | Datasheet | 169-LFBGA | - | -10°C~70°C TA | Tape & Reel (TR) | - | i.MX23 | Obsolete | 3 (168 Hours) | MCIMX233 | 454MHz | ARM926EJ-S | 2.0V 2.5V 2.7V 3.0V 3.3V | - | 1 Core 32-Bit | No | DRAM | USB 2.0 + PHY (1) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Cryptography, Hardware ID | LCD, Touchscreen | ROHS3 Compliant | ||
![]() MC8641DVU1500KC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.5GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641HX1000GB NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | 994-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.0GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641DVU1500KB NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.5GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant | ||
![]() MC8641VU1333JB NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 1 (Unlimited) | MC8641 | 1.333GHz | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | ROHS3 Compliant |