- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC8641TVU1000NC NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641DTVU1000NC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 1023-FCCBGA (33x33) | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641DTVU1250HC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.25GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641THX1000NC NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC8641VU1500KC NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.5GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641DTVU1000GC NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641VU1500KB NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.5GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8533EVTARJ NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | 783 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | 1V | 1mm | MPC8533 | S-PBGA-B783 | 1.05V | 0.95V | 1.067GHz | MICROPROCESSOR | PowerPC e500v2 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | Security; SEC | Cryptography, Random Number Generator | - | 2.8mm | 29mm | ROHS3 Compliant | ||
![]() MPC8548ECVTATGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8548 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() MPC8548PXATGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8548 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548VTATGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8548 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | ROHS3 Compliant | ||
![]() MPC755CRX350TE NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC755 | - | - | - | 350MHz | - | PowerPC | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PPC8572EPXAULC NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC8572 | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() PPC8572EPXARLC NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC8572 | - | - | - | 1.067GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MC8641DHX1000NE NXP USA Inc. | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 1023-FCCBGA (33x33) | 0°C~105°C TA | Tray | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PPC8572EVTATLC NXP USA Inc. | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC8572 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() MC8641HX1000GE NXP USA Inc. | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | 0°C~105°C TA | Tray | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC8641 | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8540VT533JB NXP USA Inc. | In Stock | - | Datasheet | 784-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8540 | - | - | - | 533MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX356AVM4BR2 NXP USA Inc. | In Stock | - | Datasheet | 400-LFBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX35 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MCIMX356 | - | - | - | 400MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | - | ROHS3 Compliant | ||
![]() MPC8540PXAQFC NXP USA Inc. | In Stock | - | Datasheet | 784-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8540 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1), 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI, RapidIO | - | - | - | - | - | ROHS3 Compliant |