- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68LC060ZU66 NXP USA Inc. | In Stock | - | Datasheet | - | 304-LBGA Exposed Pad | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC68LC060 | - | - | - | 66MHz | - | 68060 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68M360ZP25VLR2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BGA | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC68M360 | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68MH360ZP25LR2 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BGA | - | 357-PBGA (25x25) | 0°C~70°C TA | Tape & Reel (TR) | 1997 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC68MH360 | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68LC060ZU75 NXP USA Inc. | In Stock | - | Datasheet | - | 304-LBGA Exposed Pad | - | - | 0°C~70°C TA | Tray | 1995 | M680x0 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC68LC060 | - | - | - | 75MHz | - | 68060 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8541PXAQF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2004 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8541 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8541ECPXAJD NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC85xx | Obsolete | 3 (168 Hours) | 783 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | 1.2V | 1mm | MPC8541 | S-PBGA-B783 | 1.26V | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | Security; SEC | Cryptography, Random Number Generator | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() MPC8541VTAQF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2004 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8541 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8555EPXAKE NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2004 | MPC85xx | Obsolete | 3 (168 Hours) | 783 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | 1.2V | 1mm | MPC8555 | S-PBGA-B783 | 1.26V | 1.14V | 600MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | Cryptography, Random Number Generator | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() MPC7410VS450LE NXP USA Inc. | In Stock | - | Datasheet | - | 360-CLGA, FCCLGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MPC7410 | - | - | - | 450MHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC7410VS450NE NXP USA Inc. | In Stock | - | Datasheet | - | 360-CLGA, FCCLGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MPC7410 | - | - | - | 450MHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XPC823CVR66B2T NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | 256-PBGA (23x23) | -40°C~95°C TA | Tray | 1999 | MPC8xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | PC823 | - | - | - | 66MHz | - | PowerPC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | - | - | ROHS3 Compliant | ||
![]() XPC823VR81B2T NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | 256-PBGA (23x23) | 0°C~95°C TA | Tray | 1999 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC823 | - | - | - | 81MHz | - | PowerPC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | - | - | ROHS3 Compliant | ||
![]() XPC823VR66B2T NXP USA Inc. | In Stock | - | Datasheet | - | 256-BBGA | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC823 | - | - | - | 66MHz | - | PowerPC | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | I2C, SMC, SCC, SPI, UART | Communications; RISC CPM | - | LCD, Video | - | - | ROHS3 Compliant | ||
![]() SPC5200CVR400R2 NXP USA Inc. | 3157 | - | Datasheet | 12 Weeks | 272-BBGA | - | 272-PBGA (27x27) | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MPC52xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5200 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMC7457VG1000NC NXP USA Inc. | In Stock | - | Datasheet | - | 483-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2017 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7457 | - | - | - | 1.0GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() KMC7457RX1267LC NXP USA Inc. | In Stock | - | Datasheet | - | 483-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2017 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7457 | - | - | - | 1.267GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8241LVR266D NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8241 | - | - | - | 266MHz | - | PowerPC 603e | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8541VTAQF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2004 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8541 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8541PXAPF NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2004 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8541 | - | - | - | 833MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | - | Non-RoHS Compliant | ||
![]() KMPC855TZQ80D4 NXP USA Inc. | In Stock | - | Datasheet | - | 357-BBGA | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC855 | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | Non-RoHS Compliant |