- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC8641DTVU1250HC NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BCBGA, FCCBGA | - | - | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.25GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641THX1000NC NXP USA Inc. | In Stock | - | Datasheet | - | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC8641VU1500KC NXP USA Inc. | In Stock | - | Datasheet | - | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | - | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.5GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641DTVU1000GC NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BCBGA, FCCBGA | - | - | - | - | -40°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC8641VU1500KB NXP USA Inc. | In Stock | - | Datasheet | - | 994-BCBGA, FCCBGA | - | - | - | - | 0°C~105°C TA | Bulk | 2002 | MPC86xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MC8641 | - | - | - | - | 1.5GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8533EVTARJ NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | YES | - | - | - | 0°C~90°C TA | Tray | 2006 | MPC85xx | Obsolete | 3 (168 Hours) | 783 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8533 | S-PBGA-B783 | 1.05V | - | 0.95V | 1.067GHz | MICROPROCESSOR | PowerPC e500v2 | 133MHz | 32 | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | Security; SEC | Cryptography, Random Number Generator | - | - | 2.8mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8548ECVTATGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | -40°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548PXATGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548VTATGB NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC8548 | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC755CRX350TE NXP USA Inc. | In Stock | - | Datasheet | - | 360-BCBGA, FCCBGA | - | - | - | - | 0°C~105°C TA | Tray | 2001 | MPC7xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | MPC755 | - | - | - | - | 350MHz | - | PowerPC | - | - | - | - | - | - | - | - | 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCIMX280CVM4CR2 NXP USA Inc. | 7 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | i.MX28 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX286DVM4CR NXP USA Inc. | 7 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | i.MX28 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX286CVM4CR2 NXP USA Inc. | 7 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | i.MX28 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX285AVM4C NXP USA Inc. | 760 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | -40°C~85°C TA | - | - | i.MX28 | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | 40 | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() FS32V234CKN1VUBR NXP USA Inc. | 2958 | - | Datasheet | 2 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FS32V234CKN1VUB NXP USA Inc. | 2219 | - | Datasheet | 2 Weeks | - | YES | - | 105°C | -40°C | - | - | - | - | Active | 3 (168 Hours) | 621 | 5A992 | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.65mm | 40 | - | S-PBGA-B621 | 1.05V | INDUSTRIAL | 0.95V | 1000 MHz | MICROPROCESSOR, RISC | - | - | 64 | - | YES | YES | - | FLOATING POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 2.44mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() MCIMX6QP6AVT8ABR NXP USA Inc. | 2438 |
| Datasheet | 2 Weeks | 624-FBGA, FCBGA | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | i.MX6QP | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 852MHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 4 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6DP6AVT1AAR NXP USA Inc. | 2232 |
| Datasheet | 2 Weeks | 624-FBGA, FCBGA | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | i.MX6DP | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2 | USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART | Multimedia; NEON™ SIMD | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() T4081NSN7NQB NXP USA Inc. | 2056 | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | - | - | QorIQ T4 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() T4161NSE7NQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | - | - | 0°C~105°C TA | - | - | QorIQ T4 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 16 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant |