- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMPC8347VVAJDB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 533MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | ROHS3 Compliant | ||
![]() MC7448VS600ND NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 600MHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | ROHS3 Compliant | ||
![]() MC7448VS667ND NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 667MHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | ROHS3 Compliant | ||
![]() MC7448VU1600PD NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.6GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | Non-RoHS Compliant | ||
![]() MC7448VU1420LD NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.42GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | Non-RoHS Compliant | ||
![]() MC7448VS1600LD NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.6GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | ROHS3 Compliant | ||
![]() MC7448VU667ND NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 667MHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | Non-RoHS Compliant | ||
![]() KMPC8347ZUAJFB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 533MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | Non-RoHS Compliant | ||
![]() MC7448VS1000LD NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.0GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | ROHS3 Compliant | ||
![]() KMPC8347EZQAGDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 400MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | Non-RoHS Compliant | ||
![]() KMPC8347ZUAGDB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 400MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | Non-RoHS Compliant | ||
![]() MC7448VS1420LD NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.42GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | ROHS3 Compliant | ||
![]() MC68360ZQ25LR2 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | M683xx | Obsolete | 3 (168 Hours) | MC68360 | 25MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | Non-RoHS Compliant | ||
![]() MC68MH360ZQ25L NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | 357-PBGA (25x25) | 0°C~70°C TA | Tray | 1997 | M683xx | Obsolete | 3 (168 Hours) | MC68MH360 | 25MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | Non-RoHS Compliant | ||
![]() MC7448HX867ND NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2002 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 867MHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | Non-RoHS Compliant | ||
![]() KMPC8347CZQAGDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | 620-PBGA (29x29) | -40°C~105°C TA | Tray | 2009 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 266MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | ROHS3 Compliant | ||
![]() KMPC8347CVRAGDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | 620-PBGA (29x29) | -40°C~105°C TA | Tray | 2009 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 266MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | ROHS3 Compliant | ||
![]() KMPC8323ZQADDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8323 | 266MHz | PowerPC e300c2 | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | ROHS3 Compliant | ||
![]() KMPC8347CVVAJDB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | 672-TBGA (35x35) | -40°C~105°C TA | Tray | 2009 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8347 | 533MHz | PowerPC e300 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | ROHS3 Compliant | ||
![]() KMPC8323CZQAFDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8323 | 333MHz | PowerPC e300c2 | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | ROHS3 Compliant |