- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMPC8314VRAGDA NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8314 | 400MHz | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI, TDM | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8313EZQADDB NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8313 | 267MHz | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | Non-RoHS Compliant | ||
![]() KMPC8315CVRAGDA NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8315 | 400MHz | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, PCI, SPI, TDM | - | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8543EPXANGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8543 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8543PXAQGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | MPC8543 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8545VTANGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | MPC8545 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8547ECPXAQGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | -40°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8547 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8547EPXAQGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8547 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8547EPXAUJB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8547 | 1.333GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8547EVTATGB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8547 | 1.2GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() PPC8536EAVTATH NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~90°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | PC8536 | 1.25GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() PPC8536EAVTAQG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~90°C TA | Tray | - | MPC85xx | Obsolete | 3 (168 Hours) | PC8536 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MCIMX356AJM5BR2 NXP USA Inc. | In Stock | - | Datasheet | 400-LFBGA | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | i.MX35 | Obsolete | 3 (168 Hours) | MCIMX356 | 532MHz | ARM1136JF-S | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART | Multimedia; GPU, IPU, VFP | Secure Fusebox, Secure JTAG | Keypad, KPP, LCD | - | ROHS3 Compliant | ||
![]() P1011PSN2HFB NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 0°C~125°C TA | Tray | 2013 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1011 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() P1022PSE2LFA NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | 0°C~105°C TA | Tray | 2010 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1022 | 1.067GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MCIMX31CJMN4DR2 NXP USA Inc. | In Stock | - | Datasheet | 473-LFBGA | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | i.MX31 | Obsolete | 3 (168 Hours) | MCIMX31 | 400MHz | ARM1136JF-S | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | ROHS3 Compliant | ||
![]() P1021PSE2FDQAA NXP USA Inc. | In Stock | - | Datasheet | 689-TePBGA II | - | 0°C~125°C TA | Tray | 2010 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1021 | 800MHz | PowerPC e500v2 | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() P1022PSE2EBA NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | 0°C~105°C TA | Bulk | 2010 | QorIQ P1 | Obsolete | 3 (168 Hours) | P1022 | 1.067GHz | PowerPC e500v2 | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8544AVTANGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8544EAVTANGA NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant |