- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX280DVM4CR NXP USA Inc. | 7 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keypad, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX283DVM4CR2 NXP USA Inc. | 7 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8QM6AVUFFAB NXP USA Inc. | 2756 | - | - | 8 Weeks | - | YES | - | 125°C | -40°C | Automotive grade | - | - | - | - | e3 | Active | 3 (168 Hours) | 1313 | - | Tin (Sn) | - | BOTTOM | BALL | 260 | 1.1V | 0.75mm | 40 | - | S-PBGA-B1313 | 1.15V | AUTOMOTIVE | 1.05V | - | - | - | 24MHz | - | - | YES | - | - | - | - | 256000 | - | - | - | - | - | - | - | - | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | - | - | - | 2.52mm | 29mm | 29mm | RoHS Compliant | ||
![]() MCIMX283CVM4CR2 NXP USA Inc. | 7 | - | Datasheet | 2 Weeks | 289-LFBGA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | i.MX28 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 454MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR2, LVDDR, LVDDR2 | USB 2.0 + PHY (2) | I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART | Data; DCP | - | Boot Security, Cryptography, Hardware ID | Keypad, LCD, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() FS32V234CON1VUBR NXP USA Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T4081NSE7NQB NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | 1932-BBGA, FCBGA | - | - | - | - | - | 0°C~105°C TA | - | - | QorIQ T4 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3GHz | - | PowerPC e6500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V | 1Gbps (13), 10Gbps (2) | 8 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | I2C, MMC/SD, PCIe, RapidIO, SPI, UART | - | - | Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MCIMX7D5EVK10SD NXP USA Inc. | 10006 | - | Datasheet | 16 Weeks | 488-TFBGA | - | - | - | - | - | -20°C~105°C TJ | - | - | i.MX7D | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS | Keypad, LCD, MIPI | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8MM6DVTLZAAR NXP USA Inc. | 3723 | - | Datasheet | 15 Weeks | 486-LFBGA | - | - | - | - | - | 0°C~95°C TJ | Tape & Reel (TR) | - | i.MX8MM | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz | - | ARM® Cortex®-A53 | - | - | - | - | - | - | - | - | - | - | GbE | 4 Core 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 + PHY (2) | I2C, I2S, eMMC/SDIO, PCIe, SPI, UART | ARM® Cortex®-M4 | - | A-HAB, ARM TZ, CAAM, eFuse, Random Number Generator, Secure Memory, Secure RTC, System JTAG, SNVS | MIPI-CSI, MIPI-DSI | - | - | - | - | ROHS3 Compliant | ||
![]() SPC5200CBV400 NXP USA Inc. | In Stock | - | Datasheet | - | 272-BBGA | YES | - | - | - | - | -40°C~85°C TA | Tray | 2006 | MPC52xx | e0 | Obsolete | 3 (168 Hours) | 272 | 3A991.A.2 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 240 | 1.5V | 1.27mm | 30 | PC5200 | S-PBGA-B272 | 1.58V | - | 1.42V | 400MHz | MICROPROCESSOR | PowerPC e300 | 35MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | 2.65mm | 27mm | - | Non-RoHS Compliant | ||
![]() P1020PSE2FDB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | 0°C~125°C TA | Tray | 2006 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1020 | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1022PSE2HFA NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | 0°C~105°C TA | Tray | 2010 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1022 | - | - | - | - | 1.067GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (2) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | - | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MCIMX31CVMN4DR2 NXP USA Inc. | In Stock | - | Datasheet | - | 473-LFBGA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | i.MX31 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | 400MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() P1012PSE2HFB NXP USA Inc. | In Stock | - | Datasheet | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | 0°C~125°C TA | Bulk | 2014 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1012 | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() P1015PSE5FFB NXP USA Inc. | In Stock | - | Datasheet | - | 561-FBGA | - | - | - | - | - | 0°C~125°C TA | Bulk | 2013 | QorIQ P1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | P1015 | - | - | - | - | 667MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544AVTARJA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | 1.067GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544DVTALFA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544AVTALFA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544EAVTAQGA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() P4040NSE1NNB NXP USA Inc. | In Stock | - | Datasheet | - | 1295-BBGA, FCBGA | YES | - | - | - | - | 0°C~105°C TA | Tray | 2014 | QorIQ P4 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | P4040 | S-PBGA-B1295 | 1.05V | - | 0.95V | 1.5GHz | MICROPROCESSOR, RISC | PowerPC e500mc | 133.3MHz | - | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | 3.53mm | 37.5mm | - | ROHS3 Compliant | ||
![]() MPC8544EAVTALFA NXP USA Inc. | In Stock | - | Datasheet | - | 783-BBGA, FCBGA | - | - | - | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8544 | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant |