- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC7448HX600NC NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 600MHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | Non-RoHS Compliant | ||
![]() MC7447AVU1333LB NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7447 | - | - | - | - | 1.333GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MC7448HX1250NC NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.25GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | Non-RoHS Compliant | ||
![]() MC7448HX1700LC NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.7GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | Non-RoHS Compliant | ||
![]() MC7448VU667NC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 667MHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MC7448VU600NC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 600MHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MC7448VU1400NC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.4GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX31VKN5 NXP USA Inc. | In Stock | - | Datasheet | 457-LFBGA | - | 457-MAPBGA (14x14) | 0°C~70°C TA | Tray | 2008 | i.MX31 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | ROHS3 Compliant | ||
![]() MCIMX31LVKN5 NXP USA Inc. | In Stock | - | Datasheet | 457-LFBGA | - | - | 0°C~70°C TA | Tray | 2008 | i.MX31 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MCIMX31 | - | - | - | - | 532MHz | - | ARM1136JF-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | - | - | ROHS3 Compliant | ||
![]() MC7448VU1700LC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.7GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MC7448VU1250NC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.25GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC5200CBV266 NXP USA Inc. | In Stock | - | Datasheet | 272-BBGA | - | 272-PBGA (27x27) | -40°C~85°C TA | Tray | 2006 | MPC52xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | PC5200 | - | - | - | - | 266MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC860SRCZQ50D4R2 NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | - | -40°C~95°C TA | Tape & Reel (TR) | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MC860 | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | Non-RoHS Compliant | ||
![]() MC7448VU1000NC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | - | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | MC7448 | - | - | - | - | 1.0GHz | - | PowerPC G4 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8343ZQAGD NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | 620 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | 1.2V | 1mm | MPC8343 | S-PBGA-B620 | 1.26V | - | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | 2.46mm | 29mm | Non-RoHS Compliant | ||
![]() MPC8343ECVRAGD NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | 620 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | 1.2V | 1mm | MPC8343 | S-PBGA-B620 | 1.26V | 1.22.53.3V | 1.14V | 400MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | 2.46mm | 29mm | ROHS3 Compliant | ||
![]() MPC8272ZQTMFA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8272 | - | - | - | - | 400MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8343VRADD NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | - | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8343 | - | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8271CZQPIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8271 | - | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8271CZQMIBA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | MPC8271 | - | - | - | - | 266MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | Non-RoHS Compliant |