- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8360VVAJDGA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 740-LBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 740 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | - | 1.35V | 1.8/2.53.3V | 1.15V | 533MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine | - | - | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8360EVVALFHA NXP USA Inc. | 2684 |
| Datasheet | 12 Weeks | 740-LBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e1 | Active | 3 (168 Hours) | 740 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | - | 1.35V | 1.8/2.53.3V | 1.25V | 667MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX6X3CVO08AB NXP USA Inc. | 205 |
| Datasheet | 15 Weeks | 400-LFBGA | YES | - | -40°C~105°C TA | Tray | 2013 | i.MX6SX | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B400 | - | 1.5V | - | 1.275V | 200MHz, 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | - | - | - | - | - | 15 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | - | Multimedia; NEON™ MPE | - | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | - | 1.53mm | 17mm | ROHS3 Compliant | ||
![]() MPC8272VRPIEA NXP USA Inc. | 11 |
| Datasheet | 8 Weeks | 516-BBGA | YES | 57 | 0°C~105°C TA | Tray | 2004 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8272 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 300MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | ROHS3 Compliant | ||
![]() MCIMX353DVM5B NXP USA Inc. | In Stock | - | - | 15 Weeks | 400-LFBGA | YES | 4 | -20°C~70°C TA | Tray | 2005 | i.MX35 | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | MCIMX353 | S-PBGA-B400 | Not Qualified | 1.47V | - | 1.33V | 532MHz | MULTIFUNCTION PERIPHERAL | ARM1136JF-S | 24MHz | - | - | - | - | - | YES | - | - | - | - | 128000 | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR, DDR2 | USB 2.0 + PHY (2) | 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART | 2 | Multimedia; GPU, IPU, VFP | CAN; ETHERNET; I2C; IRDA; SPI; UART; USB | Secure Fusebox, Secure JTAG, Tamper Detection | Keypad, KPP, LCD | - | 1.6mm | 17mm | ROHS3 Compliant | ||
![]() MPC8323EVRAFDCA NXP USA Inc. | 1000 |
| - | 12 Weeks | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine, Security; SEC 2.2 | - | Cryptography | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8560VT833LC NXP USA Inc. | 535 | - | Datasheet | 12 Weeks | 784-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e2 | Obsolete | 3 (168 Hours) | 783 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 1mm | - | MPC8560 | S-PBGA-B783 | - | 1.26V | - | 1.14V | 833MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | 64 | YES | YES | 64 | FIXED POINT | YES | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | - | Communications; CPM | - | - | - | - | 3.85mm | 29mm | ROHS3 Compliant | ||
![]() MPC855TZQ66D4 NXP USA Inc. | 4 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | 0°C~95°C TA | Tray | 1997 | MPC8xx | e0 | Not For New Designs | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | MPC855 | S-PBGA-B357 | - | 3.465V | 3.3V | 3.135V | 66MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8349CVVAJDB NXP USA Inc. | 30 | - | - | 12 Weeks | 672-LBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 672 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8349 | S-PBGA-B672 | - | 1.26V | 1.21.8/2.52.5/3.3V | 1.14V | 533MHz | MICROPROCESSOR | PowerPC e300 | 66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | - | 1.69mm | 35mm | ROHS3 Compliant | ||
![]() MPC8248CZQTIEA NXP USA Inc. | 19 | - | Datasheet | 12 Weeks | 516-BBGA | YES | 57 | -40°C~105°C TA | Tray | 1994 | MPC82xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 400MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | 27mm | Non-RoHS Compliant | ||
![]() MPC8378EVRANGA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 689 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8378 | S-PBGA-B689 | - | 1.05V | 1.051.8/2.52.5/3.3V | 0.95V | 800MHz | MICROPROCESSOR | PowerPC e300c4s | 66.66MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC 3.0 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() MPC8306SCVMACDCA NXP USA Inc. | 10000 | - | - | 10 Weeks | 369-LFBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8306 | S-PBGA-B369 | - | 1.05V | 11.83.3V | 0.95V | 200MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, I2C, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() P1010NSN5HHA NXP USA Inc. | In Stock | - | Datasheet | - | 425-FBGA | YES | - | 0°C~105°C TA | Tray | 2002 | QorIQ P1 | e2 | Obsolete | 3 (168 Hours) | 425 | - | Tin/Silver (Sn/Ag) | 8542.31.00.01 | - | - | - | 1V | - | - | P1010 | - | - | - | 1V | - | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8275VRMIBA NXP USA Inc. | 2071 |
| Datasheet | 8 Weeks | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8275 | S-PBGA-B516 | - | 1.6V | 1.53.3V | 1.45V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 266MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MCIMX6G3CVM05AA NXP USA Inc. | 19 | - | Datasheet | 12 Weeks | 289-LFBGA | YES | 10 | -40°C~105°C TJ | Tray | 2014 | i.MX6UL | - | Obsolete | 3 (168 Hours) | 289 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | S-PBGA-B289 | - | 1.3V | - | 1.15V | 528MHz | MULTIFUNCTION PERIPHERAL | ARM® Cortex®-A7 | - | - | - | - | - | 16 | YES | - | 16 | - | - | 128000 | 1.2V 1.35V 1.5V 1.8V 2.5V 2.8V 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART | 9 | Multimedia; NEON™ SIMD | CAN; ETHERNET; I2C; I2S; IRDA; RS-232; RS-485; SPI; UART; USB | ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS | LCD, LVDS | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MPC8309CVMADDCA NXP USA Inc. | 31 | - | - | 10 Weeks | 489-LFBGA | YES | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8309 | S-PBGA-B489 | - | 1.05V | 1V | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | - | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | - | Communications; QUICC Engine | - | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() P2020NSE2MHC NXP USA Inc. | 100 | - | Datasheet | 12 Weeks | 689-BBGA Exposed Pad | YES | - | 0°C~125°C TA | Tray | 2002 | QorIQ P2 | - | Active | 3 (168 Hours) | 689 | - | - | - | BOTTOM | BALL | - | 1.05V | 1mm | - | P2020 | S-PBGA-B689 | - | 1.1V | - | 1V | 1.2GHz | MICROPROCESSOR, RISC | PowerPC e500v2 | 100MHz | - | - | - | - | 32 | YES | YES | 16 | FLOATING POINT | YES | - | - | 10/100/1000Mbps (3) | 2 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | - | Security; SEC 3.3 | - | Cryptography, Random Number Generator | - | - | 2.46mm | 31mm | ROHS3 Compliant | ||
![]() XPC8260VVIHBC NXP USA Inc. | 5000 | - | Datasheet | - | 480-LBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | PC8260 | S-PBGA-B480 | - | 1.9V | - | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX6Y1CVM05AA NXP USA Inc. | 10 | - | - | 12 Weeks | 289-LFBGA | YES | - | -40°C~105°C TJ | Tray | 2015 | i.MX6 | e1 | Obsolete | 3 (168 Hours) | 289 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | S-PBGA-B289 | - | 1.5V | - | 1.275V | 528MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 528MHz | - | - | - | - | 16 | YES | - | 16 | - | - | - | 1.8V 2.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR2, DDR3, DDR3L | USB 2.0 OTG + PHY (2) | CAN, I2C, SPI, UART | 1 | Multimedia; NEON™ MPE | ETHERNET, I2C, PCI, SPI, UART, USB | A-HAB, ARM TZ, CSU, SJC, SNVS | Electrophoretic, LCD | - | 1.32mm | 14mm | ROHS3 Compliant | ||
![]() MPC8255AVVMHBB NXP USA Inc. | 2159 |
| Datasheet | 12 Weeks | 480-LBGA Exposed Pad | YES | - | 0°C~105°C TA | Tray | 1997 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 480 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 1.27mm | 40 | PC8255 | S-PBGA-B480 | - | 2.2V | - | 1.9V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | - | - | - | 32 | YES | NO | 64 | FLOATING POINT | YES | - | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | 1.65mm | 37.5mm | ROHS3 Compliant |