- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMC7448VU1400NC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.4GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | Non-RoHS Compliant | ||
![]() KMC68MH360VR33L NXP USA Inc. | In Stock | - | Datasheet | 357-BBGA | - | 0°C~70°C TA | Tray | 1998 | M683xx | Obsolete | 3 (168 Hours) | MC68MH360 | 33MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | ROHS3 Compliant | ||
![]() KMC68MH360ZP25VL NXP USA Inc. | In Stock | - | Datasheet | 357-BGA | - | 0°C~70°C TA | Tray | 1998 | M683xx | Obsolete | 3 (168 Hours) | MC68MH360 | 25MHz | CPU32+ | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | Non-RoHS Compliant | ||
![]() KMC7448VU1700LC NXP USA Inc. | In Stock | - | Datasheet | 360-CBGA, FCCBGA | 360-FCCBGA (25x25) | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.7GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | Non-RoHS Compliant | ||
![]() KMC7447AHX1420LB NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7447 | 1.42GHz | PowerPC G4 | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | Non-RoHS Compliant | ||
![]() KMPC8247VRTMFA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8247 | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | ROHS3 Compliant | ||
![]() XPC850CVR50BU NXP USA Inc. | In Stock | - | Datasheet | 256-BBGA | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | PC850 | 50MHz | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | ROHS3 Compliant | ||
![]() KMC7447AVU1420LB NXP USA Inc. | In Stock | - | Datasheet | 360-BCBGA, FCCBGA | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7447 | 1.42GHz | PowerPC G4 | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | ROHS3 Compliant | ||
![]() KMPC8247VRTIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8247 | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | ROHS3 Compliant | ||
![]() KMPC8248CVRTIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8248 | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | ROHS3 Compliant | ||
![]() KMC7447AVS1420LB NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7447 | 1.42GHz | PowerPC G4 | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | ROHS3 Compliant | ||
![]() KMC9328MX1DVM20 NXP USA Inc. | In Stock | - | Datasheet | 256-LBGA | 256-MAPBGA (17x17) | -30°C~70°C TA | Tray | 1994 | i.MX1 | Obsolete | 3 (168 Hours) | MC9328MX1 | 200MHz | ARM920T | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | ROHS3 Compliant | ||
![]() KMC68360CAI25L NXP USA Inc. | In Stock | - | Datasheet | 240-BFQFP | - | -40°C~85°C TA | Tray | 1995 | M683xx | Obsolete | 3 (168 Hours) | MC68360 | 25MHz | CPU32+ | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | ROHS3 Compliant | ||
![]() KMPC8247ZQTIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8247 | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | Non-RoHS Compliant | ||
![]() KMPC8250AZUPIBC NXP USA Inc. | In Stock | - | Datasheet | 480-LBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8250 | 300MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | Non-RoHS Compliant | ||
![]() KMPC8248ZQTIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8248 | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM, Security; SEC | Cryptography, Random Number Generator | - | Non-RoHS Compliant | ||
![]() KMPC8255ACVVMHBB NXP USA Inc. | In Stock | - | Datasheet | 480-LBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | PC8255 | 266MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | ROHS3 Compliant | ||
![]() KMPC8250ACVRIHBC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8250 | 200MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | ROHS3 Compliant | ||
![]() KMPC8247CVRTIEA NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | -40°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8247 | 400MHz | PowerPC G2_LE | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | ROHS3 Compliant | ||
![]() KMPC8250AVRIHBC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | 0°C~105°C TA | Tray | 2004 | MPC82xx | Obsolete | 3 (168 Hours) | MPC8250 | 200MHz | PowerPC G2 | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | ROHS3 Compliant |