- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68LC302CPU20CT NXP USA Inc. | In Stock | - | Datasheet | 100-LQFP | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | MC68LC302 | - | - | - | 20MHz | - | M68000 | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | Non-RoHS Compliant | ||
![]() M68LC302CPU16VCT NXP USA Inc. | In Stock | - | Datasheet | 100-LQFP | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | M68LC302 | - | - | - | 166MHz | - | M68000 | - | - | - | - | - | - | 3.3V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | Non-RoHS Compliant | ||
![]() MC68360EM33L NXP USA Inc. | In Stock | - | Datasheet | 240-BFQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MC68360 | - | - | - | 33MHz | - | CPU32+ | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() MC68EN360CEM25L NXP USA Inc. | In Stock | - | Datasheet | 240-BFQFP | - | - | -40°C~85°C TA | Tray | 1995 | M683xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MC68EN360 | - | - | - | 25MHz | - | CPU32+ | - | - | - | - | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() XPC850DSLZT50BU NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | PC850 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() XPC850ZT50BU NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | PC850 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() XPC850DECZT50BU NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | PC850 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() XPC850DSLCZT50BU NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | - | - | -40°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | PC850 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() XPC850SRZT66BU NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | PC850 | - | - | - | 66MHz | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() KMPC850DEVR80BU NXP USA Inc. | In Stock | - | Datasheet | 256-BBGA | - | 256-PBGA (23x23) | 0°C~95°C TA | Tray | 2001 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC850 | - | - | - | 80MHz | - | MPC8xx | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | ROHS3 Compliant | ||
![]() MPC8323ECZQAFDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | 516 | 8542.31.00.01 | BOTTOM | BALL | 1V | 1mm | MPC8323 | S-PBGA-B516 | 1.05V | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 14 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() XPC850ZT80BU NXP USA Inc. | In Stock | - | Datasheet | 256-BGA | - | - | 0°C~95°C TA | Tray | 2004 | MPC8xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | PC850 | - | - | - | 80MHz | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | USB 1.x (1) | HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() MPC8323ECZQADDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | 516 | 8542.31.00.01 | BOTTOM | BALL | 1V | 1mm | MPC8323 | S-PBGA-B516 | 1.05V | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 14 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MC68LC302PU16CT NXP USA Inc. | 98 | - | Datasheet | 100-LQFP | - | - | 0°C~70°C TA | Tray | 1995 | M683xx | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | MC68LC302 | - | - | - | 16MHz | - | M68000 | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | - | Non-RoHS Compliant | ||
![]() MPC8343EZQADDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 620-PBGA (29x29) | 0°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC8343 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8347EZUAGDB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 672-TBGA (35x35) | 0°C~105°C TA | Tray | 2009 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC8347 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant | ||
![]() MPC8323CZQADDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC8323 | - | - | - | 266MHz | - | PowerPC e300c2 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | ROHS3 Compliant | ||
![]() MPC8347EZQADDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 620-PBGA (29x29) | 0°C~105°C TA | Tray | 2009 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC8347 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant | ||
![]() MPC8323CZQAFDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC8323 | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | ROHS3 Compliant | ||
![]() MPC8343ECZQADDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 620-PBGA (29x29) | -40°C~105°C TA | Tray | 2010 | MPC83xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | MPC8343 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant |