- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8321EZQADDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | YES | - | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | 516 | 3A001.A.3 | - | 8542.31.00.01 | BOTTOM | BALL | - | 1V | 1mm | - | MPC8321 | S-PBGA-B516 | 1.05V | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MC9328MX1VH20 NXP USA Inc. | In Stock | - | Datasheet | 256-LFBGA | - | - | 0°C~70°C TA | Tray | 1994 | i.MX1 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MC9328MX1 | - | - | - | 200MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | - | - | Non-RoHS Compliant | ||
![]() MPC8347EZUALFB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 672-TBGA (35x35) | 0°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8360EVVADDH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() MPC8360VVADDH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8360EZUALFG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8347CZQADDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 620-PBGA (29x29) | -40°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8360EVVALFG NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() MPC8360CVVADDH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545VUATG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8547EVUATG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8545EVUANJ NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8545EVUATG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8360ZUALFH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | YES | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 740 | 3A001.A.3 | Tin/Lead/Silver (Sn/Pb/Ag) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1mm | 40 | MPC8360 | S-PBGA-B740 | 1.35V | 1.25V | 667MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | 1.69mm | 37.5mm | Non-RoHS Compliant | ||
![]() MPC8360ZUAHFH NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 500MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8547EVUAUJ NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8547 | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() MPC8543EVUANG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8543 | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8545EVUATG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2013 | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8545VUAQG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8545VUAQG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8545 | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | Non-RoHS Compliant |