- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KMC8360ECVVAJDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | - | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC8360 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() KMC8358CZUAGDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | - | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC8358 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMC7448VS1700LD NXP USA Inc. | In Stock | - | Datasheet | 360-CLGA, FCCLGA | - | - | 0°C~105°C TA | Tray | 2004 | MPC74xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC7448 | - | - | - | 1.7GHz | - | PowerPC G4 | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8358ZQAGDDA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8358CVRAGDDA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8358VRAGDDA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMC8360CZUAJDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | - | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC8360 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8347ECZQAGDB NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 620-PBGA (29x29) | -40°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() KMPC8360ZUALFHA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8358EZUAGDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8358 | - | - | - | 400MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() KMPC8360VVALFHA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant | ||
![]() KMPC8360EZUALFHA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() KMPC8360EVVALFHA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | 0°C~105°C TA | Tray | 2006 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8360 | - | - | - | 667MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() KMPC8323EZQAFDC NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | MPC8323 | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | - | ROHS3 Compliant | ||
![]() P5010NSE1MMB NXP USA Inc. | In Stock | - | Datasheet | 1295-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | 2012 | QorIQ P5 | e1 | Obsolete | 3 (168 Hours) | - | 5A002.A | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | 30 | P5010 | S-PBGA-B1295 | 1.05V | 0.95V | 2.0GHz | MICROPROCESSOR, RISC | PowerPC e5500 | 166MHz | 16 | YES | YES | 64 | FIXED POINT | YES | - | 1Gbps (5), 10Gbps (1) | 1 Core 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection | SATA 3Gbps (2) | 3.53mm | 37.5mm | ROHS3 Compliant | ||
![]() MPC8347CZUAJFB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 672-TBGA (35x35) | -40°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8347ECZUAJFB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 672-TBGA (35x35) | -40°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() MPC8347ECVVAJFB NXP USA Inc. | In Stock | - | Datasheet | 672-LBGA | - | 672-TBGA (35x35) | -40°C~105°C TA | Tray | 2009 | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MPC8347 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | Security; SEC | Cryptography, Random Number Generator | - | - | - | ROHS3 Compliant | ||
![]() MPC8313ECZQADD NXP USA Inc. | In Stock | - | Datasheet | 516-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | e0 | Obsolete | 1 (Unlimited) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | MPC8313 | S-PBGA-B516 | 1.05V | 0.95V | 267MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | - | 15 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() KMC8360CVVAJDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | - | MPC83xx | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MC8360 | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | - | ROHS3 Compliant |