- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8544AVTANG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8358ECZUAGDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 1 (Unlimited) | MPC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8544DVTANG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 800MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8544AVTALF NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 667MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8544DVTALF NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 667MHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() MPC8544EAVTARJ NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 1.067GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() KMC8610VT1333JB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2006 | MPC86xx | Obsolete | 3 (168 Hours) | MC8610 | 1.333GHz | PowerPC e600 | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | DDR, DDR2 | - | AC97, DUART, HSSI, I2C, I2S, IrDA, PCI, SPI | - | - | DIU, LCD | - | ROHS3 Compliant | ||
![]() KMC8610VT1066JB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2006 | MPC86xx | Obsolete | 3 (168 Hours) | MC8610 | 1.066GHz | PowerPC e600 | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | DDR, DDR2 | - | AC97, DUART, HSSI, I2C, I2S, IrDA, PCI, SPI | - | - | DIU, LCD | - | ROHS3 Compliant | ||
![]() KMC8358ECZQAGDGA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | - | MPC83xx | Obsolete | 1 (Unlimited) | MC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() KMPC8314ECVRAGDA NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8314 | 400MHz | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI, TDM | Security; SEC 3.3 | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() KMPC8314CVRAGDA NXP USA Inc. | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8314 | 400MHz | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI, TDM | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544AVTARJ NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2007 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 1.067GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | ROHS3 Compliant | ||
![]() KMPC8379EVRALG NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | 2012 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8379 | 667MHz | PowerPC e300c4s | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | ROHS3 Compliant | ||
![]() KMPC8358CZQAGDGA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine | - | - | - | Non-RoHS Compliant | ||
![]() KMPC8377EVRALG NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | 2012 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8377 | 667MHz | PowerPC e300c4s | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() KMPC8358EVRAGDGA NXP USA Inc. | In Stock | - | Datasheet | 668-BBGA Exposed Pad | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8358 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() KMPC8544EVTAQG NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2009 | MPC85xx | Obsolete | 3 (168 Hours) | MPC8544 | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8360ECZUAGDGA NXP USA Inc. | In Stock | - | Datasheet | 740-LBGA | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | 2006 | MPC83xx | Obsolete | 1 (Unlimited) | MPC8360 | 400MHz | PowerPC e300 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() KMPC8377ECVRALG NXP USA Inc. | In Stock | - | Datasheet | 689-BBGA Exposed Pad | 689-TEPBGA II (31x31) | -40°C~125°C TA | Tray | 2012 | MPC83xx | Obsolete | 3 (168 Hours) | MPC8377 | 667MHz | PowerPC e300c4s | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MC8610PX1066JB NXP USA Inc. | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 0°C~105°C TA | Tray | 2006 | MPC86xx | Obsolete | 3 (168 Hours) | MC8610 | 1.066GHz | PowerPC e600 | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | DDR, DDR2 | - | AC97, DUART, HSSI, I2C, I2S, IrDA, PCI, SPI | - | - | DIU, LCD | - | Non-RoHS Compliant |