- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS2048ASE711B NXP USA Inc. | 2731 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 2.1GHz | ARM® Cortex®-A72 | - | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | - | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2088ASN711B NXP USA Inc. | 2718 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 2.1GHz | ARM® Cortex®-A72 | - | 10GbE (8), 2.5GbE (16) | 8 Core 64-Bit | - | DDR4 | USB 3.0 + PHY (2) | I2C, SPI, UART | - | - | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2044AXE711B NXP USA Inc. | 2512 | - | - | 18 Weeks | 1292-BBGA, FCBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 2.1GHz | ARM® Cortex®-A72 | - | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | - | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2088AXN711B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BBGA, FCBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 2.1GHz | ARM® Cortex®-A72 | - | 10GbE (8), 2.5GbE (16) | 8 Core 64-Bit | - | DDR4 | USB 3.0 + PHY (2) | I2C, SPI, UART | - | - | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2088AXE711B NXP USA Inc. | 2195 | - | - | 18 Weeks | 1292-BBGA, FCBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 2.1GHz | ARM® Cortex®-A72 | - | 10GbE (8), 2.5GbE (16) | 8 Core 64-Bit | - | DDR4 | USB 3.0 + PHY (2) | I2C, SPI, UART | - | - | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() MIMX8UX5AVOFZAC NXP USA Inc. | 2480 |
| - | 2 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1017ASE7KQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 1GHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() LS1017ASN7HNA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 800MHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() MIMX8UX5AVLFZAC NXP USA Inc. | 10600 | - | - | 2 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8QX1AVOFZAC NXP USA Inc. | 40 | - | - | 2 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8QX1AVLFZAC NXP USA Inc. | 1000 | - | - | 2 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8UX6AVLFZAC NXP USA Inc. | 380 |
| - | 2 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1018ASN7NQA NXP USA Inc. | 40 |
| - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 1.3GHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() MIMX8QX2AVOFZAC NXP USA Inc. | 40 | - | - | 2 Weeks | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1027AXN7KQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 1GHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() LS1017AXN7NQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 1.3GHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() LS1017AXE7KQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 1GHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() LS1028ASE7HNA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 800MHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() LS1027ASN7NQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | - | - | QorIQ® Layerscape | Active | 3 (168 Hours) | - | 1.3GHz | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | SATA 6Gbps (1) | - | ||
![]() KMC7448VS1400NC NXP USA Inc. | In Stock | - | Datasheet | - | 360-CLGA, FCCLGA | 0°C~105°C TA | Tray | 2004 | MPC74xx | Obsolete | 1 (Unlimited) | MC7448 | 1.4GHz | PowerPC G4 | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | ROHS3 Compliant |