- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | Core Processor | Boundary Scan | RAM (words) | Ethernet | Number of Cores/Bus Width | RAM Controllers | Additional Interfaces | Bus Compatibility | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1027AXN7NQA NXP USA Inc. | 7 |
| - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1018AXN7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() MIMX8QX6CVLDZAC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8QX6AVLFZAC NXP USA Inc. | 720 | - | - | 2 Weeks | - | YES | 125°C | -40°C | Automotive grade | - | - | Active | 3 (168 Hours) | 609 | 24MHZ NOMINAL CLOCK AVAILABLE | BOTTOM | BALL | 1.1V | 0.8mm | S-PBGA-B609 | 1.15V | AUTOMOTIVE | 1.05V | - | - | YES | 256000 | - | - | - | - | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | - | 2.52mm | 21mm | 21mm | ROHS3 Compliant | ||
![]() LS1018AXE7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1028AYN7HNA NXP USA Inc. | 10 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 800MHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1028ACN7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1028AXE7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1028ACE7NQA NXP USA Inc. | 40 |
| - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() MCIMX7U5DVP08SC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8DX6AVLFZAC NXP USA Inc. | 104 | - | - | 2 Weeks | - | YES | 125°C | -40°C | - | - | - | Active | 3 (168 Hours) | 609 | 24MHZ NOMINAL CLOCK AVAILABLE | BOTTOM | BALL | 1.1V | 0.8mm | S-PBGA-B609 | 1.15V | AUTOMOTIVE | 1.05V | - | - | YES | 256000 | - | - | - | - | CAN; ETHERNET; I2C; I2S; IRDA; PCI; RS-232; RS-485; SPI; UART; USB | - | 2.52mm | 21mm | 21mm | - | ||
![]() LS1027AXE7HNA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 800MHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1028AXN7HNA NXP USA Inc. | In Stock | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 800MHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1018AXN7KQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | Industrial grade | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() MIMX8QX5AVLFZAC NXP USA Inc. | 46 | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8QX2AVLFZAC NXP USA Inc. | 7 | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1028ASN7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() LS1027AXE7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - | ||
![]() MIMX8QX5CVLDZAC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1028ASE7NQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | - | - | - | - | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.3GHz | ARM® Cortex®-A72 | - | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | DDR3L SDRAM, DDR4 SDRAM | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | - | - | - |