- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Speed | Core Processor | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Security Features | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1028AXE7KQA NXP USA Inc. | 7 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 1GHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() LS1028AYE7HNA NXP USA Inc. | 5 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 800MHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() LS2044ASN7QQB NXP USA Inc. | 2079 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 1.6GHz | ARM® Cortex®-A72 | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2044ASE711B NXP USA Inc. | 2384 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 2.1GHz | ARM® Cortex®-A72 | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2044ASN711B NXP USA Inc. | 2143 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 2.1GHz | ARM® Cortex®-A72 | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2084ASN7QQB NXP USA Inc. | 2828 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 1.6GHz | ARM® Cortex®-A72 | 10GbE (8), 2.5GbE (16) | 8 Core 64-Bit | - | DDR4 | USB 3.0 + PHY (2) | - | Secure Boot, TrustZone® | SATA (2) | ROHS3 Compliant | ||
![]() LS2084ASN711B NXP USA Inc. | In Stock | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 2.1GHz | ARM® Cortex®-A72 | 10GbE (8), 2.5GbE (16) | 8 Core 64-Bit | - | DDR4 | USB 3.0 + PHY (2) | - | Secure Boot, TrustZone® | SATA (2) | ROHS3 Compliant | ||
![]() LS2048ASN711B NXP USA Inc. | 2987 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 2.1GHz | ARM® Cortex®-A72 | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2088ASE711B NXP USA Inc. | 2471 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 2.1GHz | ARM® Cortex®-A72 | 10GbE (8), 2.5GbE (16) | 8 Core 64-Bit | - | DDR4 | USB 3.0 + PHY (2) | I2C, SPI, UART | - | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() LS2044ASE7QQB NXP USA Inc. | 2143 | - | - | 18 Weeks | 1292-BBGA, FCBGA | 0°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 1.6GHz | ARM® Cortex®-A72 | 10GbE (8), 1GbE (16), 2.5GbE (1) | 4 Core 64-Bit | No | DDR4 | USB 3.0 + PHY (2) | eMMC/SD/SDIO, I2C, PCIe, SPI, UART | Secure Boot, TrustZone® | SATA 6Gbps (2) | ROHS3 Compliant | ||
![]() MIMX8DX1AVLFZAC NXP USA Inc. | 40 | - | - | 2 Weeks | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMX8DX1AVOFZAC NXP USA Inc. | 40 |
| - | 2 Weeks | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LS1018ASN7HNA NXP USA Inc. | In Stock | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 800MHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() MIMX8DX2AVLFZAC NXP USA Inc. | 40 | - | - | 2 Weeks | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1027ASE7HNA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 800MHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() MIMX8UX5CVLDZAC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1017AXN7HNA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 800MHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() LS1017ASE7NQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 1.3GHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() LS1017AXN7KQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | -40°C~105°C TA | QorIQ® Layerscape | Active | 3 (168 Hours) | 1GHz | ARM® Cortex®-A72 | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | SATA 6Gbps (1) | - | ||
![]() MIMX8DX5CVLDZAC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - |