- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1018ASE7KQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | - | - | -40°C~105°C TA | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | - | SATA 6Gbps (1) | - | ||
![]() MIMX8DX5AVLFZAC NXP USA Inc. | 5000 | - | - | 2 Weeks | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1027ASE7NQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | - | - | -40°C~105°C TA | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1.3GHz | - | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | - | SATA 6Gbps (1) | - | ||
![]() LS1018AXN7HNA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | - | - | -40°C~105°C TA | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | - | SATA 6Gbps (1) | - | ||
![]() LS1018ASE7HNA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | - | - | -40°C~105°C TA | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 800MHz | - | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 1 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | - | SATA 6Gbps (1) | - | ||
![]() MIMX8UX6AVOFZAC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | Automotive grade | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIMX8DX6CVLDZAC NXP USA Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS1027ASN7KQA NXP USA Inc. | 40 | - | - | 18 Weeks | 448-BFBGA | - | - | -40°C~105°C TA | - | - | QorIQ® Layerscape | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 1GHz | - | ARM® Cortex®-A72 | - | 1Gbps (1), 2.5Gbps (5) | 2 Core 64-Bit | - | DDR3L SDRAM, DDR4 SDRAM | - | CANbus, I2C, SPI, UART | - | - | - | SATA 6Gbps (1) | - | ||
![]() PPC8567EVTAUJJ NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | PC8567 | 1.333GHz | - | PowerPC e500v2 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() PPC8568EVTAUJJ NXP USA Inc. | In Stock | - | Datasheet | - | 1023-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | PC8568 | 1.333GHz | - | PowerPC e500v2 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() PPC8535EAVTATH NXP USA Inc. | In Stock | - | - | - | 783-BBGA, FCBGA | - | - | 0°C~90°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | PC8535 | 1.25GHz | - | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MC8640DHX1000HE NXP USA Inc. | In Stock | - | - | - | 1023-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | MC8640 | 1.0GHz | - | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | Non-RoHS Compliant | ||
![]() MC8640VU1067NE NXP USA Inc. | In Stock | - | - | - | 994-BCBGA, FCCBGA | - | - | 0°C~105°C TA | Tray | 2002 | MPC86xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | MC8640 | 1.067GHz | - | PowerPC e600 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | ROHS3 Compliant | ||
![]() PPC8569EVTANKG NXP USA Inc. | In Stock | - | - | - | 783-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | - | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | PC8569 | 800MHz | - | PowerPC e500v2 | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() MPC8308CZQADD NXP USA Inc. | In Stock | - | - | - | 473-LFBGA | - | - | -40°C~105°C TA | Tray | 2006 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | 260 | 40 | MPC8308 | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8308ZQAFD NXP USA Inc. | In Stock | - | - | - | 473-LFBGA | - | - | 0°C~105°C TA | Tray | 2006 | MPC83xx | e0 | Obsolete | 3 (168 Hours) | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | 260 | 40 | MPC8308 | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX512DJM8CR2 NXP USA Inc. | In Stock | - | - | - | 529-LFBGA | - | - | -20°C~85°C TC | Tape & Reel (TR) | - | i.MX51 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | MCIMX512 | 800MHz | - | ARM® Cortex®-A8 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | ROHS3 Compliant | ||
![]() MCIMX513DJM8CR2 NXP USA Inc. | In Stock | - | - | - | 529-LFBGA | - | - | -20°C~85°C TC | Tape & Reel (TR) | - | i.MX51 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | MCIMX513 | 800MHz | - | ARM® Cortex®-A8 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | ROHS3 Compliant | ||
![]() MCIMX513CJM6CR2 NXP USA Inc. | In Stock | - | - | - | 529-LFBGA | - | - | -40°C~95°C TC | Tape & Reel (TR) | - | i.MX51 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | MCIMX513 | 600MHz | - | ARM® Cortex®-A8 | 1.2V 1.875V 2.775V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 (3), USB 2.0 + PHY (1) | 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC | Keypad, LCD | - | ROHS3 Compliant | ||
![]() PPC8306CVMABDCA NXP USA Inc. | In Stock | - | - | - | 369-LFBGA | 369-PBGA (19x19) | - | -40°C~105°C TA | Tray | 2004 | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | PC8306 | 133MHz | - | PowerPC e300c3 | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | Communications; QUICC Engine | - | - | - | ROHS3 Compliant |