Filters
  • Moisture Sensitivity Level (MSL)
  • Number of Cores/Bus Width
  • Operating Temperature
  • Package / Case
  • Packaging
  • Part Status
  • RAM Controllers
  • RoHS Status
  • Series
  • Speed
  • Core Processor
  • Published

Attribute column

Manufacturer

NXP Embedded - Microprocessors

View Mode:
5314 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Supplier Device Package

Operating Temperature

Packaging

Published

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

ECCN Code

Terminal Finish

HTS Code

Peak Reflow Temperature (Cel)

Time@Peak Reflow Temperature-Max (s)

Base Part Number

Speed

uPs/uCs/Peripheral ICs Type

Core Processor

Voltage - I/O

Ethernet

Number of Cores/Bus Width

Graphics Acceleration

RAM Controllers

USB

Additional Interfaces

Co-Processors/DSP

Security Features

Display & Interface Controllers

RoHS Status

MPC8308ZQAFD
MPC8308ZQAFD

NXP USA Inc.

In Stock

-

-

473-LFBGA

-

0°C~105°C TA

Tray

2006

MPC83xx

e0

Obsolete

3 (168 Hours)

3A991.A.2

Tin/Lead (Sn/Pb)

8542.31.00.01

260

40

MPC8308

333MHz

MICROPROCESSOR, RISC

PowerPC e300c3

1.8V 2.5V 3.3V

10/100/1000Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

DUART, HSSI, I2C, MMC/SD/SDIO, SPI

-

-

-

ROHS3 Compliant

MCIMX512DJM8CR2
MCIMX512DJM8CR2

NXP USA Inc.

In Stock

-

-

529-LFBGA

-

-20°C~85°C TC

Tape & Reel (TR)

-

i.MX51

-

Obsolete

3 (168 Hours)

-

-

-

-

-

MCIMX512

800MHz

-

ARM® Cortex®-A8

1.2V 1.875V 2.775V 3.0V

10/100Mbps (1)

1 Core 32-Bit

No

LPDDR, DDR2

USB 2.0 (3), USB 2.0 + PHY (1)

1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART

Multimedia; NEON™ SIMD

ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC

Keypad, LCD

ROHS3 Compliant

MCIMX513DJM8CR2
MCIMX513DJM8CR2

NXP USA Inc.

In Stock

-

-

529-LFBGA

-

-20°C~85°C TC

Tape & Reel (TR)

-

i.MX51

-

Obsolete

3 (168 Hours)

-

-

-

-

-

MCIMX513

800MHz

-

ARM® Cortex®-A8

1.2V 1.875V 2.775V 3.0V

10/100Mbps (1)

1 Core 32-Bit

No

LPDDR, DDR2

USB 2.0 (3), USB 2.0 + PHY (1)

1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART

Multimedia; NEON™ SIMD

ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC

Keypad, LCD

ROHS3 Compliant

MCIMX513CJM6CR2
MCIMX513CJM6CR2

NXP USA Inc.

In Stock

-

-

529-LFBGA

-

-40°C~95°C TC

Tape & Reel (TR)

-

i.MX51

-

Obsolete

3 (168 Hours)

-

-

-

-

-

MCIMX513

600MHz

-

ARM® Cortex®-A8

1.2V 1.875V 2.775V 3.0V

10/100Mbps (1)

1 Core 32-Bit

No

LPDDR, DDR2

USB 2.0 (3), USB 2.0 + PHY (1)

1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART

Multimedia; NEON™ SIMD

ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC

Keypad, LCD

ROHS3 Compliant

PPC8306CVMABDCA
PPC8306CVMABDCA

NXP USA Inc.

In Stock

-

-

369-LFBGA

369-PBGA (19x19)

-40°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8306

133MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

CAN, DUART, I2C, MMC/SD, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

PPC8306SVMABDCA
PPC8306SVMABDCA

NXP USA Inc.

In Stock

-

-

369-LFBGA

-

0°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8306

133MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

DUART, I2C, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

PPC8309VMAFDCA
PPC8309VMAFDCA

NXP USA Inc.

In Stock

-

-

369-LFBGA

369-PBGA (19x19)

0°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8309

333MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

P1016PSE5FFB
P1016PSE5FFB

NXP USA Inc.

In Stock

-

Datasheet

561-TEPBGA1

-

0°C~125°C TA

Bulk

-

QorIQ P1

-

Obsolete

3 (168 Hours)

-

-

-

-

-

P1016

667MHz

-

PowerPC e500v2

-

10/100/1000Mbps (3)

1 Core 32-Bit

No

DDR2, DDR3

USB 2.0 + PHY (2)

DUART, I2C, MMC/SD, SPI

Communications; QUICC Engine, Security; SEC 3.3

Cryptography, Random Number Generator

-

ROHS3 Compliant

PPC8306SVMADDCA
PPC8306SVMADDCA

NXP USA Inc.

In Stock

-

-

369-LFBGA

-

0°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8306

266MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

DUART, I2C, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

PPC8309CVMADDCA
PPC8309CVMADDCA

NXP USA Inc.

In Stock

-

-

369-LFBGA

369-PBGA (19x19)

-40°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8309

266MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

P2020PSE2HFC
P2020PSE2HFC

NXP USA Inc.

In Stock

-

-

689-BBGA Exposed Pad

-

0°C~125°C TA

Tray

2013

QorIQ P2

-

Obsolete

3 (168 Hours)

-

-

-

-

-

P2020

1.2GHz

-

PowerPC e500v2

-

10/100/1000Mbps (3)

2 Core 32-Bit

No

DDR2, DDR3

USB 2.0 + PHY (2)

DUART, I2C, MMC/SD, SPI

Security; SEC 3.3

Cryptography, Random Number Generator

-

ROHS3 Compliant

PPC8313EVRAGDC
PPC8313EVRAGDC

NXP USA Inc.

In Stock

-

-

516-BBGA Exposed Pad

-

0°C~105°C TA

Bulk

-

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8313

400MHz

-

PowerPC e300c3

1.8V 2.5V 3.3V

10/100/1000Mbps (2)

1 Core 32-Bit

No

DDR, DDR2

USB 2.0 + PHY (1)

DUART, HSSI, I2C, PCI, SPI

Security; SEC 2.2

Cryptography

-

ROHS3 Compliant

MCIMX283DJM4A
MCIMX283DJM4A

NXP USA Inc.

In Stock

-

-

289-LFBGA

-

-20°C~70°C TA

Tray

2009

i.MX28

-

Obsolete

3 (168 Hours)

-

-

-

-

-

MCIMX283

454MHz

-

ARM926EJ-S

1.8V 3.3V

10/100Mbps (1)

1 Core 32-Bit

No

LVDDR, LVDDR2, DDR2

USB 2.0 + PHY (2)

I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART

Data; DCP

Boot Security, Cryptography, Hardware ID

Keypad, LCD, Touchscreen

ROHS3 Compliant

PPC8306VMADDCA
PPC8306VMADDCA

NXP USA Inc.

In Stock

-

-

369-LFBGA

369-PBGA (19x19)

0°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8306

266MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

CAN, DUART, I2C, MMC/SD, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

PPC8313CVRAGDC
PPC8313CVRAGDC

NXP USA Inc.

In Stock

-

-

516-BBGA Exposed Pad

-

-40°C~105°C TA

Bulk

-

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8313

400MHz

-

PowerPC e300c3

1.8V 2.5V 3.3V

10/100/1000Mbps (2)

1 Core 32-Bit

No

DDR, DDR2

USB 2.0 + PHY (1)

DUART, HSSI, I2C, PCI, SPI

-

-

-

ROHS3 Compliant

PPC8309VMAGDCA
PPC8309VMAGDCA

NXP USA Inc.

In Stock

-

-

489-LFBGA

489-PBGA (19x19)

0°C~105°C TA

Tray

2004

MPC83xx

-

Obsolete

3 (168 Hours)

-

-

-

-

-

PC8309

400MHz

-

PowerPC e300c3

1.8V 3.3V

10/100Mbps (3)

1 Core 32-Bit

No

DDR2

USB 2.0 (1)

CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM

Communications; QUICC Engine

-

-

ROHS3 Compliant

MC7448VS1000NC
MC7448VS1000NC

NXP USA Inc.

In Stock

-

Datasheet

360-CLGA, FCCLGA

-

0°C~105°C TA

Tray

2004

MPC74xx

-

Obsolete

1 (Unlimited)

-

-

-

-

-

MC7448

1.0GHz

-

PowerPC G4

1.5V 1.8V 2.5V

-

1 Core 32-Bit

No

-

-

-

Multimedia; SIMD

-

-

ROHS3 Compliant

MC7448VS1600LC
MC7448VS1600LC

NXP USA Inc.

In Stock

-

Datasheet

360-CLGA, FCCLGA

-

0°C~105°C TA

Tray

2004

MPC74xx

-

Obsolete

1 (Unlimited)

-

-

-

-

-

MC7448

1.6GHz

-

PowerPC G4

1.5V 1.8V 2.5V

-

1 Core 32-Bit

No

-

-

-

Multimedia; SIMD

-

-

ROHS3 Compliant

MC7448VS1700LC
MC7448VS1700LC

NXP USA Inc.

In Stock

-

Datasheet

360-CLGA, FCCLGA

-

0°C~105°C TA

Tray

2004

MPC74xx

-

Obsolete

1 (Unlimited)

-

-

-

-

-

MC7448

1.7GHz

-

PowerPC G4

1.5V 1.8V 2.5V

-

1 Core 32-Bit

No

-

-

-

Multimedia; SIMD

-

-

ROHS3 Compliant

MC7448VS1250NC
MC7448VS1250NC

NXP USA Inc.

In Stock

-

Datasheet

360-CLGA, FCCLGA

-

0°C~105°C TA

Tray

2004

MPC74xx

-

Obsolete

1 (Unlimited)

-

-

-

-

-

MC7448

1.25GHz

-

PowerPC G4

1.5V 1.8V 2.5V

-

1 Core 32-Bit

No

-

-

-

Multimedia; SIMD

-

-

ROHS3 Compliant