- Moisture Sensitivity Level (MSL)
- Number of Cores/Bus Width
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RAM Controllers
- RoHS Status
- Series
- Speed
- Core Processor
- Published
Attribute column
Manufacturer
NXP Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Has ADC | DMA Channels | PWM Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8241LVR266D NXP USA Inc. | 400 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~105°C TA | Tray | 1998 | MPC82xx | e1 | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC8241 | S-PBGA-B357 | - | 1.9V | - | 1.7V | 266MHz | MICROPROCESSOR, RISC | PowerPC 603e | 66MHz | 32 | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | I2C, I2O, PCI, UART | - | - | - | - | - | 2.56mm | 25mm | ROHS3 Compliant | ||
![]() MPC8360CVVAGDGA NXP USA Inc. | 2624 | - | Datasheet | 12 Weeks | 740-LBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 740 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8360 | S-PBGA-B740 | - | 1.26V | 1.8/2.53.3V | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine | - | - | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MCIMX31LCVKN5D NXP USA Inc. | 78 |
| - | 15 Weeks | 457-LFBGA | YES | - | Industrial grade | -40°C~85°C TA | Tray | 2005 | i.MX31 | e1 | Active | 3 (168 Hours) | 457 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.5mm | 40 | MCIMX31 | S-PBGA-B457 | Not Qualified | 1.65V | 1.2/1.51.8/3.3V | 1.52V | 532MHz | MICROPROCESSOR | ARM1136JF-S | 75MHz | 32 | - | - | - | 26 | YES | YES | 16 | FIXED POINT | YES | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | - | Multimedia; GPU, IPU, MPEG-4, VFP | - | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() MC7457RX1267LC NXP USA Inc. | 2749 |
| Datasheet | 12 Weeks | 483-BCBGA, FCCBGA | YES | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Obsolete | 1 (Unlimited) | 483 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.3V | 1.27mm | 30 | MC7457 | S-CBGA-B483 | - | 1.35V | - | 1.25V | 1.267GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | 3.2mm | 29mm | Non-RoHS Compliant | ||
![]() MPC866PZP133A NXP USA Inc. | 8750 | - | Datasheet | 12 Weeks | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 357 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1.27mm | 30 | MPC866 | S-PBGA-B357 | - | 1.9V | 1.83.3V | 1.7V | 133MHz | MICROPROCESSOR, RISC | - | 133MHz | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | 2.52mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8541EPXAQF NXP USA Inc. | 20 | - | Datasheet | 8 Weeks | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | 2002 | MPC85xx | e0 | Obsolete | 3 (168 Hours) | 783 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.3V | 1mm | 30 | MPC8541 | R-PBGA-B783 | - | 1.35V | - | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | - | - | - | 64 | YES | YES | 64 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | Security; SEC | - | Cryptography, Random Number Generator | - | 3.75mm | 29mm | Non-RoHS Compliant | ||
![]() MC7448HX1700LD NXP USA Inc. | 599 | - | Datasheet | 12 Weeks | 360-BCBGA, FCCBGA | YES | - | - | 0°C~105°C TA | Tray | 1994 | MPC74xx | e0 | Active | 1 (Unlimited) | 360 | 3A991.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.3V | 1.27mm | 40 | MC7448 | S-CBGA-B360 | - | 1.32V | 1.31.8/2.5V | 1.25V | 1.7GHz | MICROPROCESSOR, RISC | PowerPC G4 | 200MHz | 32 | - | - | - | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.5V 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | - | Multimedia; SIMD | - | - | - | 2.8mm | 25mm | Non-RoHS Compliant | ||
![]() MPC8248CZQMIBA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 1994 | MPC82xx | e0 | Last Time Buy | 3 (168 Hours) | 516 | 5A002.A.1 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 266MHz | MICROPROCESSOR, RISC | PowerPC G2_LE | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() MPC8306CVMAFDCA NXP USA Inc. | 420 |
| - | 10 Weeks | 369-LFBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8306 | S-PBGA-B369 | - | - | - | - | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | - | Communications; QUICC Engine | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MPC8309CVMAFDCA NXP USA Inc. | 32 |
| - | 10 Weeks | 489-LFBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 489 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8309 | S-PBGA-B489 | - | 1.05V | 1V | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM | - | Communications; QUICC Engine | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MPC8248VRPIEA NXP USA Inc. | 60 |
| Datasheet | 12 Weeks | 516-BBGA | YES | 57 | - | 0°C~105°C TA | Tray | 1994 | MPC82xx | e2 | Active | 3 (168 Hours) | 516 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.5V | 1mm | 30 | MPC8248 | S-PBGA-B516 | - | 1.575V | 1.53.3V | 1.425V | 300MHz | MICROCONTROLLER, RISC | PowerPC G2_LE | 66.7MHz | 32 | NO | YES | NO | 30 | - | - | 64 | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM, Security; SEC | - | Cryptography, Random Number Generator | - | - | 27mm | ROHS3 Compliant | ||
![]() MPC8306CVMABDCA NXP USA Inc. | 4 |
| - | 10 Weeks | 369-LFBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8306 | S-PBGA-B369 | - | - | - | - | 133MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | - | Communications; QUICC Engine | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MPC8321CVRADDCA NXP USA Inc. | 32 |
| - | 12 Weeks | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 516 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | 40 | - | S-PBGA-B516 | - | 1.05V | - | 0.95V | 266MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MCIMX6U6AVM08AD NXP USA Inc. | 775 | - | Datasheet | 14 Weeks | 624-LFBGA | YES | - | - | -40°C~125°C TJ | Tray | - | i.MX6DL | - | Active | 3 (168 Hours) | 624 | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 0.8mm | 40 | - | S-PBGA-B624 | - | 1.5V | - | 1.275V | 800MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9 | - | - | - | - | - | 16 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 2.8V 3.3V | 10/100/1000Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (4) | CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART | - | Multimedia; NEON™ SIMD | - | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | 1.6mm | 21mm | ROHS3 Compliant | ||
![]() MPC8321CVRAFDC NXP USA Inc. | In Stock | - | Datasheet | - | 516-BBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | - | Obsolete | 3 (168 Hours) | 516 | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 1mm | - | MPC8321 | S-PBGA-B516 | - | 1.05V | - | 0.95V | 333MHz | MICROPROCESSOR, RISC | PowerPC e300c2 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8306CVMACDCA NXP USA Inc. | 32 |
| - | 10 Weeks | 369-LFBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 369 | 3A991.A.2 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1V | 0.8mm | 40 | MPC8306 | S-PBGA-B369 | - | - | - | - | 200MHz | MICROPROCESSOR, RISC | PowerPC e300c3 | 66.67MHz | 32 | - | - | - | - | YES | YES | - | FLOATING POINT | YES | 1.8V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | CAN, DUART, I2C, MMC/SD, SPI, TDM | - | Communications; QUICC Engine | - | - | - | 1.61mm | 19mm | ROHS3 Compliant | ||
![]() MPC870CZT133 NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 256-BBGA | YES | - | - | -40°C~100°C TA | Tray | 1999 | MPC8xx | e0 | Obsolete | 3 (168 Hours) | 256 | 5A992 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 245 | 1.8V | 1.27mm | 30 | MPC870 | S-PBGA-B256 | - | 1.9V | 1.83.3V | 1.7V | 133MHz | MICROPROCESSOR, RISC | - | - | 32 | - | - | - | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | - | Communications; CPM | - | - | - | 2.54mm | 23mm | Non-RoHS Compliant | ||
![]() MCIMX6X3EVO10AB NXP USA Inc. | 143 | - | Datasheet | 15 Weeks | 400-LFBGA | YES | 179 | - | -20°C~105°C TJ | Tray | 2002 | i.MX6SX | e1 | Active | 3 (168 Hours) | 400 | 5A992 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8mm | - | - | S-PBGA-B400 | - | 1.5V | - | 1.35V | 227MHz, 1GHz | MICROPROCESSOR, RISC | ARM® Cortex®-A9, ARM® Cortex®-M4 | 1000MHz | - | - | - | - | 15 | YES | - | 32 | - | - | 1.8V 2.5V 2.8V 3.15V | 10/100/1000Mbps (2) | 2 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) | AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART | 6 | Multimedia; NEON™ MPE | CAN, ETHERNET, I2C, I2S, PCI, SPI, UART, USB | A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE | Keypad, LCD | 1.53mm | 17mm | ROHS3 Compliant | ||
![]() MPC8360ECVVAGDGA NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | 740-LBGA | YES | - | - | -40°C~105°C TA | Tray | 2002 | MPC83xx | e2 | Active | 3 (168 Hours) | 740 | 5A002.A.1 | TIN COPPER/TIN SILVER | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | MPC8360 | S-PBGA-B740 | - | 1.26V | 1.8/2.53.3V | 1.14V | 400MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66.67MHz | 32 | - | - | - | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | - | Communications; QUICC Engine, Security; SEC | - | Cryptography, Random Number Generator | - | 1.69mm | 37.5mm | ROHS3 Compliant | ||
![]() MC9328MX21SCVM NXP USA Inc. | 10000 | - | - | 10 Weeks | 289-LFBGA | YES | - | - | -40°C~85°C TA | Tray | 2004 | i.MX21 | e1 | Not For New Designs | 3 (168 Hours) | 289 | 5A002.A.1 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.5V | 0.8mm | 40 | MC9328MX21 | S-PBGA-B289 | - | 1.65V | - | 1.45V | 266MHz | MICROPROCESSOR | ARM926EJ-S | 32MHz | 32 | - | - | - | 26 | YES | YES | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | - | - | Keypad, LCD | 1.5mm | 17mm | ROHS3 Compliant |